Stand alone Lighting Controls
from Distech Controls, Inc.
Standard sizes include 8, 16, 32 or 64 relays, connect inputs [See More]
- Mounting: Panelboard; Stand alone
- Controller Type: Manual On/Off; Time Override
- Application: Interior; Security; Commercial; Industrial
- Lamp Type: High Intensity Discharge Lamps
from Leviton Manufacturing
Commercial Dimmer Pack with 8 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed. [See More]
- Mounting: Stand alone
- Controller Type: Slide Dimmer
- Application: Interior; Commercial
- Lamp Power: 2400
from Greenwich Instruments Ltd.
The GWDMX is a small and simple DMX controller, just plug it in and go! It can be used direct from a PC USB port as a DMX interface or can be programmed with scenes or sequences of scenes and controlled using the ten buttons on the device, enabling it to be used without a PC. With it's ultra low... [See More]
- Mounting: Stand alone
- Controller Type: DMX Programmable Controller
- Application: Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
- Lamp Type: Theatrical Lighting Equipment
from Leviton Manufacturing
Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]
- Mounting: Stand alone
- Controller Type: Universal Control Module
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Leviton Manufacturing
Leviton ENR dimmer modules are used in conjunction with ENR dimmer racks. [See More]
- Mounting: Stand alone
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Leviton Manufacturing
The ENR Wall Pack from Leviton contains six plug-in dimmer modules available in 120V dual 1.8kW and 2.4kW capacities, and 240V dual 2.5kW capacity. Plug-in dimmer and control modules make the ENR Wall Pack an easily servicable dimming solution. [See More]
- Mounting: Stand alone
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
from Leviton Manufacturing
The ENR 24 rack from Leviton houses twelve plug-in dimmer modules available in 120V dual 1.8kW, 2.4kW or single 6.0kW capacities. The ENR 24 allows for the bussing of adjacent mounted racks with a rugged compact design. [See More]
- Mounting: Stand alone
- Controller Type: Manual On/Off
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
from Leviton Manufacturing
Modular Dimming System (MDS) dimmer modules are used in conjunction with MDS dimmer cabinets. [See More]
- Mounting: Stand alone
- Controller Type: Dimmer Module
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; Quartz, Low Voltage, Cold Cathode
from Leviton Manufacturing
MRI suites today use DC power instead of AC power because electromagnetic interference (EMI) produced by AC lighting effects image quality and equipment performance. Leviton's MRI DC Dimmer is an AC to DC converter that takes normal AC building power and converts it to DC power compatible with MRI... [See More]
- Mounting: Stand alone
- Controller Type: Manual On/Off
- Application: Interior; Commercial; Medical; Sound Studio
- Lamp Power: 600