Programmable (Theatrical) Lighting Controls
from Leviton Manufacturing
Commercial Dimmer Pack with 8 Channels, 2400 Watts/Channel, Dual SCR, Toroidal Filters, Micro-Plex, DMX512, 0-10V analog, 120V, UL/C-UL Listed. [See More]
- Application: Interior; Commercial
- Lamp Power: 2400
- Controller Type: Slide Dimmer
- Voltage: 115/120V
from ECO Light LED
An amazing RGB LED Controller that is programmable. Easily program 20 scenes (colors or black) with this controller, choose each shade of Red, Green or Blue (256 shade levels each color, 16 million shades) and hold as static color or strobe or fade to the next color. It has a greyscale LCD screen so... [See More]
- Lamp Type: LED Lamps
- Voltage: 24 VDC
- Lamp Power: 144
- Controller Features: Remote Control (RF or IR); Programmable (Theatrical)
from Greenwich Instruments Ltd.
The GWDMX is a small and simple DMX controller, just plug it in and go! It can be used direct from a PC USB port as a DMX interface or can be programmed with scenes or sequences of scenes and controlled using the ten buttons on the device, enabling it to be used without a PC. With it's ultra low... [See More]
- Application: Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
- Lamp Type: Theatrical Lighting Equipment
- Controller Type: DMX Programmable Controller
- Voltage: 5V, ~60mA (USB mains power)
from Leviton Manufacturing
Leviton ENR control modules are used in conjunction with ENR dimmer racks. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Universal Control Module
- Voltage: 115/120V
from Leviton Manufacturing
The D4000 system of architectural lighting controllers from Leviton puts total lighting control at your finger tips. From master stations to room combines, the D4000 system provides a wide range of capabilities. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 32
- Controller Type: Time Clock Config; Programmable Controller
- Mounting: Wall/Ceiling
from Leviton Manufacturing
The D8000 series from Leviton provides distributed processing and network topology. By bringing the power and flexibility of networked computing to the lighting realm, the D8000 master stations allow complex, large scale lighting projects to become readily available. [See More]
- Application: Interior; Commercial; Architectural Grade
- Mounting: Wall/Ceiling
- Controller Type: Time Clock Config; Programmable Controller
- Controller Features: Remote Control (RF or IR); LAN; Programmable (Theatrical)
from Leviton Manufacturing
Dali loop power pack. for use with dali compatible dimmer input voltage: 120/277 vac +/-10%. output voltage: 12 output current: 110ma. cof white. [See More]
- Application: Interior; Commercial; Architectural Grade
- Voltage: 115/120V; 208-230/240V
- Controller Type: Manual On/Off; Programmable Controller
- Mounting: Wall/Ceiling
from Leviton Manufacturing
6 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 6 to 7200
- Controller Type: Toggle Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
8 Channel, 1200 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 8 to 9600
- Controller Type: Toggle Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
6 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Knockout Panel, 120V. [See More]
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 6 to 14400
- Controller Type: Toggle Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
8 Channel, 2400 Watt/Channel, High Density Rack Mount, Dimmer/Relay System, DMX Installed, 0-10V Analog, Edison Output, 120V. [See More]
- Application: Interior; Commercial; Schools; Churches
- Lamp Power: 8 to 19200
- Controller Type: Toggle Dimmer
- Voltage: 115/120V
from Leviton Manufacturing
Leviton ENR dimmer modules are used in conjunction with ENR dimmer racks. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800 to 6000
from Leviton Manufacturing
4 Channel, 600w/Channel Relay System 15 Amp Power Supply Cord, 120V. The DDS 3600R from Leviton is a small four channel relay pack. [See More]
- Application: Interior; Commercial
- Lamp Power: 600 to 2400
- Controller Type: Manual On/Off; Satellite Dimmer Pack
- Voltage: 115/120V
from Leviton Manufacturing
4 Channel, 600 Watt/Channel, Micro-Plex. 120V. [See More]
- Application: Interior; Commercial
- Lamp Power: 600 to 2400
- Controller Type: Addressable Dimmer Pack
- Voltage: 115/120V
from Leviton Manufacturing
4 Channel, 1200 Watt/Channel, 2400 Watt Max, Micro-Plex and 0-10V Analog Is Standard, 120V. The ND 5000 from Leviton provides a reliable solution where four channels of programmable dimming are required. [See More]
- Application: Interior; Commercial
- Lamp Power: 1200 to 2400
- Controller Type: Addressable Dimmer Pack
- Voltage: 115/120V
from Leviton Manufacturing
4 Channel, 300 Watt/Channel Dimmer Relay System, Microplex And 0-10V Analog Is Standard, 120V. The DDS 5300 dimmer pack from Leviton provides a compact but powerful four channel dimmer/relay solution. [See More]
- Application: Interior; Commercial
- Lamp Power: 300 to 1200
- Controller Type: Satellite Dimmer Pack
- Voltage: 115/120V
from Leviton Manufacturing
4 Channel, 1200 Watt/Channel 1800 Watt Max, 15 Amp Power Supply Cord, Dimmer/Relay System, Micro-Plex And 0-10V Analog Is Standard, 120V. [See More]
- Application: Interior; Commercial
- Lamp Power: 1200 to 1800
- Controller Type: Satellite Dimmer Pack
- Voltage: 115/120V
from Leviton Manufacturing
The ENR Wall Pack from Leviton contains six plug-in dimmer modules available in 120V dual 1.8kW and 2.4kW capacities, and 240V dual 2.5kW capacity. Plug-in dimmer and control modules make the ENR Wall Pack an easily servicable dimming solution. [See More]
- Application: Interior; Commercial
- Lamp Type: High Intensity Discharge Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800 to 2400
from Leviton Manufacturing
The ENR 24 rack from Leviton houses twelve plug-in dimmer modules available in 120V dual 1.8kW, 2.4kW or single 6.0kW capacities. The ENR 24 allows for the bussing of adjacent mounted racks with a rugged compact design. [See More]
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
- Controller Type: Manual On/Off
- Lamp Power: 1800 to 6000
from Leviton Manufacturing
Leviton iSeries dimmer modules are used in conjunction with iSeries dimmer racks. [See More]
- Application: Interior; Commercial
- Voltage: 115/120V
- Controller Type: Dimmer Control Module
- Mounting: Rack mount
from Leviton Manufacturing
Levtion iSeries Quad dimmer modules are used in conjunction with iSeries Quad dimmer racks. [See More]
- Application: Interior; Commercial
- Voltage: 208-230/240V
- Controller Type: Dimmer Module
- Mounting: Rack mount
from Leviton Manufacturing
The iSeries e dimmer modules are used in conjunction with iSeries e dimmer racks. [See More]
- Application: Interior; Commercial
- Voltage: 115/120V
- Controller Type: Dimmer Control Module
- Mounting: Rack mount
from Leviton Manufacturing
The Low voltage switch (lvs, lv200, lv240) line from Leviton incorporates reliable technology into a contemporary Decora ® style. They can be ordered from 1 to 10 buttons per gang and are mounted in a standard deep switch box. Catalog Numbers: 00LVS-01W, 00LVS-02W, 00LVS-03W, 00LVS-04W,... [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 10
- Controller Type: Manual On/Off
- Mounting: Wall/Ceiling
from Leviton Manufacturing
Remote Memory Control Panel with 4 Selectable Control Zones. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 512 Dimmer Channels. [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 512
- Controller Type: Manual On/Off
- Mounting: Panelboard
from Leviton Manufacturing
Remote Memory Control Panel with 4 Manual Slide Controls. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming) [See More]
- Application: Interior; Commercial; Architectural Grade
- Number of lamps: 1 to 100
- Controller Type: Manual On/Off; Slide Dimmer
- Mounting: Panelboard
from Leviton Manufacturing
Modular Dimming System (MDS) dimmer modules are used in conjunction with MDS dimmer cabinets. [See More]
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps; Incandescent Lamps; Quartz, Low Voltage, Cold Cathode
- Controller Type: Dimmer Module
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz; 347 VAC 60 Hz
from Leviton Manufacturing
8 channel, 1200 Watt/Channel, Modular Rack Mount Dimmer/Relay System, DMX512, Micro-Plex, LUMA-NET, 0-10V Standard, LCD, Soft Patch, Memory Scenes, and 22 Button Keypad. Edison Output, UL/C-UL Listed. [See More]
- Application: Interior; Commercial
- Lamp Type: Fluorescent Lamps
- Controller Type: Slide Dimmer
- Lamp Power: 8 to 9600