Power Source: None Mechanical Vacuum Pumps and Systems
from Clark Solutions
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]
- Type: None
- Ultimate Vacuum: 201
- Configuration: Individual Vacuum Pump
- Pump Stages: Single Stage
from Crystal Engineering Corporation
Complete field pressure calibration system that can be operated w/ one hand [See More]
- Type: None
- Ultimate Vacuum: 125 to 760
- Configuration: Individual Vacuum Pump
- Pump Drive: Hand Pump
from Edwards Vacuum
Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the... [See More]
- Type: None
- Pumping Speed: 950 to 1200
- Configuration: Individual Vacuum Pump
- Pump Drive: Direct Drive (optional feature); Belt Drive (optional feature)
from Beamex Oy Ab
PGV. Beamex ® PG-Series of Calibration Pumps. Vacuum Generator 0 ... – 0.95 BAR / 0 ... – 13.7 PSI. The PGV is a new highly efficient vacuum pump generating vacuum quickly using a pulling action. The extensive volume control provides fine adjustment of generated vacuum. The compact,... [See More]
- Type: None
- Ultimate Vacuum: -708 to 0.0
- Configuration: Individual Vacuum Pump
- Technology: Hand Pump
from MOUVEX-Blackmer
Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]
- Type: None
- Pumping Speed: 59
- Configuration: Individual Vacuum Pump
- Technology: Rotary Vane
from Clark Solutions
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]
- Type: None
- Technology: Compression / Pressure Service
- Configuration: Individual Vacuum Pump
- Pump Stages: Single Stage
from Edwards Vacuum
Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the... [See More]
- Type: None
- Pumping Speed: 950 to 1200
- Configuration: Individual Vacuum Pump
- Pump Drive: Direct Drive (optional feature); Belt Drive (optional feature)
from Clark Solutions
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]
- Type: None
- Technology: Compression / Pressure Service
- Configuration: Individual Vacuum Pump
- Pump Stages: Single Stage
from Edwards Vacuum
Edwards 6 ” Superblower ’s are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the... [See More]
- Type: None
- Pumping Speed: 600 to 1000
- Configuration: Individual Vacuum Pump
- Pump Drive: Direct Drive (optional feature); Belt Drive (optional feature)
from Edwards Vacuum
Edwards 6 ” Superblower ’s are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the... [See More]
- Type: None
- Pumping Speed: 600 to 1000
- Configuration: Individual Vacuum Pump
- Pump Drive: Direct Drive (optional feature); Belt Drive (optional feature)