Medical / Laboratory Mechanical Vacuum Pumps and Systems
from Agilent Technologies - Vacuum Products
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 3.47
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 8.23
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2251
from Busch Vacuum Solutions
The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Wood, Printing, Ceramics, Environmental, Sewage Industries
- Pumping Speed: 50 to 140
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 15
from Agilent Technologies - Vacuum Products
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 5.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 51.74
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.1200
from Busch Vacuum Solutions
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 14.7 to 34
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Agilent Technologies - Vacuum Products
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 8.17
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 25.28
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0053
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
- Pumping Speed: 5.9 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 90 to 112
from Agilent Technologies - Vacuum Products
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 12.29
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 7.11
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0045
from Busch Vacuum Solutions
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
- Pumping Speed: 37.04 to 98.78
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.01
from Agilent Technologies - Vacuum Products
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 1.29
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050 to 0.7553
from Pfeiffer Vacuum, Inc.
Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 18.23 to 29.4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.1501
from Busch Vacuum Solutions
The Dolphin LM 0100 - 0270 A belongs to the Busch product family of proven Dolphin liquid ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 48.3 to 157
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 100
from Agilent Technologies - Vacuum Products
The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 17.58
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 0.8820
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0023
from Busch Vacuum Solutions
The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 259 to 510
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 100
from Agilent Technologies - Vacuum Products
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 107
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Pfeiffer Vacuum, Inc.
High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 6.94
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0023
from Busch Vacuum Solutions
The Dolphin LT 0130 - 0220 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 61.8 to 137
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Agilent Technologies - Vacuum Products
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 290
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0600
from Pfeiffer Vacuum, Inc.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 21.17
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Busch Vacuum Solutions
The Dolphin LT 0320 - 0510 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 156 to 300
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Agilent Technologies - Vacuum Products
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 679
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0600
from Busch Vacuum Solutions
The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
- Pumping Speed: 294 to 418
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Agilent Technologies - Vacuum Products
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 70.56
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0525
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
- Pumping Speed: 1.71 to 11.88
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050
from Agilent Technologies - Vacuum Products
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 29.4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0375
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy Servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
- Pumping Speed: 17.05 to 55.86
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050
from Busch Vacuum Solutions
For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have a two-stage design. The fresh oil lubrication also enables corrosive gases or... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 94 to 447
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3750
from TOPS Industry & Technology Co., Ltd.
Features. Small size, high pressure. Excellent self-priming. Smooth, pulseless delivery. Easy to service. Chemical resistance. DC Motor drive. Applications. Spray. Sanitary ware. Ice-making machines. Coffee making machines. Drinking fountains. Wine dispensers. Beverage dispensing [See More]
- Application: Medical / Laboratory; Spray, Sanitary Ware, Ice-making Machines, Coffee Making Machines, Drinking Fountains, Wine Dispensers, Beverage Dispensing
- Pumping Speed: 0.1059
- Configuration: Individual Vacuum Pump
- Technology: Gear Pump
from Universal Air & Gas Products Corp.
Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard medical, pharmaceutical or industrial compressed air, vacuum & blower system products. Standard built per NFPA-99 or custom-built designs are available. These Industries demands a high level of... [See More]
- Application: Industrial; Medical / Laboratory; Pharm/Sanitary; SF6 Gas
- Technology: Compression / Pressure Service (optional feature)
- Configuration: Individual Vacuum Pump (optional feature); Combination (optional feature); Vacuum Pump System or Station (optional feature)
- Mounting: Portable (optional feature); Floor or Skid-Mounted (optional feature); Permanent Installation (optional feature)
from Thomas An Ingersoll Rand Business
Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. Vacuum... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.7000 to 1.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 176
from Tuthill Corporation / Vacuum & Blower Systems
Applications: Chemical and Pharmaceutical Processing. Solvent Recovery. Forming. Crystallization. Dry Etching. Sputtering. Vapor Recovery. Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs. No oil or water in contact with process... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 71 to 106
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0200 to 0.0400
from KNF Neuberger, Inc.
Chemically resistant, compact and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a gas ballast, PTFE/TFM heads, PTFE-coated diaphragms and FFPM valves. Suitable for a wide range of Laboratory applications including... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 4.5
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.0989
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 693
from Travaini Pumps USA
Our DynaSeal, oil sealed liquid ring vacuum pump systems were developed about 15. years ago. The closed lop sealed system concept was designed to eliminate the need for. the ever increasing cost of water and the disposal of it. Al systems are air-cooled and. feature our rugged new generation of high... [See More]
- Application: Medical / Laboratory
- Technology: Liquid Ring
- Configuration: Vacuum Pump System or Station
- Type: AC Three Phase
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging
- Pumping Speed: 9 to 494
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0800 to 0.4000
from VACUUBRAND, Inc.
For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 2 to 2.2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.1
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 376
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Edwards Vacuum
The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate vacuum pumps are... [See More]
- Application: Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 0.3531 to 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 4.5 to 75.03
from Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows ’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Ultimate Vacuum: 201 to 760
- Configuration: Individual Vacuum Pump
- Technology: Compression / Pressure Service
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting rod, an elastic... [See More]
- Application: Medical / Laboratory; Hydrophonics, Fireplace, Printer Machine, Medical Equipment, Cleaning Equipment, Lab Testing
- Pumping Speed: 0.0141
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 525
from Thomas An Ingersoll Rand Business
Features & Benefits Oil-less pump operation Maintenance freeSealed air path for contamination free analysisLight weight and compact package size fits requirements for handheld equipmentHigh efficiency resulting in extended battery lifeLow inductance level enables operation in "Intrinsically Safe"... [See More]
- Application: Industrial; Medical / Laboratory; Gas Detection, Leak Detection
- Pumping Speed: 0.0
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 384
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 0.5000
- Configuration: Individual Vacuum Pump
- Technology: Rotary Vane
from KNF Neuberger, Inc.
Chemically resistant, compact and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a gas ballast, PTFE/TFM heads, PTFE-coated diaphragms and FFPM valves. Suitable for a wide range of Laboratory applications including... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 4.5
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.0530
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 670
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
- Pumping Speed: 8
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Ultimate Vacuum: 0.5000
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 3.47
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 0.0015
from SynSysCo
Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]
- Application: Industrial; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 8.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0075
from Edwards Vacuum
The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]
- Application: Scientific; Medical / Laboratory
- Pumping Speed: 1.9 to 2.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0760
from TOPS Industry & Technology Co., Ltd.
The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. It is more reliable... [See More]
- Application: Medical / Laboratory; Hydrophonics, Fireplace, Printer Machine, Medical Equipment, Cleaning Equipment, Lab Testing
- Pumping Speed: 0.0141
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 525
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.7000 to 1.4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 201
from Tuthill Corporation / Vacuum & Blower Systems
AF ™ Series CVP Central Vacuum Systems provide a remote supply of plant vacuum which can be located away from the production area or vacuum outlets, reducing noise and heat in the work area. CVP systems feature the “A ” Series single-stage liquid ring pumps in either a simplex or... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Semiconductor
- Pumping Speed: 10 to 250
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 28
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 10 l/min. Ultimate Vacuum (max.): 8 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.3531
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 6
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.2472
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 190
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 2.53
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 88
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 58.8 to 68.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]
- Application: Medical / Laboratory; Hydrophonics, Fireplace, Printer Machine, Medical Equipment, Cleaning Equipment, Lab Testing
- Pumping Speed: 0.0124
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 488
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 1.2 to 1.5
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 201
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PTFE head, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 20 l/min. Ultimate Vacuum (max.): 100 mbar (abs.). Clean, 100% oil-free operation. [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.2472
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 175
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made of chemically... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 4.59
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Pumping Speed: 0.1766
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 94.08 to 113
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Printer Machine, Medical Equipment
- Pumping Speed: 0.2119
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 900
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Vacuum to 28.0 in.Hg / -950 mbar. Capable of restarting up to 28.0 in.Hg /... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.2000 to 0.6000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 48.8 to 122
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 20 l/min. Ultimate Vacuum (max.): 8 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 6
from Clark Solutions
The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light weight they offer... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; OEM
- Pumping Speed: 0.0300
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 610
from VACUUBRAND, Inc.
Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet the highest requirements down to 2 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 0.8820
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 10.58 to 12.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Printer Machine, Medical Equipment
- Pumping Speed: 0.1589
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 900
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Vacuum to 26.6 in.Hg / -900 mbar. Capable of restarting up to 26.6 in.Hg /... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.2000 to 0.4000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 86.9 to 214
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features a PTFE head, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 34 l/min. Ultimate Vacuum (max.): 100 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.0565
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 685
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The two-stage pumping of the MZ 2C NT provides high pumping speed and low ultimate vacuum of 7 mbar. All major parts in contact with pumped media are made of chemically... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 5.25
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Pumping Speed: 1.77
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 108 to 130
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Printer Machine, Medical Equipment
- Pumping Speed: 0.1412
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 975
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Vacuum to 28.9 in.Hg / -980 mbar. Capable of restarting up to 28.9 in.Hg /... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.2000 to 0.8000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 18.32 to 234
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 65 l/min. Ultimate Vacuum (max.): 90 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 2.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 67.53
from Clark Solutions
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]
- Application: Scientific; Medical / Laboratory
- Pumping Speed: 0.0441
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 557
from VACUUBRAND, Inc.
Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet many difficult requirements down to 1.5 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 2.23
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.13
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 141 to 161
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Printer Machine, Medical Equipment
- Pumping Speed: 0.1589
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 975
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Vacuum to 28.0 in.Hg / -950. Capable of restarting up to 28.0 in.Hg / -950... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.4000 to 0.9000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 71.66 to 161
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features a PTFE head, PTFE-coated diaphragm and FFPM valves. Highlights. Flow Rate (max.): 34 l/min. Ultimate Vacuum (max.): 8 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 6
from Clark Solutions
Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]
- Application: Scientific; Medical / Laboratory
- Pumping Speed: 0.0388
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 512
from VACUUBRAND, Inc.
The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 24.11 to 28.22
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Printer Machine, Medical Equipment
- Pumping Speed: 0.3531
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1875
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Low noise level. Compact. High performance. Large choice in Materials. Range Technical Overview. Capacity up to 1.6 cfm / 45.6 l/min. Vacuum to 27.1 in.Hg / -920 mbar. Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum. Possible... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.8000 to 1.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 71.66 to 176
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 34 l/min. Ultimate Vacuum (max.): 2 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Clark Solutions
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]
- Application: Scientific; Medical / Laboratory; Instrumentation
- Pumping Speed: 0.0883
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 641
from VACUUBRAND, Inc.
This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 235 to 282
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Printer Machine, Medical Equipment
- Pumping Speed: 0.5650
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2100
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: -657
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 110 l/min. Ultimate Vacuum (max.): 100 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 3.88
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from VACUUBRAND, Inc.
The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 0.9996
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 370 to 441
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from TOPS Industry & Technology Co., Ltd.
The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder,... [See More]
- Application: Medical / Laboratory; Nasal Aspirator, Vacuum Preservations, Aroma Diffuser, Lab Testing, Medical Equipment
- Pumping Speed: 0.6003
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1650
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Field service capability. Stainless steel valves and aluminum valve plate. Lightweight die cast aluminum head and diaphragm hold down plate. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 155
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 60 l/min. Ultimate Vacuum (max.): 2 mbar (abs.). [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 2.12
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from VACUUBRAND, Inc.
This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 0.7644
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 34.1 to 42.92
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 2.0 cfm / 56.7 l/min. [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 2.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 557
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 30 l/min. Ultimate Vacuum (max.): 15 mbar (abs.). Clean, 100% oil-free operation. Corrosion-resistant. [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.06
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 11.25
from VACUUBRAND, Inc.
This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Edwards Vacuum
Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 105 to 126
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0054
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Vacuum to 10.3 in.Hg / -350 mbar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.5000 to 0.8000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 498 to 564
from KNF Neuberger, Inc.
Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications. Highlights. Flow Rate... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.2472
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 97.54
from VACUUBRAND, Inc.
The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Edwards Vacuum
Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 105 to 126
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0054
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.1000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 542 to 691
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. Highlights. Flow Rate (max.): 11.5 l/min. Ultimate Vacuum (max.): 290 mbar (abs.). Clean, 100% oil-free operation. [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.4061
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 218
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 3.47
- Configuration: Individual Vacuum Pump; Combination
- Ultimate Vacuum: 0.0015
from Edwards Vacuum
Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 172 to 206
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0038
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.1000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 707 to 747
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. An integrated vacuum gauge and regulator provides simple, convenient control of your vacuum process. Highlights. Flow Rate (max.): 13... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.4590
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from VACUUBRAND, Inc.
Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive gases. The one-stage... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1.12
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 60.02
from Edwards Vacuum
Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 172 to 206
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0038
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.1000 to 0.2000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 564 to 679
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. Highlights. Flow Rate (max.): 13 l/min. Ultimate Vacuum (max.): 100 mbar (abs.). Clean, 100% oil-free operation. Corrosion-resistant. [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.4590
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from VACUUBRAND, Inc.
The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 1.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2251
from Edwards Vacuum
Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 24.99 to 29.69
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0054
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.2000 to 0.3000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 234 to 326
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. An integrated vacuum gauge and regulator provides simple, convenient control of your vacuum process. Highlights. Flow Rate (max.): 30... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.06
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 120
from VACUUBRAND, Inc.
These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 3.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Edwards Vacuum
Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 24.99
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0054
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.6000 to 0.7000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 183 to 191
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 30 l/min. Ultimate Vacuum (max.): 160 mbar (abs.). Clean, 100% oil-free operation. Corrosion-resistant. [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 1.06
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 120
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 2.7
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from Edwards Vacuum
Edwards E2M80 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 47.04 to 56.45
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0054
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.6000 to 0.7000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 161 to 349
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. An integrated vacuum gauge and regulator provides simple, convenient control of your vacuum process. Highlights. Flow Rate (max.): 16... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.5650
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 15.01
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1.65
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Edwards Vacuum
Edwards E2M80 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 47.04 to 56.45
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.70E-4 to 0.0054
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.5000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 138 to 206
from KNF Neuberger, Inc.
Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights. Flow Rate (max.): 16 l/min. Ultimate Vacuum (max.): 20 mbar (abs.). Clean, 100% oil-free operation. Corrosion-resistant. [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 0.5650
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 15.01
from VACUUBRAND, Inc.
The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration of the pump into other... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Pumping Speed: 0.9996
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7503
from Edwards Vacuum
The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]
- Application: Scientific; Medical / Laboratory
- Pumping Speed: 0.4000 to 0.6000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0023 to 0.1500