Combination / Multi-Technology Pump Mechanical Vacuum Pumps and Systems

27 Results
Vacuum pump unit -- COMBI RD 1002
from Pfeiffer Vacuum, Inc.

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different... [See More]

  • Configuration: Combination
  • Description: 400 V AC (±10%), 50 Hz
  • Ultimate Vacuum: 3.75E-4
  • Motor Power: 8.71
Vacuum pump unit -- COMBI RH 1102
from Pfeiffer Vacuum, Inc.

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different... [See More]

  • Configuration: Combination
  • Description: 400 V AC (±10%), 50 Hz
  • Ultimate Vacuum: 0.0053
  • Motor Power: 11.39
Vacuum pump unit -- COMBI RU 1002
from Pfeiffer Vacuum, Inc.

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of... [See More]

  • Configuration: Combination
  • Description: 400 V AC (±10%), 50 Hz
  • Ultimate Vacuum: 0.0053
  • Motor Power: 8.71
Vacuum pump unit -- COMBI WS 0245 WV2D
from Pfeiffer Vacuum, Inc.

Reliable: Vacuum pump units with robust and proven DuoVane backing pumps enhanced by PANDA vacuum boosters, reliable operation, minimal maintenance High performance: High pumping speed at low ultimate pressures, fast pump-down times Flexible: Various design options available, different combinations... [See More]

  • Configuration: Combination
  • Description: 400 V AC (±10 %), 50 Hz | 460 V AC (±10 %), 60 Hz
  • Ultimate Vacuum: 0.0012
  • Motor Power: 1.54
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Configuration: Individual Vacuum Pump; Combination
  • Ultimate Vacuum: 0.0015
  • Pumping Speed: 3.47
  • Technology: Diaphragm; Rotary Vane
iH Dry Pump -- iH1000
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 7.50E-4
  • Pumping Speed: 588
  • Technology: Claw
Booster-Booster-Liquid Ring Vacuum Systems
from Tuthill Corporation / Vacuum & Blower Systems

Adding a second mechanical booster extends system operation to vacuum levels as low as 2.0 mm Hg Abs. Like single-booster systems, the boosters are not energized until vacuum reaches a preset level. Smaller boosters with larger motors are used for booster operation over the full pressure range. By... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 2
  • Pumping Speed: 6000 to 8000
  • Technology: Liquid Ring
GHD Series Oil Free Dry Screw Pump -- GHD-2500
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 1.00E-3
  • Pumping Speed: 1529
  • Technology: Rotary Screw
iH Dry Pump -- iH160
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0075
  • Pumping Speed: 97.02
  • Technology: Claw
Kinney® Booster/Rotary and Piston Vacuum Pumping Systems
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 1
  • Pumping Speed: 10000
  • Technology: Lobed Rotor; Rotary
iH Dry Pump -- iH160HTX
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0075
  • Pumping Speed: 97.02
  • Technology: Claw
iH Dry Pump -- iH1800
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 7.50E-4
  • Pumping Speed: 1058
  • Technology: Claw
iH Dry Pump -- iH1800HTX
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH1800HTX is... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 7.50E-4
  • Pumping Speed: 1058
  • Technology: Claw
iH Dry Pump -- iH600
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 5.30E-4
  • Pumping Speed: 353
  • Technology: Claw
iH Dry Pump -- iH80
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0075
  • Pumping Speed: 60.56
  • Technology: Claw
Multi-stage Pumping System -- 412MBX
from Edwards Vacuum

Stokes MB Multi-stage pumping systems are available in two options, consisting of a Microvac piston pump and a Stokes 607 mechanical booster pump. The compact direct mounted packages provide high performance pumping from atmosphere. The MB systems are ideal for high cycling arduous applications. [See More]

  • Configuration: Combination
  • Technology: Rotary
  • Pumping Speed: 300 to 612
  • Lubrication Style: Positive Pressure
Multi-stage Pumping System -- 612MBX
from Edwards Vacuum

Stokes MB Multi-stage pumping systems are available in two options, consisting of a Microvac piston pump and a Stokes 607 mechanical booster pump. The compact direct mounted packages provide high performance pumping from atmosphere. The MB systems are ideal for high cycling arduous applications. The... [See More]

  • Configuration: Combination
  • Technology: Rotary
  • Pumping Speed: 300 to 612
  • Lubrication Style: Positive Pressure
Stokes Vacuum Oil Sealed Piston Pump -- 1721 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1299
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1721S Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1599
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1722 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1299
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1722S Mechanical Booster Pumps
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1599
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1733 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0030
  • Pumping Speed: 3844
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1733HC Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0030
  • Pumping Speed: 3844
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1733HD Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0030
  • Pumping Speed: 3739
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1738 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1998
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1738BP Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1998
  • Technology: Rotary; Dry-lobe Booster
Stokes Vacuum Oil Sealed Piston Pump -- 1738HC Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
  • Pumping Speed: 1998
  • Technology: Rotary; Dry-lobe Booster