Compression / Pressure Service Mechanical Vacuum Pumps and Systems

42 Results
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
  • Pumping Speed: 14.7 to 28.3
  • Technology: Rotary Vane; Compression / Pressure Service
Multi-stage roots vacuum pumps -- A 3004 H/X
from Pfeiffer Vacuum, Inc.

Robust: Specially designed for very harsh processes, high particle tolerance, excellent corrosion resistance Reliable: Extended lifetime High performance: Best- in-class compression ratio, lowest power consumption on the market [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0030
  • Pumping Speed: 1764
  • Technology: Compression / Pressure Service
One-Stage, Side Channel Regenerative Blower -- Samos SB 0050, 0080, 0140, 0200 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 67.51 to 594
  • Pumping Speed: 29.4 to 147
  • Technology: Regenerative Blower; Compression / Pressure Service
Multi-stage roots vacuum pumps -- ACP 15
from Pfeiffer Vacuum, Inc.

Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2251
  • Pumping Speed: 8.23
  • Technology: Compression / Pressure Service
One-Stage, Side Channel Regenerative Blower -- Samos SB 0080, 0140, 0200 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 158 to 474
  • Pumping Speed: 49.98 to 159
  • Technology: Regenerative Blower; Compression / Pressure Service
Single-stage rotary vane vacuum pump -- UnoLine BA 501
from Pfeiffer Vacuum, Inc.

High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated oil reservoirs for bearings and compression chamber [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0450
  • Pumping Speed: 294
  • Technology: Rotary Vane; Compression / Pressure Service
One-Stage, Side Channel Regenerative Blower -- Samos SB 0710, 1100, 1400 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 60.01 to 474
  • Pumping Speed: 412 to 968
  • Technology: Regenerative Blower; Compression / Pressure Service
One-Stage, Side Channel Regenerative Blower -- Samos SI 0310, 0430, 530 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 534 to 663
  • Pumping Speed: 185 to 365
  • Technology: Regenerative Blower; Compression / Pressure Service
One-Stage, Side Channel Regenerative Blower -- Samos SI 0540 / 1150 E1
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 469 to 644
  • Pumping Speed: 353 to 848
  • Technology: Regenerative Blower; Compression / Pressure Service
One-Stage, Side Channel Regenerative Blower -- Samos SI 1500 / 2200 E1
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 169 to 644
  • Pumping Speed: 882 to 1554
  • Technology: Regenerative Blower; Compression / Pressure Service
Two-Stage, Side Channel Regenerative Blower -- Samos SB 0310, 0530, 1100 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 158 to 426
  • Pumping Speed: 188 to 789
  • Technology: Regenerative Blower; Compression / Pressure Service
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0090, 0150, 0210 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 551 to 607
  • Pumping Speed: 47.04 to 141
  • Technology: Regenerative Blower; Compression / Pressure Service
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0320 / 1150 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 476 to 540
  • Pumping Speed: 194 to 848
  • Technology: Regenerative Blower; Compression / Pressure Service
Compressor/Vacuum Pumps -- MB-111/MB151
from Senior Aerospace Metal Bellows

Senior Aerospace Metal Bellows ’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme... [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Compression / Pressure Service
  • Ultimate Vacuum: 201 to 760
  • Lubrication Style: Permanent Lubrication
Rotary Vane Oil-Less Combined -- T 4.16 DS
from Becker Pumps Corporation

Combined vacuum & pressure pump, separate inlet filters [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 303
  • Pumping Speed: 11
  • Technology: Rotary Vane; Compression / Pressure Service
Oil-free Diaphragm Vacuum & Pressure Pump - 70 mbar -- ME 4R NT
from VACUUBRAND, Inc.

This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and outlet... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 75.03
  • Pumping Speed: 2.23
  • Technology: Diaphragm; Compression / Pressure Service
8000 Series Hand Calibration Pump -- 8135
from Clark Solutions

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]

  • Configuration: Individual Vacuum Pump
  • Pump Stages: Single Stage
  • Technology: Compression / Pressure Service
  • Type: None
C-Series Claw Pressure-Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Pressure-vacuum pumps C-KLR. Volume flow. 80 to 140 m ³hr. 47.1 to 82.4 cfm. High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m ³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure up to + 1.0 bar. Low maintenance,... [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Claw; Compression / Pressure Service
  • Pumping Speed: 47.1 to 82.4
Compressed Air Powered Vacuum Station -- AP-10G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-10G30 [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 74.2
  • Pumping Speed: 9.25
  • Technology: Compression / Pressure Service
Air Compressors for Dry Sprinkler Applications
from Gast Group

These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows for a long service... [See More]

  • Configuration: Individual Vacuum Pump
  • Application: Industrial
  • Technology: Reciprocating Piston; Compression / Pressure Service
8000 Series Hand Calibration Pump -- 8145
from Clark Solutions

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]

  • Configuration: Individual Vacuum Pump
  • Pump Stages: Single Stage
  • Technology: Compression / Pressure Service
  • Type: None
V-Series Rotary Vane Pressure-Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Pressure-vacuum pumps V-KTA. Dry running. Volume flow. 55 to 90 m ³/hr. 32.3 to 52.9 cfm. Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m ³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure up to + 0.7 bar. [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 9.2 to 94.1
  • Lubrication Style: Dry or Oil-less
Compressed Air Powered Vacuum Station -- AP-20G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-20G30 [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 74.2
  • Pumping Speed: 9.25
  • Technology: Compression / Pressure Service
Claw Vacuum Pumps
from Gast Group

Claw pumps contain contactless rotors that are synchronized by gears without any lubricant present. This provides them the benefit of avoiding any residue generated by friction or rubbing during rotation. The lack of friction between the rotors also leads to lower maintenance and long lasting... [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Claw; Compression / Pressure Service
  • Ultimate Vacuum: 112 to 150
  • Application: Industrial
Boxer Series Diaphragm Pump -- 3102
from Clark Solutions

The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 525
  • Pumping Speed: 0.5297
  • Technology: Diaphragm; Compression / Pressure Service
Compressed Air Powered Vacuum Station -- AP-30G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-30G30 [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 74.2
  • Pumping Speed: 9.25
  • Technology: Compression / Pressure Service
Diaphragm Air Compressors and Vacuum Pumps
from Gast Group

Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less diaphragm air... [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm; Compression / Pressure Service
  • Ultimate Vacuum: 23.4 to 481
  • Application: Industrial
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 693
  • Pumping Speed: 0.0989
  • Technology: Rotary Vane; Compression / Pressure Service
Electric Vac-Pack -- VPE24
from ANVER Corporation

Electric Vac-Pack -- VPE24 [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9
  • Pumping Speed: 24
  • Technology: Compression / Pressure Service
Piston Air Compressors and Vacuum Pumps
from Gast Group

Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are oilless and come in... [See More]

  • Configuration: Individual Vacuum Pump
  • Application: Industrial
  • Technology: Reciprocating Piston; Compression / Pressure Service
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 670
  • Pumping Speed: 0.0530
  • Technology: Rotary Vane; Compression / Pressure Service
Electric Vac-Pack -- VPE48
from ANVER Corporation

Electric Vac-Pack -- VPE48 [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
  • Pumping Speed: 50
  • Technology: Compression / Pressure Service
Rocking Piston Air Compressors and Vacuum Pumps
from Gast Group

The outstanding performance and flexibility of Gast oilless Rocking Piston air compressors and vacuum pumps, available in standard, twin, and miniature styles, make them the perfect choice for hundreds of applications. [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Rocking Piston; Compression / Pressure Service
  • Ultimate Vacuum: 10.7 to 328
  • Application: Industrial
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 190
  • Pumping Speed: 0.2472
  • Technology: Rotary Vane; Compression / Pressure Service
Electric Vac-Pack -- VPE75
from ANVER Corporation

Electric Vac-Pack -- VPE75 [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
  • Pumping Speed: 75
  • Technology: Compression / Pressure Service
Rotary Vane Air Compressors and Vacuum Pumps -- Motor Mounted
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane; Compression / Pressure Service
  • Ultimate Vacuum: 0.5400 to 252
  • Application: Industrial
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 175
  • Pumping Speed: 0.2472
  • Technology: Rotary Vane; Compression / Pressure Service
Rotary Vane Air Compressors and Vacuum Pumps -- Separate Drive
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane; Compression / Pressure Service
  • Ultimate Vacuum: 48.8 to 252
  • Application: Industrial
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 685
  • Pumping Speed: 0.0565
  • Technology: Rotary Vane; Compression / Pressure Service
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 557
  • Pumping Speed: 0.0441
  • Technology: Diaphragm; Compression / Pressure Service
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 512
  • Pumping Speed: 0.0388
  • Technology: Diaphragm; Compression / Pressure Service
Series VIB Vibrating Armature Gas Pump -- VIB24
from Clark Solutions

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 641
  • Pumping Speed: 0.0883
  • Technology: Diaphragm; Compression / Pressure Service