Integral Trap(s) Mechanical Vacuum Pumps and Systems
from Terra Universal, Inc.
Fully integrated aspiration system. Built-in filter housing for bacteriological containment. Autoclavable 2 liter flask with self-isolating connectors. Chemically resistant vacuum pump and lines. The Biovac 106 Aspiration System features a borosilicate catch pot that is easily disconnected for... [See More]
- Features: Integral Trap(s)
- Pumping Speed: 0.4237
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 113
from Edwards Vacuum
The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]
- Features: Integral Trap(s)
- Pumping Speed: 1.9 to 2.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0760
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]
- Features: Integral Trap(s); Gas Ballast
- Pumping Speed: 3.47
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 0.0015
from VACUUBRAND, Inc.
The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from VACUUBRAND, Inc.
This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]
- Features: Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from VACUUBRAND, Inc.
This 1.5 mbar chemistry vacuum system has a wide range of applications, like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. This system is suited for the high vacuum requirements of high boiling-point solvents. Typical applications... [See More]
- Features: Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from VACUUBRAND, Inc.
This 1.5 mbar chemistry vacuum system enables the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual valve to regulate the effective flow at each port. [See More]
- Features: OEM Controller / Control Panel; Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from VACUUBRAND, Inc.
The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high boiling... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from VACUUBRAND, Inc.
This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]
- Features: Integral Trap(s); Gas Ballast
- Pumping Speed: 0.7644
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from VACUUBRAND, Inc.
This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]
- Features: Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from VACUUBRAND, Inc.
The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25