Power Generation Mechanical Vacuum Pumps and Systems
from Pfeiffer Vacuum, Inc.
Intelligent: State-of-the-art communication protocols adapted to process requirements Compact: Easy integration on tools or in sub-floor areas thanks to adjustable inlet position High performance: Low ultimate pressure, high throughput [See More]
- Application: Industrial; Power; Semiconductor
- Pumping Speed: 58.8
- Configuration: Individual Vacuum Pump
- Pump Stages: Multi-stage roots vacuum pumps
from Pfeiffer Vacuum, Inc.
Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 8.23
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2251
from Pfeiffer Vacuum, Inc.
Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 51.74
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.1200
from Pfeiffer Vacuum, Inc.
High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 25.28
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0053
from Pfeiffer Vacuum, Inc.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 7.11
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0045
from Pfeiffer Vacuum, Inc.
Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 18.23 to 29.4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.1501
from Pfeiffer Vacuum, Inc.
High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 6.94
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0023
from Pfeiffer Vacuum, Inc.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, wide range of accessories [See More]
- Application: Industrial; Chemical; Power; Pharm/Sanitary
- Pumping Speed: 79.38
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Pumping Speed: 21.17
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Pfeiffer Vacuum, Inc.
High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE5), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition... [See More]
- Application: Industrial; Chemical; Power; Pharm/Sanitary
- Pumping Speed: 153 to 617
- Configuration: Individual Vacuum Pump
- Description: 380-480 AC (±10), 50/60 Hz AC
from Pfeiffer Vacuum, Inc.
High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE5), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition... [See More]
- Application: Industrial; Chemical; Power; Pharm/Sanitary
- Pumping Speed: 147 to 617
- Configuration: Individual Vacuum Pump
- Description: 380-480 AC (±10), 50/60 Hz AC
from Pfeiffer Vacuum, Inc.
High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE4), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition... [See More]
- Application: Industrial; Power
- Pumping Speed: 1588 to 6368
- Configuration: Individual Vacuum Pump
- Description: 380-480 AC (±10), 50/60 Hz AC
from Pfeiffer Vacuum, Inc.
High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE4), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition... [See More]
- Application: Industrial; Power
- Pumping Speed: 1588 to 6368
- Configuration: Individual Vacuum Pump
- Description: 380-480 AC (±10), 50/60 Hz AC
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 58.8 to 68.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1600 to 10000
- Configuration: Combination
- Ultimate Vacuum: 0.0130
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 94.08 to 113
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 10.58 to 12.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 108 to 130
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 141 to 161
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 24.11 to 28.22
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 235 to 282
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 370 to 441
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 34.1 to 42.92
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.4000