Permanent Installation Mechanical Vacuum Pumps and Systems

34 Results
Boxer Series Diaphragm Pump -- 3102
from Clark Solutions

The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 0.5297
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 525
CXS Chemical Dry Pump -- CXS160
from Edwards Vacuum

Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 94.08
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 0.0150
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Mounting: Permanent Installation; Baseplate
  • Pumping Speed: 8
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 0.5000
Belt-Drive Rotary Vane Vacuum Pump -- HBV10
from HullVac Pump Corporation

Quiet operation, low vibration, easy to install [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 10
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4
ESA Series Dry Vacuum Pump -- ESA25S
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Mounting: Permanent Installation
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Two Stage
Pressure/Vacuum Pump -- Model 15540
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Permanent Installation
  • Technology: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-free
EH Mechanical Booster Pump -- EH1200C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Single Stage Medium Vacuum Pump -- TRSA 200-1950
from Travaini Pumps USA

Pumps are provided with threaded connections for service liquid,. pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections,. flanged air-liquid separator tank, non return valve,. vacuum relief valve, flow valve to... [See More]

  • Mounting: Permanent Installation; Baseplate
  • Pumping Speed: 1147
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 150
EST Series Dry Vacuum Pump -- EST200WN
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 88
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200
Series VIB Vibrating Armature Gas Pump -- VIB24
from Clark Solutions

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 0.0883
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 641
EH Mechanical Booster Pump -- EH1200FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
VOS Series Dry Vacuum Pump -- VOS100
from EBARA Technologies, Inc.

The VOS Series has the highest pumping speed to footprint ratio in the industry. The VOS is a multistage lobe pump designed for installation on or very close to the process tool for clean and light duty applications such as Load Lock and SEM. [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 63.56
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
EH Mechanical Booster Pump -- EH1200IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH1200T160
from Edwards Vacuum

The EH1200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH250C
from Edwards Vacuum

The EH250C mechanical booster pump has been certified for use in CSA Division 1 area Gas Class I Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH250FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH250IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH250T160
from Edwards Vacuum

The EH250T160 mechanical booster pump has been certified for use in Ex II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600T160
from Edwards Vacuum

The EH2600T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 10.58 to 12.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
GV Drystar® Pump -- GV80
from Edwards Vacuum

Edwards have pioneered the use of dry vacuum pumps in some of the most harsh applications. With over 20 years experience and more than 100,000 Drystar pumps installed world-wide. Our GV Drystar pumps are designed to handle large volumes of dust and water vapor without the risk of process... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 47.04 to 56.45
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0140
GX Dry Pump -- GX100L
from Edwards Vacuum

The GX Dry Vacuum Pump Series sets new standards for zero maintenance between major overhauls. Improved efficiency lowers the cost of ownership and provides continuous pumping duty throughout the pressure range. GX drypumps include Ethernet connectivity allowing key data to be viewed via web pages,... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0037
GXS Dry Pump -- GXS160
from Edwards Vacuum

The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 94.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
IDX Dry Vacuum Pump -- IDX1000
from Edwards Vacuum

The IDX1000 is the new benchmark in performance for fast pumpdown of large chambers and high capacity pumping for industrial processes. Based on the double-ended screw technology, the IDX Dry Vacuum Pump will give you all the reliability and performance you want for your process. The IDX outperforms... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 529
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0375
iGX Dry Pump -- iGX100L
from Edwards Vacuum

The iGX Dry Vacuum Pump Series sets new standards for zero maintenance between major overhauls. Improved efficiency lowers the cost of ownership and provides continuous pumping duty throughout the pressure range. iGX drypumps include Ethernet connectivity allowing key data to be viewed via web... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0037
iH Dry Pump -- iH80
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 60.56
  • Configuration: Combination
  • Ultimate Vacuum: 0.0075
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 24.99 to 29.69
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.70E-4 to 0.0054
Multi-stage Pumping System -- 412MBX
from Edwards Vacuum

Stokes MB Multi-stage pumping systems are available in two options, consisting of a Microvac piston pump and a Stokes 607 mechanical booster pump. The compact direct mounted packages provide high performance pumping from atmosphere. The MB systems are ideal for high cycling arduous applications. [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 300 to 612
  • Configuration: Combination
  • Technology: Rotary
Stokes Vacuum Oil Sealed Piston Pump -- 1721 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 1299
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Stokes Vacuum Oil Sealed Piston Pump -- 212J Microvac
from Edwards Vacuum

The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200 to 0.0250
XDS Scroll Pump -- XDS5
from Edwards Vacuum

The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]

  • Mounting: Permanent Installation
  • Pumping Speed: 2.8 to 4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0530