OEM Controller / Control Panel Mechanical Vacuum Pumps and Systems

57 Results
Kashiyama NeoDry Series Pump -- ND-15E
from SynSysCo

Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]

  • Features: OEM Controller / Control Panel; Gas Ballast (optional feature)
  • Pumping Speed: 8.8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Battery Powered Vac-Pack -- BAE1-RA
from ANVER Corporation

Battery Powered Vac-Pack -- BAE1-RA [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 2.2
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
DynaSeal™ Liquid Ring Vacuum -- TRO015H
from Travaini Pumps USA

Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 15
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 23.4 to 379
ESA Series Dry Vacuum Pump -- ESA25S
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Features: OEM Controller / Control Panel
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Two Stage
Liquid Ring Pump -- KRVS Series
from Gardner Denver S.r.l.-Division Robuschi

KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food …. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service liquid and hose and valves for... [See More]

  • Features: OEM Controller / Control Panel
  • Ultimate Vacuum: 24.76
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Dry Vacuum Pump -- PS1302
from Drytek Distribution

The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can meet all of your rough and fore vacuum requirements, whatever your application, market or industry. Utilizing simple to use yet... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 618 to 742
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-4
CXS Chemical Dry Pump -- CXS160
from Edwards Vacuum

Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a... [See More]

  • Features: OEM Controller / Control Panel; Gas Ballast (optional feature)
  • Pumping Speed: 94.08
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 0.0150
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 520 NT
from VACUUBRAND, Inc.

The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
SSC50 Series Compact Floating Dry Scroll Vacuum Pump -- SSC50-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 1.77
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Electric Vac-Pack -- VPE24
from ANVER Corporation

Electric Vac-Pack -- VPE24 [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 24
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9
Water Sealed Liquid Ring System -- TRW 04H-NR/PR
from Travaini Pumps USA

Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 2.35
  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
EST Series Dry Vacuum Pump -- EST200WN
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 88
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200
Liquid Ring Pump -- RVS Series
from Gardner Denver S.r.l.-Division Robuschi

Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours;. - nearly isothermal compression of gases;. - no lubricant in contact with pumped gas;. - the pumps must be continuously... [See More]

  • Features: OEM Controller / Control Panel
  • Ultimate Vacuum: 24.76
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Dry Vacuum Pump -- PS80
from Drytek Distribution

The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can meet all of your rough and fore vacuum requirements, whatever your application, market or industry. Utilizing simple to use yet... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 47 to 57
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
GXS Dry Pump -- GXS160
from Edwards Vacuum

The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 94.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + AK Synchro + EK
from VACUUBRAND, Inc.

This 1.5 mbar chemistry vacuum system enables the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual valve to regulate the effective flow at each port. [See More]

  • Features: OEM Controller / Control Panel; Integral Trap(s); Gas Ballast
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Electric Vac-Pack -- VPE48
from ANVER Corporation

Electric Vac-Pack -- VPE48 [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 50
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
PDV Series Dry Vacuum Pump -- PDV250
from EBARA Technologies, Inc.

C14; IEC320 power connector; air cooling; no corrosively [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0030
Vacuum Pump Package -- LRVS Series
from Gardner Denver S.r.l.-Division Robuschi

The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different motor... [See More]

  • Features: OEM Controller / Control Panel
  • Ultimate Vacuum: 24.76
  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
GXS Dry Pump -- GXS160/1750
from Edwards Vacuum

The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 706
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-4
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 201 NT
from VACUUBRAND, Inc.

The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high boiling... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Electric Vac-Pack -- VPE75
from ANVER Corporation

Electric Vac-Pack -- VPE75 [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 75
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
GXS Dry Pump -- GXS250
from Edwards Vacuum

The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 147
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 610 NT
from VACUUBRAND, Inc.

The PC 610 chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The heart of the unit is the three-stage, 1.5 mbar chemistry diaphragm pump MD 4C NT which meets high vacuum requirements for most high boiling solvents. Typical applications are... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Electric Vacuum Station -- VPE1-FD
from ANVER Corporation

Electric Vacuum Station -- VPE1-FD [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 4.3
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
GXS Dry Pump -- GXS250/2600
from Edwards Vacuum

The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1132
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-4
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 611 NT
from VACUUBRAND, Inc.

The PC 611 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. This pumping unit makes it possible to operate two vacuum systems simultaneously with just one pump. The basic pump is the three-stage MD 4C NT chemistry diaphragm pump which meets... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Electric Vacuum Station -- VPE3-R
from ANVER Corporation

ANVER's VPE3 Series Vac-Packs feature dual vacuum ports, an over-sized filter and improved air flow, making them particularly suitable for handling large capacity non-porous loads or semi-porous to porous type loads. Designed for use with a wide assortment of vacuum pad attachments and lifter... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 10
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
Stokes Vacuum Oil Sealed Piston Pump -- 1721 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1299
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 620 NT
from VACUUBRAND, Inc.

The PC 620 chemistry vacuum pumping unit is an economic space-saving solution for simultaneous operation of two independent vacuum applications with one single pump. Each vacuum port is equipped with a vacuum controller CVC 3000 with a solenoid valve for electronic vacuum control. The basic pump is... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Electric Vacuum Station -- VPE3-S
from ANVER Corporation

Electric Vacuum Station -- VPE3-S [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 10
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
Stokes Vacuum Oil Sealed Piston Pump -- 1721S Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1599
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Chemical-Resistant Dry Vacuum Pumping System - 2 mbar -- PC 3001 Basic
from VACUUBRAND, Inc.

The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]

  • Features: OEM Controller / Control Panel; Gas Ballast
  • Pumping Speed: 0.9996
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.5
Self-Contained Battery Vacuum Station -- VPF-57-DC
from ANVER Corporation

Self-Contained Battery Vacuum Station -- VPF-57-DC [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 1.12
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Stokes Vacuum Oil Sealed Piston Pump -- 1722 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1299
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + AK + M + D
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. The manual flow control valve... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Self-Contained Electric Vacuum Station -- VPE1-GEN2-FD
from ANVER Corporation

ANVER ’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 4.3
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 150
Stokes Vacuum Oil Sealed Piston Pump -- 1722S Mechanical Booster Pumps
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1599
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + AK Synchro + EK
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system provides the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual flow control valve to regulate the effective... [See More]

  • Features: OEM Controller / Control Panel; Integral Trap(s); Gas Ballast
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Stokes Vacuum Oil Sealed Piston Pump -- 1733 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 3844
  • Configuration: Combination
  • Ultimate Vacuum: 0.0030
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 101 NT
from VACUUBRAND, Inc.

The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Stokes Vacuum Oil Sealed Piston Pump -- 1733HC Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 3844
  • Configuration: Combination
  • Ultimate Vacuum: 0.0030
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 510 NT
from VACUUBRAND, Inc.

The PC 510 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Stokes Vacuum Oil Sealed Piston Pump -- 1733HD Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 3739
  • Configuration: Combination
  • Ultimate Vacuum: 0.0030
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 511 NT
from VACUUBRAND, Inc.

The PC 511 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Stokes Vacuum Oil Sealed Piston Pump -- 1738 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1998
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Oil-free, Variable Speed Diaphragm Vacuum Pump - 0.3 mbar -- MV 10 NT VARIO
from VACUUBRAND, Inc.

The MV 10 NT VARIO ® four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 0.3 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully... [See More]

  • Features: OEM Controller / Control Panel; Gas Ballast
  • Pumping Speed: 6.82
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4502 to 0.9003
Stokes Vacuum Oil Sealed Piston Pump -- 1738BP Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1998
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Oil-free, Variable Speed Diaphragm Vacuum Pump - 0.3 mbar -- MV 2 NT VARIO
from VACUUBRAND, Inc.

The MV 2 NT VARIO ® four-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases when the need is to reach fractional millibar ultimate vacuums. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully selected... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 1.94
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 0.2251
Stokes Vacuum Oil Sealed Piston Pump -- 1738HC Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1998
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Oil-free, Variable Speed Diaphragm Vacuum Pump - 1.5 mbar -- MD 4 NT VARIO
from VACUUBRAND, Inc.

The MD 4 NT VARIO ® three-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 1 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge
  • Pumping Speed: 3.35
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 0.7503
Stokes Vacuum Oil Sealed Piston Pump -- 1738HCBP Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1998
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 12C NT VARIO
from VACUUBRAND, Inc.

The MD 12C NT VARIO ® three-stage vacuum pump provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It provides an outstanding pumping speed even close to the excellent ultimate vacuum. The VARIO controller provides precise motor speed control for exceptional process... [See More]

  • Features: OEM Controller / Control Panel; Gas Ballast
  • Pumping Speed: 7.59
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.13 to 2.25
Stokes Vacuum Oil Sealed Piston Pump -- 1738HD Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1998
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 4C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Gas Ballast
  • Pumping Speed: 2.7
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Stokes Vacuum Oil Sealed Piston Pump -- 1738HDBP Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Features: OEM Controller / Control Panel
  • Pumping Speed: 1998
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Variable Speed Chemistry Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]

  • Features: OEM Controller / Control Panel; Vacuum Gauge; Gas Ballast
  • Pumping Speed: 1.65
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25