Floor / Skid Mechanical Vacuum Pumps and Systems

108 Results
Air-cooled Dry Screw Vacuum Pump, Flying Bearing System -- COBRA BA 0100 C
from Busch Vacuum Solutions

Advanced Screw Design: bell shaped construction, patented self-balancing screws. Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: low sound and vibration level. Compact Design. The COBRA BA 0100 C... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Canned Drive Motor Positive Displacement Vacuum Blowers -- Series HM
from Aerzen USA Corp.

The conveying room is protected by combined oil slinger-piston ring labyrinth sealings. The integrated canned motor ensures the sealing of the drive shaft, a shaft passage to atmosphere can be omitted. Regarding the motors it can be chosen between a high-frequency design with a maximum speed of... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 61.74 to 8996
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Rotary Screw Vacuum Pump Package -- ASV, BSV, CSV
from Kaeser Compressors, Inc.

Models: ASV, BSV, CSV Series. Capacities: 166 - 551 acfm. Horsepower: 10-40 hp. Max. vacuum: 99%. Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust collection, packaging, bottle and... [See More]

  • Mounting: Floor or Skid-Mounted
  • Technology: Rotary Screw
  • Pumping Speed: 166 to 551
  • Description: 10-40 HP
Dry vacuum pumps (Screw type) SHINKO SEIKI -- SST100
from Daitron Co., Ltd.

Featured by the uniquely developed screw rotor, a mechanical structure that pursues ease of maintenance and a wide selection of accessories, the SST/SSX series provides stable performance even in hard processes which have been considered as unsuitable with existing dry pumps, involving the suction... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 34.25 to 43.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0060 to 0.0075
Air-Cooled, Dry-Running Rotary Claw Vacuum Pump -- Mink MI 2124 / 2122 BV
from Busch Vacuum Solutions

The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 50 to 140
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 15
Positive Displacement High Vacuum Blowers -- HV Series
from Aerzen USA Corp.

Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical from top to bottom or... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 106 to 57036
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Compact, Dry Rotary Lobe Dry Vacuum Booster -- Puma WP 0250 D4, 0500 D2, 0500 D4
from Busch Vacuum Solutions

Higher pumping speed and improved ultimate pressure: Puma WP vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP vacuum boosters can be designed to perfectly suit all rough and medium vacuum applications... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 135 to 310
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 60
Dry Claw Vacuum Pump -- Mink MV 0310 B
from Busch Vacuum Solutions

The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 203
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 113
Dry Claw Vacuum Pump -- Mink MV 0312 B
from Busch Vacuum Solutions

The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 203
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry Claw Vacuum Pump -- Mink MV 0502 / 0602 B
from Busch Vacuum Solutions

The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Mounting: Benchtop; Floor or Skid-Mounted
  • Pumping Speed: 235 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Dry Claw Vacuum Pump -- Mink MV 1202 A
from Busch Vacuum Solutions

The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 560 to 677
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Dry Screw Vacuum Pump -- COBRA DS 0080 / 0160 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0080/0160 G are dry screw vacuum pumps in the proven... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 49.98 to 94.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.25E-4
Dry Screw Vacuum Pump -- COBRA DS 0600 E
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: low operating costs, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Compact Design. COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-5
Dry Screw Vacuum Pump with Integrated Vacuum Booster -- COBRA DS 0700, 1000, 2000 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0700 – 2000 G are dry screw vacuum pumps in the... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 294 to 964
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 2.25E-6
Dry Screw Vacuum Pumps -- COBRA NX 0950 A
from Busch Vacuum Solutions

HIGH PERFORMANCE. Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more. EFFICIENT. Intelligent variable speed drive, low cost of ownership, minimal maintenance,... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 560
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
High-Performance Screw Vacuum Pump -- COBRA NC 0100, 0200, 0300 B
from Busch Vacuum Solutions

COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the compression chamber is completely free from operating fluids. This... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 64.7 to 382
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
High-Performance Screw Vacuum Pump -- COBRA NC 0400 B, 0630 C, 1000 B
from Busch Vacuum Solutions

COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the compression chamber is completely free from operating fluids. This... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 206 to 590
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075 to 0.0750
High-Performance Screw Vacuum Pump -- COBRA NC 0600 C
from Busch Vacuum Solutions

The COBRA NC 0600 C belongs to the Busch product family of proven COBRA Screw Vacuum Pumps – Industry. COBRA NC dry screw vacuum pumps are highly efficient for use in many industrial applications including process applications. These models represent many years of experience in dry vacuum... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
High-Performance Screw Vacuum Pump -- COBRA NC 2500 B
from Busch Vacuum Solutions

The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the pumping... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 1471
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
High-Performance Screw Vacuum Pump -- COBRA NS 0070, 0160, 0600 C
from Busch Vacuum Solutions

Cost-effective: low power consumption, minimal maintenance, low operating costs. Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant. Outstanding performance: high pumping speed at all inlet pressures. Leak tight design: no contamination of process gases, no... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 41.16 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075 to 0.0225
High-Performance Screw Vacuum Pump -- COBRA NX 0450 / 0650 A
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: low energy consumption, minimal maintenance, minimized operating costs. Robust: high vapor and particle tolerance, self-draining. Compact Design. Quiet Operation. The COBRA NX is a series of high-performance and robust dry screw vacuum pumps for industrial... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 206 to 383
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Industrial Rotary Lobe Blowers, Vacuum and Overpressure Generation -- Tyr WT 0100, 0150, 0280, 0390, 0600, 0730 BV/BP
from Busch Vacuum Solutions

Quiet: due to an innovative acoustic insulation concept. Compact: minimized footprint, small surface area. Efficient: low energy consumption, reduced operating costs, minimal maintenance. Reliable: robust construction, reliable operation. Flexible: application-oriented. Tyr WT rotary lobe blowers... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 2578
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 10.7
Industrial, Dry Claw Vacuum Pump -- Mink MM 1104, 1144, 1102, 1142 BV
from Busch Vacuum Solutions

Efficient: energy-efficient, minimized operating costs. Nearly Maintenance-Free: dry and contact-free compression. Reliable: operationally reliable. Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined with low maintenance and a... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 36.5 to 103
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 45
Industrial, Dry Claw Vacuum Pump -- Mink MM 1324, 1202, 1252, 1322 AV
from Busch Vacuum Solutions

Efficient: energy-efficient, minimized operating costs. Nearly Maintenance-Free: dry and contact free compression. Reliable: operationally reliable. Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined with low maintenance and a... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 94 to 360
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 45 to 112
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Mounting: Benchtop; Floor or Skid-Mounted
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump; Combination
  • Ultimate Vacuum: 0.0015
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 59
  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane
Biovac Aspiration System -- 7906-15
from Terra Universal, Inc.

Fully integrated aspiration system. Built-in filter housing for bacteriological containment. Autoclavable 2 liter flask with self-isolating connectors. Chemically resistant vacuum pump and lines. The Biovac 106 Aspiration System features a borosilicate catch pot that is easily disconnected for... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 0.4237
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 113
2 Stage Rotary Vane Vacuum -- GVD Series
from Titus Company (The)

The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 0.4000 to 180
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.3 to 7.7
Liquid Ring Pump -- KRVS Series
from Gardner Denver S.r.l.-Division Robuschi

KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food …. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service liquid and hose and valves for... [See More]

  • Mounting: Floor or Skid-Mounted
  • Ultimate Vacuum: 24.76
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Battery Powered Vac-Pack -- BAE1-RA
from ANVER Corporation

Battery Powered Vac-Pack -- BAE1-RA [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 2.2
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
Chemical Dry Pump -- EDP160
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 95.84 to 119
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.4000
Air Cooled Vacuum Systems -- Water Cooled Optional
from Sullair Corporation

The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower power costs... [See More]

  • Mounting: Floor or Skid-Mounted
  • Technology: Rotary Screw
  • Configuration: Vacuum Pump System or Station
  • Type: AC Three Phase
Double Stage Rotary Piston Vacuum Pump -- HC18
from HullVac Pump Corporation

Can eliminate need for blower stage, high gas loads at low vacuum levels [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 18
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4
GHD Series Oil Free Dry Screw Pump -- GHD-800
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 376
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
AF™ Single Stage Liquid Ring Vacuum Pumps -- AF OSR System 200-300
from Tuthill Corporation / Vacuum & Blower Systems

AF ™ vacuum pumps feature our "abuser-friendly" Fluid-Vac ® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing. Soil Vapor... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 200 to 300
  • Configuration: Individual Vacuum Pump
  • Technology: Axial
Vacuum Pumps
from Ingersoll Rand Industrial Technologies / Air Motors

Engineered for compactness, economy and dependability –Ingersoll Rand ’s Vacuum Pumps are the number one choice for demanding applications, providing top operating efficiency combined with low maintenance. And best of all, these vacuum pumps are backed by Ingersoll Rand, the world... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 18 to 588
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 23.4
Compact Dry Roughing Pump -- 7901-34
from Terra Universal, Inc.

Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 22
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 233
Oil-Flooded Rotary Screw Vacuum -- GHS Series
from Titus Company (The)

Oil-Sealed rotary screw pumps with variable speed drive (VSD) technology. Clean. Silent. Energy-efficient. Our GHS VSD+ cuts your energy costs by an average of 50% and increases production speed. The GHS VSD+ is a range of highly efficient, intelligent vacuum pumps with Variable Speed Drive (VSD). [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 240 to 2945
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2600 to 0.7500
Liquid Ring Pump -- RVS Series
from Gardner Denver S.r.l.-Division Robuschi

Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours;. - nearly isothermal compression of gases;. - no lubricant in contact with pumped gas;. - the pumps must be continuously... [See More]

  • Mounting: Floor or Skid-Mounted
  • Ultimate Vacuum: 24.76
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Belt-Driven Vacuum Station -- VB5-S
from ANVER Corporation

Belt-Driven Vacuum Station -- VB5-S [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 110
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 354
Chemical Dry Pump -- EDP250
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 89.96 to 153
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.4000
Kashiyama NeoDry Series Pump -- ND-36E
from SynSysCo

Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 21.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
AF™ Single Stage Liquid Ring Vacuum Pumps -- AF OSR System 5-20
from Tuthill Corporation / Vacuum & Blower Systems

AF ™ vacuum pumps feature our "abuser-friendly" Fluid-Vac ® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing. Soil Vapor... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 10 to 35
  • Configuration: Individual Vacuum Pump
  • Technology: Axial
Diaphragm Oil-Free Pumps -- 7906-07
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 33.4 to 36.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
Oil-Sealed Rotary Piston Vacuum -- GLS Series
from Titus Company (The)

With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 138 to 1530
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.5 to 3
Vacuum Pump Package -- LRVS Series
from Gardner Denver S.r.l.-Division Robuschi

The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different motor... [See More]

  • Mounting: Floor or Skid-Mounted
  • Ultimate Vacuum: 24.76
  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
Belt-Driven Vacuum Station -- VB6-S
from ANVER Corporation

Belt-Driven Vacuum Station -- VB6-S [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 172
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 354
Chemical Dry Pump -- EDP400
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 222 to 251
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.3000
SDS Series High Capacity Dry Screw Vacuum Pump -- SDS-150
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 88
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3000
AF™ Single Stage Liquid Ring Vacuum Pumps -- AF OSR System 75-130
from Tuthill Corporation / Vacuum & Blower Systems

AF ™ vacuum pumps feature our "abuser-friendly" Fluid-Vac ® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing. Soil Vapor... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 75 to 150
  • Configuration: Individual Vacuum Pump
  • Technology: Axial
Diaphragm Oil-Free Pumps -- 7906-08
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 75 to 81.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
Oil-Sealed Rotary Vane Vacuum -- GVS Series
from Titus Company (The)

The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 9 to 494
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0800 to 0.4000
Dry Rotary Vane Vacuum Pump -- PMP-150
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-150 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Chemical Dry Pump -- EDP80
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 48.8 to 59.98
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.4000
Kinney® Booster/Rotary and Piston Vacuum Pumping Systems
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 10000
  • Configuration: Combination
  • Ultimate Vacuum: 1
Diaphragm Oil-Free Pumps -- 7906-09
from Terra Universal, Inc.

Low price vacuum pumps for filtration, drying and degassing. Standard and chemically resistant models. Extremely low noise and vibration with twin head design. Plug and play wide-range power adaptor. These compact new models are comprised of a small twin head diaphragm pump enclosed in a robust... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 0.3531
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 45.02
Dry Rotary Vane Vacuum Pump -- PMP-17
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 17
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Dry Chemical Pump -- CPH250
from Edwards Vacuum

Edwards offers a range of CPH Dry Chemical Pumps designed to be used in a wide range of chemical and pharmaceutical applications. They can be used on their own, or in combination with Edwards 'industry standard' EH mechanical booster pumps to increase both pump capacity and ultimate vacuum. All CPH... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 201 to 240
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3000
Kinney® Close Coupled Mechanical Booster Vacuum Pump -- Model CC4015
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 300
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 60
Diaphragm Oil-Free Pumps -- 7906-11
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 16.7 to 18.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 6
Dry Rotary Vane Vacuum Pump -- PMP-24
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-24 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 24
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Dry Chemical Vacuum Pump -- CDX1000
from Edwards Vacuum

Edwards CDX1000 represents the next generation of dry pump technology. The CDX1000 is a double ended mechanism for the chemical process, pharmaceutical and petrochemical industries. This innovative technology leverages Edwards latest manufacturing and design philosophies. The CDX1000 is suited to... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 529
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0040
Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps -- Model KD-30
from Tuthill Corporation / Vacuum & Blower Systems

KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 33
  • Configuration: Individual Vacuum Pump
  • Technology: Rotary
Diaphragm Oil-Free Pumps -- 7906-12
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 38.3 to 41.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 6
Dry Rotary Vane Vacuum Pump -- PMP-48
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-48 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 50
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
HR Series Liquid Ring Pump -- EHR2190
from Edwards Vacuum

Within Edwards ’ full range of liquid ring vacuum pumps, the EHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as bareshaft... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 112 to 126
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps -- Model KLRC 100 125
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]

  • Mounting: Floor or Skid-Mounted
  • Technology: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Two Stage
Diaphragm Oil-Free Pumps -- 7906-26
from Terra Universal, Inc.

Two-stage pumps for quicker and more efficient vacuum pumpdown. Quiet operation. Very low maintenance. ON/OFF Switch and internal protective thermal switch for the motor. Vibration isolating feet. Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized maintenance. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 7.84
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.81
Dry Rotary Vane Vacuum Pump -- PMP-75
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-75 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 75
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
HR Series Liquid Ring Pump -- EHR2390
from Edwards Vacuum

Within Edwards ’ full range of liquid ring vacuum pumps, the EHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as bareshaft... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 229 to 259
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps -- Model KLRC 200 300
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]

  • Mounting: Floor or Skid-Mounted
  • Technology: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Two Stage
Diaphragm Oil-Free Pumps -- 7906-29
from Terra Universal, Inc.

Two-stage pumps for quicker and more efficient vacuum pumpdown. Quiet operation. Very low maintenance. ON/OFF Switch and internal protective thermal switch for the motor. Vibration isolating feet. Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized maintenance. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 4.41
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.81
Electric Vac-Pack -- VPE24
from ANVER Corporation

Electric Vac-Pack -- VPE24 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 24
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9
HR Series Liquid Ring Pump -- SHR21200
from Edwards Vacuum

Within Edwards ’ full range of liquid ring vacuum pumps, the SHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as bareshaft... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 1152 to 1317
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps -- Model KLRC 525 526
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]

  • Mounting: Floor or Skid-Mounted
  • Technology: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Two Stage
Diaphragm Oil-Free Pumps -- 7906-50
from Terra Universal, Inc.

Lightweight, compact and quiet. Continuous oil-free Pumping. Non-Corrosive. Vacuum to 9Torr (29.6, in. Hg). No water or oil: dry vacuum,. Low maintenance, easy to replace worn parts with a Repair Kit. Repairs easy, even "do it yourself". These oil-free pumps are compact, economical and ideal for a... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 2.3 to 3.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 8.16
Electric Vac-Pack -- VPE48
from ANVER Corporation

Electric Vac-Pack -- VPE48 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 50
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
HR Series Liquid Ring Pump -- SHR21850
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 1929 to 2234
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps -- Model KT-150C
from Tuthill Corporation / Vacuum & Blower Systems

KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 144
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
Diaphragm Oil-Free Pumps -- 7906-51
from Terra Universal, Inc.

Features Advanced Vapor Management(AVM) for adjustable vacuum control. Chemical Resistantwetted parts tolerate all routine laboratory solvents/corrosives. Quiet, sleek and compact. Welch Dry Fast Chemical Duty Dry Membrane Vacuum Pumps are oil-free for minimized maintenance and maximum resistance to... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 0.9000 to 1.25
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 8.16
Electric Vac-Pack -- VPE75
from ANVER Corporation

Electric Vac-Pack -- VPE75 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 75
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
HR Series Liquid Ring Pump -- SHR22500
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 2652 to 2881
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps -- Model KTC-21
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KTC ™ rotary piston vacuum pumps achieve the lowest possible pressures from. mechanical pumps and are recommended for applications where the operating pressure is. below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these. [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 21
  • Configuration: Individual Vacuum Pump
  • Technology: Rotary
Diaphragm Vacuum/Pressure Pump -- 7903-00
from Terra Universal, Inc.

Oil-less design for low maintenance, clean operation. Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications. Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics manufacturing... [See More]

  • Mounting: Floor or Skid-Mounted
  • Ultimate Vacuum: 150
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
High Flow Regenerative Vacuum Pump -- RB-053-05
from ANVER Corporation

High Flow Regenerative Vacuum Pump -- RB-053-05 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 53
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 646
HR Series Liquid Ring Pump -- SHR2400
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 359 to 412
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Kinney® Mechanical Booster Vacuum Pump -- Model CB1630
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® CB Compact Booster Systems combine the features of Kinney KT ™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 1600
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 4 to 6
Dry Roughing Pump -- 7901-33
from Terra Universal, Inc.

Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon backstreaming due to lubricant-free pumping... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 8.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 383
High Vacuum Regenerative Vacuum Pump -- RB-035-08
from ANVER Corporation

High Vacuum Regenerative Vacuum Pump -- RB-035-08 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 557
HR Series Liquid Ring Pump -- SHR2750
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 723 to 847
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
KT-LP Rotary Piston Vacuum Pump -- Model KT505LP
from Tuthill Corporation / Vacuum & Blower Systems

KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 300
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
DuoSeal Oil Vacuum Pumps -- 7906-21
from Terra Universal, Inc.

Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 23
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 9.75E-5
High Vacuum Regenerative Vacuum Pump -- RB-036-11
from ANVER Corporation

High Vacuum Regenerative Vacuum Pump -- RB-036-11 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 455
HR Series Liquid Ring Pump -- SHR2950
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 988 to 1129
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 6.8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0017
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
HV Mechanical Booster Pump -- HV30000
from Edwards Vacuum

The HV pump systems combine Edwards expertise in manufacture and assembly of complete industrial vacuum systems with Dresser's world-renowned Roots pump technology. These pumps are backed by Edwards Dry Pumps or Mechanical Booster pumps. This range of high capacity mechanical booster pumps is... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 17640 to 21168
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 6.46 to 7.77
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.13E-4
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 112
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
HV Mechanical Booster Pump -- HV8000
from Edwards Vacuum

The Edwards HV8000 high vacuum mechanical booster has been developed to provide high reliability operation in aggressive environments. With a nominal pumping speed of 7200 m3h-1 (4241 ft3 min-1) at 50Hz, it is ideal for large industrial and chemical applications including, steel degassing,... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 4234 to 5080
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4 to 1.50E-4
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 18
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 3.08
Single Stage Liquid Ring Vacuum Pump -- LR1A10000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 5292
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 45
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
Single Stage Liquid Ring Vacuum Pump -- LR1A800
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 459 to 529
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Regenerative Vacuum Station -- VB3HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB3HF-S [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 142
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 557
Single Stage Liquid Ring Vacuum Pump -- LR1B3500
from Edwards Vacuum

The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 1940
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Water-Cooled Electric Vacuum Pump -- TCP-20
from ANVER Corporation

Water-Cooled Electric Vacuum Pump -- TCP-20 [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 20
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 36.1
SN Booster Pump -- SN7000IND
from Edwards Vacuum

The SN7000 mechanical booster pumps have been developed to provide highly reliable operation in arduous duty cycles and high power applications. With a nominal pumping speed of 7000 m3h-1 (4120 ft3 min-1), it is ideal for large industrial and chemical applications. The SN7000 mechanical booster... [See More]

  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 4234 to 5080
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4 to 1.50E-4