Benchtop Mechanical Vacuum Pumps and Systems

81 Results
IDP-4 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-4 is a compact, oil-free, and hermetic scroll pump delivering clean, dry vacuum in a small footprint. Its design isolates the motor and bearings from the vacuum path, extending bearing life and ensuring a contaminant-free environment. With tunable pumping speed, universal voltage,... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.1800
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
MS45 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10  Torr,... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 18.82 to 26.46
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0375
Compact, Single-Stage Liquid Ring Vacuum Pump -- Dolphin LX 0030 / 0055 B
from Busch Vacuum Solutions

Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 14.7 to 34
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 25
Dry Claw Vacuum Pump -- Mink MV 0502 / 0602 B
from Busch Vacuum Solutions

The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Mounting: Benchtop; Floor or Skid-Mounted
  • Pumping Speed: 235 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 14.7 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.77 to 4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 4.3 to 5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 5.9 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 90 to 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 37.04 to 98.78
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 75.01
Hermetically Sealed, Single-Sided Scroll Vacuum Pump -- Fossa FO 0015 / 0035 A
from Busch Vacuum Solutions

Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 10.58 to 24.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0675
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve -- Panda WV 0250, 0500 C
from Busch Vacuum Solutions

Higher pumping speed and improved ultimate pressure: Panda WV vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 147 to 706
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 32.25 to 75.01
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3750
Oil-Lubricated Rotary Vane Vacuum Pump with Oil Seperator -- R 5 PB 0004 / 0008 C
from Busch Vacuum Solutions

The PB range consists of very compact and highly efficient rotary vane vacuum pumps of the proven R 5 series. These pumps are ideal for use in applications and machines where space is limited. Reliable. With a sturdy design and non-corrosive construction, the well-proven rotary vane principle and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2.4 to 5.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
One-Stage, Side Channel Regenerative Blower -- Samos SB 0050, 0080, 0140, 0200 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 29.4 to 147
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 67.51 to 594
One-Stage, Side Channel Regenerative Blower -- Samos SB 0080, 0140, 0200 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 49.98 to 159
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 158 to 474
One-Stage, Side Channel Regenerative Blower -- Samos SB 0710, 1100, 1400 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 412 to 968
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 60.01 to 474
One-Stage, Side Channel Regenerative Blower -- Samos SI 0310, 0430, 530 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mounting: Benchtop; Floor or Skid-Mounted
  • Pumping Speed: 185 to 365
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 534 to 663
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LA 0053, 0103, 0143 A
from Busch Vacuum Solutions

Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 35 cfm to over 3000 cfm. Ultimate... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 29.4 to 111
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 100
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump -- Zebra RH 0003, 0010, 0015, 0021 B
from Busch Vacuum Solutions

Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.71 to 11.88
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0090, 0150, 0210 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 47.04 to 141
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 551 to 607
Direct-Drive Rotary Vane Vacuum Pump -- HDV6
from HullVac Pump Corporation

Portable, small footprint, easy to install, quiet operation, low vibration [See More]

  • Mounting: Benchtop
  • Pumping Speed: 6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 100B
from SynSysCo

DVSL 100B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 3.5 to 4.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.1500
Diaphragm Vacuum Pump -- D-LAB
from Edwards Vacuum

The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate vacuum pumps are... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.3531 to 1.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 4.5 to 75.03
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0989
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 693
Chemical Resistant Diaphragm Pump - Low Leakage - 1.5 mbar -- MD 4CRL NT
from VACUUBRAND, Inc.

For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2 to 2.2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.1
AF™ Single Stage Liquid Ring Vacuum Pumps -- Model A200-300
from Tuthill Corporation / Vacuum & Blower Systems

AF ™ vacuum pumps feature our "abuser-friendly" Fluid-Vac ® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing. Soil Vapor... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 200 to 300
  • Configuration: Individual Vacuum Pump
  • Technology: Axial
Mini-Vacuum Station -- EP1001
from ANVER Corporation

Mini-Vacuum Station -- EP1001 [See More]

  • Mounting: Benchtop; Portable
  • Pumping Speed: 0.8500
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 501B
from SynSysCo

DVSL 501B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 15.2 to 18.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
E-Lab Two Stage Rotary Pump -- E-LAB 2
from Edwards Vacuum

The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.9 to 2.6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0760
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0530
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 670
Chemical Resistant Diaphragm Vacuum Pump - 70 mbar -- ME 16C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The single-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are... [See More]

  • Mounting: Benchtop; Portable
  • Pumping Speed: 9.58 to 10.82
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 39.77
AF™ Single Stage Liquid Ring Vacuum Pumps -- Model A5-A20
from Tuthill Corporation / Vacuum & Blower Systems

AF ™ vacuum pumps feature our "abuser-friendly" Fluid-Vac ® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing. Soil Vapor... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 10 to 35
  • Configuration: Individual Vacuum Pump
  • Technology: Axial
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 1000
from SynSysCo

ISP- 1000. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 35.2 to 42.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
One Stage Rotary Vane Pump -- E1M18
from Edwards Vacuum

The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 10 to 14.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0220 to 0.4800
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 190
Chemical Resistant HYBRID™ Pump -- PC 8 / RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 0.0015
AF™ Single Stage Liquid Ring Vacuum Pumps -- Model A75-A130
from Tuthill Corporation / Vacuum & Blower Systems

AF ™ vacuum pumps feature our "abuser-friendly" Fluid-Vac ® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing. Soil Vapor... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 75 to 150
  • Configuration: Individual Vacuum Pump
  • Technology: Axial
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 250C
from SynSysCo

ISP- 250C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 8.8 to 10.6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.20E-5
Two Stage Rotary Vane Pump -- E2M1.5
from Edwards Vacuum

This two stage pump features an alternative inlet connection position at the side of the pump so that overall installation height can be reduced to a minimum when required. The interstage version features an additional pumping port to provide a rough vacuum for auxiliary duties. Supplied with:... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.8000 to 1.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0023 to 0.1900
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 175
Chemical-Resistant Diaphragm Pump - 70 mbar -- ME 2C NT
from VACUUBRAND, Inc.

Single-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases and vapors at modest vacuum levels. Typical applications are vacuum ovens, filtrations and multi-port manifolds for medium throughput, as well as pumping of gases and oil-free evacuation in general. The... [See More]

  • Mounting: Benchtop; Portable
  • Pumping Speed: 1.23 to 1.41
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 52.52
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Mounting: Benchtop
  • Ultimate Vacuum: 0.5000
  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 500C
from SynSysCo

ISP- 500C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 17.6 to 21.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Two Stage Rotary Vane Pump -- E2M18
from Edwards Vacuum

The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 10 to 14.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0220 to 0.4800
KPMS Series Miniature Gas Pumps -- KPMS08A-3A
from Clark Solutions

The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0177
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 460
Chemical-Resistant Diaphragm Pump - 70 mbar -- ME 4C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2.53
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 52.52
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 90
from SynSysCo

ISP- 90. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its competitors... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 3.2 to 3.8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0380
Two Stage Rotary Vane Pump -- E2M28
from Edwards Vacuum

The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for industry and laboratory applications. The E2M28 pump is a two-stage, direct drive, sliding vane pump. The pump is... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 16.2 to 22.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-4 to 0.0110
KPV Miniature Vacuum Pumps -- KPV-14A
from Clark Solutions

The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light weight they offer... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0300
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 610
Chemical-Resistant Diaphragm Pump - 70 mbar -- ME 8C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made of chemically... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 4.59
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 52.52
Kashiyama NeoDry Series Pump -- ND-15E
from SynSysCo

Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 8.8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Two Stage Rotary Vane Pump -- E2MO.7
from Edwards Vacuum

The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.4000 to 0.6000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0023 to 0.1500
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0565
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 685
Chemical-Resistant Diaphragm Vacuum Pump - 0.6 mbar -- MV 10C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The four-stage pumping of the MV 10C NT pump provides the advantageous combination of excellent pumping speed and ultimate vacuum down to 0.6 mbar. All major parts in contact... [See More]

  • Mounting: Benchtop; Portable
  • Pumping Speed: 5.59 to 6.29
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.6753 to 1.13
SSC05 Series Compact Floating Dry Scroll Vacuum Pump -- SSC05-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.1766
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Two Stage Rotary Vane Pump -- RV12
from Edwards Vacuum

Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 7.1 to 10
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0020 to 0.0460
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0441
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 557
Chemical-Resistant Diaphragm Vacuum Pump - 100 mbar -- ME 1C
from VACUUBRAND, Inc.

The new ME 1C diaphragm pump is a compact, high performance and easy-to-use vacuum pump that is well-suited to simple aspiration and filtration applications with aggressive reagents. The small footprint and convenient top-mounted power switch make this a handy partner on the bench for day to day lab... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.4116 to 0.4998
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 75.03
SSC20 Series Compact Floating Dry Scroll Vacuum Pump -- SSC20-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.7062
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Two Stage Rotary Vane Pump -- RV3
from Edwards Vacuum

Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2 to 2.6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015 to 0.0910
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.0388
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 512
Chemical-Resistant Diaphragm Vacuum Pump - 2 mbar -- MD 1C
from VACUUBRAND, Inc.

Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet the highest requirements down to 2 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.8820
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
SSC50 Series Compact Floating Dry Scroll Vacuum Pump -- SSC50-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.77
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Two Stage Rotary Vane Pump -- RV5
from Edwards Vacuum

Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 3 to 4.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0020 to 0.0910
Chemical-Resistant Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The two-stage pumping of the MZ 2C NT provides high pumping speed and low ultimate vacuum of 7 mbar. All major parts in contact with pumped media are made of chemically... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 5.25
Two Stage Rotary Vane Pump -- RV8
from Edwards Vacuum

Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 5 to 6.9
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015 to 0.0460
Chemical-Resistant Diaphragm VacuumPump - 1.5 mbar -- MD 4C NT
from VACUUBRAND, Inc.

Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet many difficult requirements down to 1.5 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2.23
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.13
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 520 NT
from VACUUBRAND, Inc.

The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + 2AK
from VACUUBRAND, Inc.

This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Chemical-Resistant Dry Vacuum Pumping System - 2 mbar -- PC 3001 Basic
from VACUUBRAND, Inc.

The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.9996
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.5
Chemical-Resistant Dry Vacuum Pumping System - 2mbar -- MD 1C + AK + EK
from VACUUBRAND, Inc.

This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 0.7644
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.5
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + 2AK
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 101 NT
from VACUUBRAND, Inc.

The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.18
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Mounting: Benchtop; Floor or Skid-Mounted
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump; Combination
  • Ultimate Vacuum: 0.0015
Oil-free Diaphragm Vacuum Pump - 70 mbar -- ME 2 NT
from VACUUBRAND, Inc.

Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive gases. The one-stage... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.12
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 60.02
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2251
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Mounting: Benchtop
  • Pumping Speed: 3.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 4C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 2.7
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
Variable Speed Chemistry Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]

  • Mounting: Benchtop
  • Pumping Speed: 1.65
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
Variable speed, 24 V Diaphragm Vacuum Pump for OEM Use -- MD 1 VARIO-SP
from VACUUBRAND, Inc.

The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration of the pump into other... [See More]

  • Mounting: Benchtop; OEM Integration
  • Pumping Speed: 0.9996
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7503