Compressed Air / Fluid Mechanical Vacuum Pumps and Systems

29 Results
Diaphragm Vacuum -- 007 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. Vacuum... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.7000 to 1.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 176
Liquid Ring Pump -- KRVS Series
from Gardner Denver S.r.l.-Division Robuschi

KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food …. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service liquid and hose and valves for... [See More]

  • Type: Compressed Air / Motive Fluid
  • Ultimate Vacuum: 24.76
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Compressed Air Powered Vacuum Station -- AP-10G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-10G30 [See More]

  • Type: Compressed Air / Motive Fluid
  • Pumping Speed: 9.25
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 74.2
Diaphragm Vacuum -- 1010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits Oil-less pump operation Maintenance freeSealed air path for contamination free analysisLight weight and compact package size fits requirements for handheld equipmentHigh efficiency resulting in extended battery lifeLow inductance level enables operation in "Intrinsically Safe"... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.0
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 384
Liquid Ring Pump -- RVS Series
from Gardner Denver S.r.l.-Division Robuschi

Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours;. - nearly isothermal compression of gases;. - no lubricant in contact with pumped gas;. - the pumps must be continuously... [See More]

  • Type: Compressed Air / Motive Fluid
  • Ultimate Vacuum: 24.76
  • Configuration: Individual Vacuum Pump
  • Technology: Liquid Ring
Compressed Air Powered Vacuum Station -- AP-20G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-20G30 [See More]

  • Type: Compressed Air / Motive Fluid
  • Pumping Speed: 9.25
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 74.2
Diaphragm Vacuum -- 107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.7000 to 1.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 201
Vacuum Pump Package -- LRVS Series
from Gardner Denver S.r.l.-Division Robuschi

The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different motor... [See More]

  • Type: Compressed Air / Motive Fluid
  • Ultimate Vacuum: 24.76
  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
Compressed Air Powered Vacuum Station -- AP-30G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-30G30 [See More]

  • Type: Compressed Air / Motive Fluid
  • Pumping Speed: 9.25
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 74.2
Diaphragm Vacuum -- 118 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Specifically designed for fuel cells. Oil-less operation. Stainless steel valves. Permanently lubricated bearings. All wetted aluminum parts treated for corrosion protection. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.97 cfm /... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.9000 to 1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 145 to 155
Diaphragm Vacuum -- 1410 Series (Jade)
from Thomas An Ingersoll Rand Business

Features & Benefits Compact designLow sound levelLow power consumptionOil-lessRange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minVacuum to 22.1 in.Hg / -750 mbarCapable of restarting up to 22.1 in.Hg / -750 mbarPossible Applications Analytical instruments such as gas analyzers and monitoring... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000 to 0.2000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 199 to 214
Diaphragm Vacuum -- 1420 Series (JADE)
from Thomas An Ingersoll Rand Business

Features & Benefits. Twin diaphragm. Low sound level. Low vibration. Low current consumption. Oil-less. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 26.5 in.Hg / -900 mbar. Capable of restarting up to 26.5 in.Hg / -900 mbar vacuum. Twin design. Possible Applications. [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000 to 0.4000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9 to 214
Diaphragm Vacuum -- 2002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.02 cfm / 0.5 l/min. Vacuum to 13.3 in.Hg / -450 mbar. Capable of restarting up to 4.4 in.Hg / -150 mbar... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Ultimate Vacuum: 371 to 460
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
Diaphragm Vacuum -- 2107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]

  • Type: Compressed Air / Motive Fluid; AC Single Phase
  • Pumping Speed: 1.2 to 1.5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 201
Diaphragm Vacuum -- 2119 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Engineered resin and die cast aluminum components. EPDM umbrella valves. EPDM diaphragm. Thermally protected motor. Continuous duty. All wetted aluminum parts treated for corrosion protection from moisture. Range Technical Overview. Capacity up to 0.8 cfm... [See More]

  • Type: Compressed Air / Motive Fluid; AC Single Phase
  • Pumping Speed: 0.7000 to 0.8000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 71.66 to 76.74
Diaphragm Vacuum -- 3003 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.035 cfm / 1 l/min. Vacuum to 14.2 in.Hg / -480 mbar. Capable of restarting up to 14.2 in.Hg / -480 mbar... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Ultimate Vacuum: 399 to 476
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
Diaphragm Vacuum -- 3013 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.05 cfm / 1.3 l/min. Vacuum to 13.3 in.Hg / -450 mbar. Capable of restarting up to -200 mbar vacuum. [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Ultimate Vacuum: 422 to 460
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
Diaphragm Vacuum -- 4002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Small. Light weight. High performance. Range Technical Overview. Capacity up to 0.07 cfm / 2.0 l/min. Vacuum to 17.7 in.Hg / -600 mbar. Capable of restarting up to 5.9 in.Hg / -200 mbar vacuum. Possible Applications. Gas Detection Devices. [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
Diaphragm Vacuum -- 5002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.08 cfm / 2.4 l/min. Vacuum to 18.3 in.Hg / -620 mbar. Capable of restarting up to 18.3 in.Hg / -620 mbar... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 349 to 498
Diaphragm Vacuum -- 7006 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Vacuum to 28.0 in.Hg / -950 mbar. Capable of restarting up to 28.0 in.Hg /... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.2000 to 0.6000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 48.8 to 122
Diaphragm Vacuum -- 7010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Vacuum to 26.6 in.Hg / -900 mbar. Capable of restarting up to 26.6 in.Hg /... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.2000 to 0.4000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9 to 214
Diaphragm Vacuum -- 7011 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Vacuum to 28.9 in.Hg / -980 mbar. Capable of restarting up to 28.9 in.Hg /... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.2000 to 0.8000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 18.32 to 234
Diaphragm Vacuum -- 7015 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Vacuum to 28.0 in.Hg / -950. Capable of restarting up to 28.0 in.Hg / -950... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.4000 to 0.9000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 71.66 to 161
Diaphragm Vacuum -- 8010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Low noise level. Compact. High performance. Large choice in Materials. Range Technical Overview. Capacity up to 1.6 cfm / 45.6 l/min. Vacuum to 27.1 in.Hg / -920 mbar. Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum. Possible... [See More]

  • Type: Compressed Air / Motive Fluid; AC Single Phase
  • Pumping Speed: 0.8000 to 1.6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 71.66 to 176
Diaphragm Vacuum -- 8011 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Aluminum seawater resistant. Silent (50-54 dBA). Low vibrations. High performance. Range Technical Overview. Capacity up to 2.5 cfm / 72 l/min. Vacuum to 29 in.Hg / -980 mbar. Capable of restarting up to 29 in.Hg / -980 mbar. Other special... [See More]

  • Type: Compressed Air / Motive Fluid; AC Single Phase
  • Pumping Speed: 1.2 to 2.5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 18.32 to 71.66
Diaphragm Vacuum -- 907 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 1.8 to 2.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 130 to 196
Diaphragm Vacuum -- 910 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: -657
Diaphragm Vacuum -- 927 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Field service capability. Stainless steel valves and aluminum valve plate. Lightweight die cast aluminum head and diaphragm hold down plate. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. [See More]

  • Type: Compressed Air / Motive Fluid; AC Single Phase
  • Pumping Speed: 1.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 155
Linear Vacuum -- 6015 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 1.1 cfm / 31.2 l/min. [See More]

  • Type: Compressed Air / Motive Fluid; AC Single Phase
  • Pumping Speed: 1.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 658