Reciprocating Piston Mechanical Vacuum Pumps and Systems

4 Results
Vacuum Systems -- Pressure Lubricated, A-Series
from Champion

Reciprocating Air-Cooled Air Compressors- Vacuum. Pressure Lubricated, A-Series. The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series pumps include heavy duty cast iron... [See More]

  • Technology: Reciprocating Piston
  • Pumping Speed: 198
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Air Compressors for Dry Sprinkler Applications
from Gast Group

These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows for a long service... [See More]

  • Technology: Reciprocating Piston; Compression / Pressure Service
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
Vacuum Pumps
from Ingersoll Rand Industrial Technologies / Air Motors

Engineered for compactness, economy and dependability –Ingersoll Rand ’s Vacuum Pumps are the number one choice for demanding applications, providing top operating efficiency combined with low maintenance. And best of all, these vacuum pumps are backed by Ingersoll Rand, the world... [See More]

  • Technology: Reciprocating Piston
  • Pumping Speed: 18 to 588
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 23.4
Vacu-Plus Series Vacuum Pumps
from FS-Curtis

Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids, milking machines, oil wells and... [See More]

  • Technology: Reciprocating Piston
  • Pumping Speed: 6.6 to 86
  • Configuration: Individual Vacuum Pump
  • Motor Power: 5