Vacuum Pump System / Station Mechanical Vacuum Pumps and Systems

34 Results
Vacuum Systems -- CSKZ/CDKZ/CTKZ Series CDKZ 1000-205
from Vooner FloGard LLC

PVR offers a wide range of central vacuum systems including vessel and either one, two or three vacuum pumps. [See More]

  • Configuration: Vacuum Pump System or Station
  • Motor Power: 2.7
  • Pumping Speed: 146
Dry Screw Vacuum Pump with Integrated Vacuum Booster -- COBRA DS 0700, 1000, 2000 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0700 – 2000 G are dry screw vacuum pumps in the... [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 2.25E-6
  • Pumping Speed: 294 to 964
  • Technology: Rotary Screw
Vacuum Systems -- Customized Vacuum Systems
from Vooner FloGard LLC

PVR offers the possibility of manufacturing customized vacuum systems according to the customers ’ needs. [See More]

  • Configuration: Vacuum Pump System or Station
Vacuum Systems -- GVK Series GV 13.8 S650 H
from Vooner FloGard LLC

Compact vacuum systems have been designed for those customers who need to couple vane vacuum pumps with pumps for high vacuum. [See More]

  • Configuration: Vacuum Pump System or Station
  • Motor Power: 15
  • Pumping Speed: 2048
Vacuum Systems -- Plug & Pump Series Plug & Pump 13.F7-S650H
from Vooner FloGard LLC

Plug & Pump is the new series of compact vacuum systems where pumps, devices, and electrical components are housed in a clean, soundproof case [See More]

  • Configuration: Vacuum Pump System or Station
  • Motor Power: 10
  • Pumping Speed: 1413
Air Cooled Vacuum Systems -- Water Cooled Optional
from Sullair Corporation

The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower power costs... [See More]

  • Configuration: Vacuum Pump System or Station
  • Type: AC Three Phase
  • Technology: Rotary Screw
  • Description: 5 to 200 HP available
Vacuum Unit with Three Pumps
from FIPA Inc.

Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The assortment also includes portable... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pump Drive: Direct Drive
  • Pumping Speed: 44.2 to 539
Chemical Resistant Diaphragm Pump - Low Leakage - 1.5 mbar -- MD 4CRL NT
from VACUUBRAND, Inc.

For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.1
  • Pumping Speed: 2 to 2.2
  • Technology: Diaphragm
Engineered Liquid Ring Pumping System
from Tuthill Corporation / Vacuum & Blower Systems

Engineered Liquid Ring vacuum systems are ideal for pumping wet gas mixtures at low pressures. Flows to 6000 CFM (10200 m ³/h). [See More]

  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
  • Pumping Speed: 6000
  • Application: Industrial
DynaSeal™ Liquid Ring Vacuum -- TRO015H
from Travaini Pumps USA

Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 23.4 to 379
  • Pumping Speed: 15
  • Technology: Liquid Ring
7.5-25 hp Belt Drive Vacuum Package -- QSVB
from Quincy Compressor

The Quincy QSVB offers a total vacuum package complete with modulating inlet valve, control panel, electrical enclosure, gauges, and exhaust separation system. The Quincy QSVB has been designed so that no sealing water is required, which results in a substantial savings on water and sewer charges... [See More]

  • Configuration: Vacuum Pump System or Station
  • Pump Drive: Belt Drive
  • Pumping Speed: 155 to 371
Vacuum Pump Package -- LRVS Series
from Gardner Denver S.r.l.-Division Robuschi

The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different motor... [See More]

  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
  • Ultimate Vacuum: 24.76
  • Pump Stages: Single Stage
Regenerative Vacuum Station -- VB3HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB3HF-S [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 557
  • Pumping Speed: 142
  • Technology: Regenerative Blower
Vacuum Unit with Two Pumps
from FIPA Inc.

Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The assortment also includes portable... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pump Drive: Direct Drive
  • Pumping Speed: 29.5 to 430
Chemical Resistant HYBRID™ Pump -- PC 8 / RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 0.0015
  • Pumping Speed: 3.47
  • Technology: Diaphragm
Kinney® Close Coupled Mechanical Booster Vacuum Pump -- Model CC4015
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily... [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 60
  • Pumping Speed: 300
  • Motor Power: 10
Water Sealed Liquid Ring System -- TRW 04H-NR/PR
from Travaini Pumps USA

Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]

  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
  • Pumping Speed: 2.35
  • Pump Stages: Two Stage
Regenerative Vacuum Station -- VB4HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB4HF-S [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 544
  • Pumping Speed: 220
  • Technology: Regenerative Blower
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 520 NT
from VACUUBRAND, Inc.

The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
  • Pumping Speed: 1.18
  • Technology: Diaphragm
Kinney® Mechanical Booster Vacuum Pump -- Model CB1630
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® CB Compact Booster Systems combine the features of Kinney KT ™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,... [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 4 to 6
  • Pumping Speed: 1600
  • Technology: Rotary
Regenerative Vacuum Station -- VB7HV-S
from ANVER Corporation

Regenerative Vacuum Station -- VB7HV-S [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 303
  • Pumping Speed: 90
  • Technology: Regenerative Blower
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + 2AK
from VACUUBRAND, Inc.

This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
  • Pumping Speed: 2
  • Technology: Diaphragm
Regenerative Vacuum Station -- VB8HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB8HF-S [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 506
  • Pumping Speed: 325
  • Technology: Regenerative Blower
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + AK + EK
from VACUUBRAND, Inc.

This 1.5 mbar chemistry vacuum system has a wide range of applications, like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. This system is suited for the high vacuum requirements of high boiling-point solvents. Typical applications... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
  • Pumping Speed: 2
  • Technology: Diaphragm
Regenerative Vacuum Station -- VB9HV-S
from ANVER Corporation

Regenerative Vacuum Station -- VB9HV-S [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 303
  • Pumping Speed: 120
  • Technology: Regenerative Blower
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + AK Synchro + EK
from VACUUBRAND, Inc.

This 1.5 mbar chemistry vacuum system enables the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual valve to regulate the effective flow at each port. [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
  • Pumping Speed: 2
  • Technology: Diaphragm
Self-Contained Electric Vacuum Station -- VPE1-GEN2-FD
from ANVER Corporation

ANVER ’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy... [See More]

  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 150
  • Pumping Speed: 4.3
  • Lubrication Style: Dry or Oil-less
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 201 NT
from VACUUBRAND, Inc.

The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high boiling... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
  • Pumping Speed: 2
  • Technology: Diaphragm
Chemical-Resistant Dry Vacuum Pumping System - 2 mbar -- PC 3001 Basic
from VACUUBRAND, Inc.

The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 0.9996
  • Technology: Diaphragm
Chemical-Resistant Dry Vacuum Pumping System - 2mbar -- MD 1C + AK + EK
from VACUUBRAND, Inc.

This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 0.7644
  • Technology: Diaphragm
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + 2AK
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
  • Pumping Speed: 1.18
  • Technology: Diaphragm
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 101 NT
from VACUUBRAND, Inc.

The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
  • Pumping Speed: 1.18
  • Technology: Diaphragm
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 4C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 1.13
  • Pumping Speed: 2.7
  • Technology: Diaphragm
Variable Speed Chemistry Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]

  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Ultimate Vacuum: 5.25
  • Pumping Speed: 1.65
  • Technology: Diaphragm