Vacuum Gauge Mechanical Vacuum Pumps and Systems
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Features: Vacuum Gauge
- Technology: Liquid Ring
- Pumping Speed: 4.59 to 6
- Pump Stages: Single Stage
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Features: Vacuum Gauge
- Technology: Liquid Ring
- Pumping Speed: 5.3 to 6.71
- Pump Stages: Single Stage
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Features: Vacuum Gauge
- Pump Stages: Single Stage
- Technology: Liquid Ring
- Application: Chemical; Food; Pulp, Paper, Mining
from Vooner FloGard LLC
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]
- Features: Vacuum Gauge
- Technology: Liquid Ring
- Pumping Speed: 4.06
- Lubrication Style: Grease
from Becker Pumps Corporation
Sound enclosed standard, 2:1 speed regulation, variable speed control [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 340
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 201
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Features: OEM Controller / Control Panel (optional feature); Vacuum Gauge
- Pumping Speed: 88
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3000
from Travaini Pumps USA
Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 15
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 23.4 to 379
from Terra Universal, Inc.
Oil-less design for low maintenance, clean operation. Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications. Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics manufacturing... [See More]
- Features: Vacuum Gauge
- Ultimate Vacuum: 150
- Configuration: Individual Vacuum Pump
- Technology: Diaphragm
from VACUUBRAND, Inc.
The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from EBARA Technologies, Inc.
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 46 to 71
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050 to 5
from ANVER Corporation
Battery Powered Vac-Pack -- BAE1-RA [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 2.2
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Features: Vacuum Gauge
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Travaini Pumps USA
Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 2.35
- Configuration: Vacuum Pump System or Station
- Technology: Liquid Ring
from VACUUBRAND, Inc.
The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high boiling... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from EBARA Technologies, Inc.
The VOS Series has the highest pumping speed to footprint ratio in the industry. The VOS is a multistage lobe pump designed for installation on or very close to the process tool for clean and light duty applications such as Load Lock and SEM. [See More]
- Features: Vacuum Gauge
- Pumping Speed: 63.56
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-150 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 150
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 1.77
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from VACUUBRAND, Inc.
The PC 610 chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The heart of the unit is the three-stage, 1.5 mbar chemistry diaphragm pump MD 4C NT which meets high vacuum requirements for most high boiling solvents. Typical applications are... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 17
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from VACUUBRAND, Inc.
The PC 611 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. This pumping unit makes it possible to operate two vacuum systems simultaneously with just one pump. The basic pump is the three-stage MD 4C NT chemistry diaphragm pump which meets... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-24 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 24
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from VACUUBRAND, Inc.
The PC 620 chemistry vacuum pumping unit is an economic space-saving solution for simultaneous operation of two independent vacuum applications with one single pump. Each vacuum port is equipped with a vacuum controller CVC 3000 with a solenoid valve for electronic vacuum control. The basic pump is... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-48 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 50
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from VACUUBRAND, Inc.
This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. The manual flow control valve... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-75 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 75
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from VACUUBRAND, Inc.
The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from ANVER Corporation
Electric Vac-Pack -- VPE24 [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 24
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 86.9
from VACUUBRAND, Inc.
The PC 510 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from ANVER Corporation
Electric Vac-Pack -- VPE48 [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 50
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from VACUUBRAND, Inc.
The PC 511 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from ANVER Corporation
Electric Vac-Pack -- VPE75 [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 75
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from VACUUBRAND, Inc.
This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and outlet... [See More]
- Features: Vacuum Gauge
- Pumping Speed: 2.23
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from ANVER Corporation
Electric Vacuum Station -- VPE1-FD [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 4.3
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
The MV 2 NT VARIO ® four-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases when the need is to reach fractional millibar ultimate vacuums. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully selected... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 1.94
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 0.2251
from ANVER Corporation
ANVER's VPE3 Series Vac-Packs feature dual vacuum ports, an over-sized filter and improved air flow, making them particularly suitable for handling large capacity non-porous loads or semi-porous to porous type loads. Designed for use with a wide assortment of vacuum pad attachments and lifter... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 10
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
The MD 4 NT VARIO ® three-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 1 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 3.35
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 0.7503
from ANVER Corporation
Electric Vacuum Station -- VPE3-S [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 10
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Gas Ballast
- Pumping Speed: 2.7
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from ANVER Corporation
Electric Vacuum Station -- VPF-57-AC [See More]
- Features: Vacuum Gauge
- Pumping Speed: 4.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Gas Ballast
- Pumping Speed: 1.65
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from ANVER Corporation
Mini-Vacuum Station -- EP1001 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 0.8500
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from VACUUBRAND, Inc.
The popular PC 3001 VARIO chemistry pumping unit provides vacuum control by precise and continuous adaptation of the diaphragm pump's motor speed. The system not only detects the first boiling point, but also is able to follow an entire boiling point curve in a complex mixture of solvents. The new... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 0.9996
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H [See More]
- Features: Vacuum Gauge
- Pumping Speed: 70
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.5400
from VACUUBRAND, Inc.
This popular VARIO ® chemistry pumping unit provides vacuum control by precise and continuous adaptation of the diaphragm pump's motor speed. The new "pro" model boosts pumping speed to handle larger applications. The system not only detects the first boiling point, but also is able to follow an... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 0.9996
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H [See More]
- Features: Vacuum Gauge
- Pumping Speed: 70
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.5400
from VACUUBRAND, Inc.
VACUUBRAND VARIO ® pumps and pumping units provide precise vacuum control by adaptation of the diaphragm pump's motor speed. They feature fully automatic evaporation control at the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.65
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]
- Features: Vacuum Gauge
- Pumping Speed: 112
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.06
from VACUUBRAND, Inc.
The PC 3003 VARIO ® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It features fully automatic evaporation control on the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling point... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 1.65
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 0.4502
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H [See More]
- Features: Vacuum Gauge
- Pumping Speed: 112
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.5400
from VACUUBRAND, Inc.
The PC 3004 VARIO ® pumping unit provide precise vacuum control by adaptation of the diaphragm pump's motor speed. They feature fully automatic evaporation control on the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling point... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 2.7
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM230-230H [See More]
- Features: Vacuum Gauge
- Pumping Speed: 155
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.5400
from VACUUBRAND, Inc.
The PC 3010 NT VARIO ® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. The 8-cylinder pump provides a very high pumping speed and an outstanding ultimate vacuum of 0.6 mbar. They are thus an ideal solution for evaporation of high boiling solvents... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 5.06
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 0.4502
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM230-460H [See More]
- Features: Vacuum Gauge
- Pumping Speed: 155
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.5400
from VACUUBRAND, Inc.
The PC 3012 NT VARIO ® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. These 8-cylinder pumps provide outstanding pumping speed even close to the excellent ultimate vacuum of 2 mbar. They feature fully automatic evaporation control on the push of a... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge; Integral Trap(s); Gas Ballast
- Pumping Speed: 5.88
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]
- Features: Vacuum Gauge
- Pumping Speed: 45
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.06
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-460H [See More]
- Features: Vacuum Gauge
- Pumping Speed: 45
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.5400
from ANVER Corporation
Self-Contained Battery Vacuum Station -- VPF-57-DC [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 1.12
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from ANVER Corporation
ANVER ’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy... [See More]
- Features: OEM Controller / Control Panel; Vacuum Gauge
- Pumping Speed: 4.3
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 150
from ANVER Corporation
Water-Cooled Electric Vacuum Pump -- TCP-20 [See More]
- Features: Vacuum Gauge
- Pumping Speed: 20
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 36.1