Rotary Vane Mechanical Vacuum Pumps and Systems

136 Results
DS 102 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Single-stage oil-lubricated rotary vane vacuum pumps -- SmartVane 55
from Pfeiffer Vacuum, Inc.

Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 18.23 to 29.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.1501
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
DS 202 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 5.82
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Single-stage rotary vane vacuum pump -- UnoLine BA 501
from Pfeiffer Vacuum, Inc.

High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated oil reservoirs for bearings and compression chamber [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 294
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0450
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 14.7 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
DS 302 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 8.17
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 1.6
from Pfeiffer Vacuum, Inc.

High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.8820
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0023
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 1.77 to 4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
DS 402 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 12.29
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12
from Pfeiffer Vacuum, Inc.

High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 6.94
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0023
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 4.3 to 5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
DS 40M Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 1.29
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050 to 0.7553
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 135
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, wide range of accessories [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 79.38
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 5.9 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 90 to 112
DS 602 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 17.58
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 30
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 17.05
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 37.04 to 98.78
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 75.01
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 107
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 36
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 21.17
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0200 A
from Busch Vacuum Solutions

The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 94 to 112
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3750
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 290
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0600
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0240 A
from Busch Vacuum Solutions

The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 141
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750 to 0.3750
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 679
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0600
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0300 A
from Busch Vacuum Solutions

The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 147 to 177
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3750
MS120 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 70.56
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0525
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0360 A
from Busch Vacuum Solutions

The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 212 to 360
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3750
MS40+ Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 29.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0375
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3750
MS45 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10  Torr,... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 18.82 to 26.46
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0375
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 17.7 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 37 to 71
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 88.4 to 103
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Technology: Diaphragm; Rotary Vane
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump; Combination
  • Ultimate Vacuum: 0.0015
High Vacuum Rotary Vane Vacuum Pumps -- RVR002H
from DEKKER Vacuum Technologies

RVR002H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.0750
  • Pumping Speed: 1.4
  • Type: AC Single Phase
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 59
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
DuoSeal Oil Vacuum Pumps -- 7906-21
from Terra Universal, Inc.

Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 23
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 9.75E-5
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.5000
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-flooded
Dry Rotary Vane Vacuum Pump -- PMP-150
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-150 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Vacuum Pump -- QV
from Bacharach, Inc.

Two-stage high performance vacuum pumps. Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar). 1/4, 3/8 and 1/2 in. flared fittings. The QV line of vacuum pumps are two-stage high performance units designed for today's refrigerants. Rated for up to 5.3 CFM, these pumps pull 25 microns... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 1.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0225
2 Stage Rotary Vane Vacuum -- GVD Series
from Titus Company (The)

The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.4000 to 180
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.3 to 7.7
2-40 hp Direct Drive Rotary Vane Vacuum Pump -- QV
from Quincy Compressor

The Quincy QV series vacuum pumps are designed to deliver enough volumetric capacity to meet the requirements of the most demanding applications. Each vacuum pump is a stand-alone supply system with the versatility to be easily relocated when needed. The Quincy QV can also be supplied as part of a... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 19 to 180
  • Configuration: Individual Vacuum Pump
  • Pump Drive: Direct Drive
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs due to simple assembly. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. Universal motor according to IE class 2 with wide voltage spectrum for... [See More]

  • Technology: Rotary Vane
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Description: Delta: 230 (265) V Star: 400 (460) V
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 0.0989
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 693
APPL Dry Rotary Vane Vacuum Pump - 1/2 HP -- RV-16
from Air Power Products Limited

For Vacuum or Pressure. APPLICATIONS. Veterinary Suction. Dental Suction. Fish Farm Aeration. Milking Machines. Printing Presses. Paper Processing. Laboratory. Chemical Agitation. Plating Tanks. Lobster Tank Aeration. Suction Gripping. Pump Priming. Many more. FEATURES. Quiet Operation. Direct... [See More]

  • Technology: Rotary Vane
Rotary Vane Vacuum -- BL-G 085 M Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Vacuum to 14.8 in. Hg / -500 mbar. Possible Applications. Seat comfort with... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.3000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 384
E-Lab Two Stage Rotary Pump -- E-LAB 2
from Edwards Vacuum

The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 1.9 to 2.6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0760
SOGEVAC NEO D 16
from Leybold USA Inc.

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous... [See More]

  • Technology: Rotary Vane
Rotary Vane Air Compressors and Vacuum Pumps -- Motor Mounted
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Ultimate Vacuum: 0.5400 to 252
  • Configuration: Individual Vacuum Pump
  • Application: Industrial
Oerlikon Leybold Sogevac Pumps -- SV100
from PTB Sales, Inc.

Let us know if you need Torlon vanes. If the requested voltage is not in stock then we will purchase a new motor and split the cost with you. They run on various vacuum pump oils. We also offer repair service. [See More]

  • Technology: Rotary Vane
V-Series Rotary Vane Pressure-Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Pressure-vacuum pumps V-KTA. Dry running. Volume flow. 55 to 90 m ³/hr. 32.3 to 52.9 cfm. Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m ³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure up to + 0.7 bar. [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 9.2 to 94.1
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 8
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 0.5000
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 1.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2251
High Vacuum Rotary Vane Vacuum Pumps -- RVR002M
from DEKKER Vacuum Technologies

RVR002M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.7500
  • Pumping Speed: 2
  • Type: AC Single Phase
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 6.8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0017
Dry Rotary Vane Vacuum Pump -- PMP-17
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 17
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Oil-Sealed Rotary Vane Vacuum -- GVS Series
from Titus Company (The)

The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 9 to 494
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0800 to 0.4000
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs owing to simple design. Universal application: Continuous operation at different vacuum levels. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the... [See More]

  • Technology: Rotary Vane
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Description: 220 - 240 V; Delta: 220-255 V (220-266 V ) Star: 380-440 V (380-460 V)
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 0.0530
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 670
Lubricated Rotary Vane Vacuum Pump -- CP10-460
from Air Power Products Limited

Low maintenance. Air cooled, no water required. Quiet operation. Vibration isolators. Direct drive through flanged IEC motors. Oil level sight glass. Compact, easy installation. Anti-Suck Back valve. Two stage oil separation system for 99.9% oil-free exhaust. HS Machinery lubricated rotary vane... [See More]

  • Technology: Rotary Vane
Rotary Vane Vacuum -- G01 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.1000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 542 to 691
EV Oil Sealed Rotary Vane Pump -- EV100
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 58.8 to 68.8
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
SOGEVAC NEO D 25
from Leybold USA Inc.

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous... [See More]

  • Technology: Rotary Vane
Rotary Vane Air Compressors and Vacuum Pumps -- Separate Drive
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Ultimate Vacuum: 48.8 to 252
  • Configuration: Individual Vacuum Pump
  • Application: Industrial
V-Series Rotary Vane Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Vacuum pumps V-VC. Oil lubricated. Volume flow. 50 to 1,535 m ³/hr. 29.4 to 902.9 cfm. Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m ³/hr (29.4 to 902.9 cfm) and an ultimate vacuum of 0.1 mbar abs. Flange motor, bearings on both sides of the rotor, oil/air... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 2.1 to 903
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less (optional feature); Oil-flooded (optional feature)
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 3.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
High Vacuum Rotary Vane Vacuum Pumps -- RVR003H
from DEKKER Vacuum Technologies

RVR003H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.0075
  • Pumping Speed: 3
  • Type: AC Single Phase
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 6.46 to 7.77
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.13E-4
Dry Rotary Vane Vacuum Pump -- PMP-24
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-24 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 24
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Cooling with powerful fan at the rear of the motor. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating... [See More]

  • Technology: Rotary Vane
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Description: 220 - 240 V; Delta: 220-255 V (220-266 V ) Star: 380-440 V (380-460 V)
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 190
Lubricated Rotary Vane Vacuum Pump -- UVL105 C
from Air Power Products Limited

The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components and to the technology of construction, the single stage UVL vacuum pumps achieve one of the best vacuum level... [See More]

  • Technology: Rotary Vane
Rotary Vane Vacuum -- G01-K Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.1000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 707 to 747
EV Oil Sealed Rotary Vane Pump -- EV160
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 94.08 to 113
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
SOGEVAC NEO D 65
from Leybold USA Inc.

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous... [See More]

  • Technology: Rotary Vane
Single-stage, High Flow-Rate Rotary Vane Vacuum Pump -- RE 9
from VACUUBRAND, Inc.

The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 5.23
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
High Vacuum Rotary Vane Vacuum Pumps -- RVR003M
from DEKKER Vacuum Technologies

RVR003M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.0750
  • Pumping Speed: 3
  • Type: AC Single Phase
Dry Rotary Vane Vacuum Pump -- PMP-48
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-48 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 50
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. DT.60C-3: Universal motor according to IE class 2 with wide voltage spectrum for... [See More]

  • Technology: Rotary Vane
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Description: Delta: 230 (265) V Star: 400 (460) V
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 175
Medical Vacuum Pump -- UVD100x4V240-MED
from Air Power Products Limited

Modular Systems. Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring-mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the each module to have... [See More]

  • Technology: Rotary Vane
Rotary Vane Vacuum -- G04 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.1000 to 0.2000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 564 to 679
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 10.58 to 12.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
SOGEVAC SV 40 B
from Leybold USA Inc.

Single-stage, oil-sealed Rotary Vane Vacuum Pumps. The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint. ■ Very low and constant noise level in any working condition. ■ Integrated functions, no external pipe. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.3751
High Vacuum Rotary Vane Vacuum Pumps -- RVR006H
from DEKKER Vacuum Technologies

RVR006H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.0075
  • Pumping Speed: 6
  • Type: AC Single Phase
Dry Rotary Vane Vacuum Pump -- PMP-75
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-75 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 75
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 125
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Elastic motor coupling effectively absorbs shocks. [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 61.8 to 180
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-flooded
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Technology: Rotary Vane; Compression / Pressure Service
  • Pumping Speed: 0.0565
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 685
Medical Vacuum Pump -- UVD40x2R60-MED
from Air Power Products Limited

Receiver-Mounted. Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame. Control panels are mounted and pre-wired to all components allowing the installer to make only one main power... [See More]

  • Technology: Rotary Vane
Rotary Vane Vacuum -- G045 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.2000 to 0.3000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 234 to 326
EV Oil Sealed Rotary Vane Pump -- EV200
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 108 to 130
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
SOGEVAC SV 65 B
from Leybold USA Inc.

Single-stage, oil-sealed Rotary Vane Vacuum Pumps. The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint. ■ Very low and constant noise level in any working condition. ■ Integrated functions, no external pipe. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.3751
High Vacuum Rotary Vane Vacuum Pumps -- RVR006M
from DEKKER Vacuum Technologies

RVR006M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 0.0750
  • Pumping Speed: 6
  • Type: AC Single Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 70
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.5400
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 2.9 to 3.5
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-flooded
Oilless Rotary Vane Vacuum Pump -- UVD100
from Air Power Products Limited

The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft and a powerful... [See More]

  • Technology: Rotary Vane
Rotary Vane Vacuum -- G07 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.6000 to 0.7000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 183 to 191
EV Oil Sealed Rotary Vane Pump -- EV300
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 141 to 161
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
TRIVAC D 16 B
from Leybold USA Inc.

Two-stage rotary vane vacuum pumps. The TRIVAC B are oil-sealed vacuum pumps based on the rotary vane principle. The oil injected into the pump chamber is used for sealing, lubrication and cooling. The pump body is composed of individual parts without sealing elements. These are pinned to ensure... [See More]

  • Technology: Rotary Vane
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL020W
from DEKKER Vacuum Technologies

RVL020W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 19
  • Type: AC Single Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 70
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.5400
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Drives with multi-range voltages. Especially suited for the evacuation of small closed containers. Efficient damping and oil recovery system prevents oil mist and reduces sound level. Compact and lightweight design for low space requirements or installation on moving... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 2.4 to 2.6
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-flooded
Rotary Vane Vacuum -- G07-N Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.6000 to 0.7000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 161 to 349
EV Oil Sealed Rotary Vane Pump -- EV40
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 24.11 to 28.22
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
TURBOVAC 90 i/iX
from Leybold USA Inc.

Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry, analytical instrumentation or coating technology. Principle of Operation. In principle,... [See More]

  • Technology: Rotary Vane
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL030W
from DEKKER Vacuum Technologies

RVL030W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 28
  • Type: AC Three Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high level of final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Universal motor according to IE class 2 with... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 23.6 to 42.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 10.34
Rotary Vane Vacuum -- G08 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.5000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 138 to 206
EV Oil Sealed Rotary Vane Pump -- EV400
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 235 to 282
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
VARODRY VD100
from Leybold USA Inc.

Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient pumping. The VARODRY... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 38.22
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL050W
from DEKKER Vacuum Technologies

RVL050W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 45
  • Type: AC Three Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high level of final vacuum. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. DO.20C-3 und DO.25C-3: Universal motor according to IE class 2 with wide... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 11.8 to 17.1
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-flooded
Rotary Vane Vacuum -- G08-T Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.6000 to 1.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 64.04 to 130
EV Oil Sealed Rotary Vane Pump -- EV630
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 370 to 441
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL075W
from DEKKER Vacuum Technologies

RVL075W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 70
  • Type: AC Three Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 112
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Gas ballast available, can tolerate water vapor. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 4.7 to 8.2
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Oil-flooded
Rotary Vane Vacuum -- G09 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.3000 to 0.4000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 498 to 521
EV Oil Sealed Rotary Vane Pump -- EV70
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 34.1 to 42.92
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
Lubricated Rotary Vane Vacuum Pumps -- RVL002H
from DEKKER Vacuum Technologies

RVL002H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 2
  • Type: AC Single Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 112
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.5400
Rotary Vane Vacuum -- Picolino VTE Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 2 to 7.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 122
Large EM Oil Sealed Rotary Vane Pump -- E2M175
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 105 to 126
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.70E-4 to 0.0054
Lubricated Rotary Vane Vacuum Pumps -- RVL003H
from DEKKER Vacuum Technologies

RVL003H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 2.6
  • Type: AC Single Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230 [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 15
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
Rotary Vane Vacuum -- QR Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Quiet design. Lightweight. Oil-less, non-lubricated pump components. Permanently lubricated-for-life motor ball bearings. Extended life vane design. Built-in inlet & exhaust filters. External exhaust muffler. UL & CSA recognition. Die cast aluminum sound chamber. Low... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 2.7 to 10
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 99.6 to 125
Large EM Oil Sealed Rotary Vane Pump -- E2M175T3
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 105 to 126
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.70E-4 to 0.0054
Lubricated Rotary Vane Vacuum Pumps -- RVL006H
from DEKKER Vacuum Technologies

RVL006H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 5.6
  • Type: AC Single Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 18
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 3.08
Rotary Vane Vacuum -- SR Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Cast iron pump housing. Self-lubricating, self-adjusting vanes. Permanently lubricated and sealed motor bearing. Long, service-free life. Fifty-micron inlet and outlet filter assemblies. CE approval on all standard 220-240/50 Hz models (Consult factory... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 1.2 to 1.5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 24.99 to 29.69
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.70E-4 to 0.0054
Lubricated Rotary Vane Vacuum Pumps -- RVL010H
from DEKKER Vacuum Technologies

RVL010H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Technology: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 8.5
  • Type: AC Single Phase
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 45
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.06
Two Stage Rotary Vane Pump -- E2MO.7
from Edwards Vacuum

The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]

  • Technology: Rotary Vane
  • Pumping Speed: 0.4000 to 0.6000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0023 to 0.1500