DC Power Mechanical Vacuum Pumps and Systems

50 Results
ROTRON Regenerative Blowers
from Ametek Dynamic Fluid Solutions

AMETEK Dynamic Fluid Solutions designs and manufactures an assortment of regenerative blowers (DR/EN/CP) for industrial, environmental, instrumentation, and chemical processing applications. These oil-free products provide you with high air pressures/vacuums and feature compact construction, low... [See More]

  • Type: DC; AC Single Phase; AC Three Phase
  • Pumping Speed: 3.5 to 750
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 480 to 753
ESA Series Dry Vacuum Pump -- ESA25S
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Type: DC
  • Lubrication Style: Dry or Oil-less
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Two Stage
Battery Powered Vac-Pack -- BAE1-RA
from ANVER Corporation

Battery Powered Vac-Pack -- BAE1-RA [See More]

  • Type: DC
  • Pumping Speed: 2.2
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
SSC05 Series Compact Floating Dry Scroll Vacuum Pump -- SSC05-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Type: DC; AC Single Phase
  • Pumping Speed: 0.1766
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Diaphragm Vacuum -- 007 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. Vacuum... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.7000 to 1.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 176
Boxer Series Diaphragm Pump -- 3102
from Clark Solutions

The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow... [See More]

  • Type: DC
  • Pumping Speed: 0.5297
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 525
Variable speed, 24 V Diaphragm Vacuum Pump for OEM Use -- MD 1 VARIO-SP
from VACUUBRAND, Inc.

The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration of the pump into other... [See More]

  • Type: DC
  • Pumping Speed: 0.9996
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7503
Direct Drive DC Gear Pump -- TG-02
from TOPS Industry & Technology Co., Ltd.

Features. Small size, high pressure. Excellent self-priming. Smooth, pulseless delivery. Easy to service. Chemical resistance. DC Motor drive. Applications. Spray. Sanitary ware. Ice-making machines. Coffee making machines. Drinking fountains. Wine dispensers. Beverage dispensing [See More]

  • Type: DC
  • Pumping Speed: 0.1059
  • Configuration: Individual Vacuum Pump
  • Technology: Gear Pump
EST Series Dry Vacuum Pump -- EST200WN
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Type: DC
  • Pumping Speed: 88
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200
Self-Contained Battery Vacuum Station -- VPF-57-DC
from ANVER Corporation

Self-Contained Battery Vacuum Station -- VPF-57-DC [See More]

  • Type: DC
  • Pumping Speed: 1.12
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
SSC20 Series Compact Floating Dry Scroll Vacuum Pump -- SSC20-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Type: DC; AC Single Phase
  • Pumping Speed: 0.7062
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Diaphragm Vacuum -- 1010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits Oil-less pump operation Maintenance freeSealed air path for contamination free analysisLight weight and compact package size fits requirements for handheld equipmentHigh efficiency resulting in extended battery lifeLow inductance level enables operation in "Intrinsically Safe"... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.0
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 384
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Type: DC
  • Pumping Speed: 0.0989
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 693
Variable Speed, Chemical-Resistant OEM Vacuum Pump -- MD 1C VARIO-SP
from VACUUBRAND, Inc.

The three-stage MD 1C VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 2 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration of the pump into... [See More]

  • Type: DC
  • Pumping Speed: 0.9996
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
Mini Diaphragm Liquid Pump -- TF30A-A
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Type: DC
  • Pumping Speed: 0.0141
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 525
VOS Series Dry Vacuum Pump -- VOS100
from EBARA Technologies, Inc.

The VOS Series has the highest pumping speed to footprint ratio in the industry. The VOS is a multistage lobe pump designed for installation on or very close to the process tool for clean and light duty applications such as Load Lock and SEM. [See More]

  • Type: DC
  • Pumping Speed: 63.56
  • Configuration: Individual Vacuum Pump
  • Lubrication Style: Dry or Oil-less
SSC50 Series Compact Floating Dry Scroll Vacuum Pump -- SSC50-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Type: DC; AC Single Phase
  • Pumping Speed: 1.77
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.7500
Diaphragm Vacuum -- 107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.7000 to 1.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 201
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Type: DC
  • Pumping Speed: 0.0530
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 670
Mini Diaphragm Liquid Pump -- TF30A-C
from TOPS Industry & Technology Co., Ltd.

The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. It is more reliable... [See More]

  • Type: DC
  • Pumping Speed: 0.0141
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 525
Diaphragm Vacuum -- 118 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Specifically designed for fuel cells. Oil-less operation. Stainless steel valves. Permanently lubricated bearings. All wetted aluminum parts treated for corrosion protection. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.97 cfm /... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.9000 to 1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 145 to 155
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Type: DC
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 190
Mini Diaphragm Liquid Pump -- TF30B-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]

  • Type: DC
  • Pumping Speed: 0.0124
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 488
Diaphragm Vacuum -- 1410 Series (Jade)
from Thomas An Ingersoll Rand Business

Features & Benefits Compact designLow sound levelLow power consumptionOil-lessRange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minVacuum to 22.1 in.Hg / -750 mbarCapable of restarting up to 22.1 in.Hg / -750 mbarPossible Applications Analytical instruments such as gas analyzers and monitoring... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000 to 0.2000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 199 to 214
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Type: DC
  • Pumping Speed: 0.2472
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 175
Mini Diaphragm Pump -- TM30A-A
from TOPS Industry & Technology Co., Ltd.

The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]

  • Type: DC
  • Pumping Speed: 0.2119
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 900
Diaphragm Vacuum -- 1420 Series (JADE)
from Thomas An Ingersoll Rand Business

Features & Benefits. Twin diaphragm. Low sound level. Low vibration. Low current consumption. Oil-less. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 26.5 in.Hg / -900 mbar. Capable of restarting up to 26.5 in.Hg / -900 mbar vacuum. Twin design. Possible Applications. [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000 to 0.4000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9 to 214
KPMS Series Miniature Gas Pumps -- KPMS08A-3A
from Clark Solutions

The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer... [See More]

  • Type: DC
  • Pumping Speed: 0.0177
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 460
Mini Diaphragm Pump -- TM30A-C
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Type: DC
  • Pumping Speed: 0.1589
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 900
Diaphragm Vacuum -- 2002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.02 cfm / 0.5 l/min. Vacuum to 13.3 in.Hg / -450 mbar. Capable of restarting up to 4.4 in.Hg / -150 mbar... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Ultimate Vacuum: 371 to 460
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
KPV Miniature Vacuum Pumps -- KPV-14A
from Clark Solutions

The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light weight they offer... [See More]

  • Type: DC
  • Pumping Speed: 0.0300
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 610
Mini Diaphragm Pump -- TM30B-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Type: DC
  • Pumping Speed: 0.1412
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 975
Diaphragm Vacuum -- 3003 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.035 cfm / 1 l/min. Vacuum to 14.2 in.Hg / -480 mbar. Capable of restarting up to 14.2 in.Hg / -480 mbar... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Ultimate Vacuum: 399 to 476
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Type: DC
  • Pumping Speed: 0.0565
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 685
Mini Diaphragm Pump -- TM30B-H
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]

  • Type: DC
  • Pumping Speed: 0.1589
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 975
Diaphragm Vacuum -- 3013 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.05 cfm / 1.3 l/min. Vacuum to 13.3 in.Hg / -450 mbar. Capable of restarting up to -200 mbar vacuum. [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Ultimate Vacuum: 422 to 460
  • Configuration: Individual Vacuum Pump
  • Technology: Diaphragm
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Type: DC
  • Pumping Speed: 0.0441
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 557
Mini Diaphragm Pump -- TM40-F
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Type: DC
  • Pumping Speed: 0.3531
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1875
Diaphragm Vacuum -- 4002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Small. Light weight. High performance. Range Technical Overview. Capacity up to 0.07 cfm / 2.0 l/min. Vacuum to 17.7 in.Hg / -600 mbar. Capable of restarting up to 5.9 in.Hg / -200 mbar vacuum. Possible Applications. Gas Detection Devices. [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Type: DC
  • Pumping Speed: 0.0388
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 512
Mini Diaphragm Pump -- TM40A-B02
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Type: DC
  • Pumping Speed: 0.5650
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2100
Diaphragm Vacuum -- 5002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.08 cfm / 2.4 l/min. Vacuum to 18.3 in.Hg / -620 mbar. Capable of restarting up to 18.3 in.Hg / -620 mbar... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 0.1000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 349 to 498
Mini Diaphragm Pump -- TMD40-F
from TOPS Industry & Technology Co., Ltd.

The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder,... [See More]

  • Type: DC
  • Pumping Speed: 0.6003
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1650
Diaphragm Vacuum -- 7006 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Vacuum to 28.0 in.Hg / -950 mbar. Capable of restarting up to 28.0 in.Hg /... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.2000 to 0.6000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 48.8 to 122
Diaphragm Vacuum -- 7010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Vacuum to 26.6 in.Hg / -900 mbar. Capable of restarting up to 26.6 in.Hg /... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.2000 to 0.4000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 86.9 to 214
Diaphragm Vacuum -- 7011 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Vacuum to 28.9 in.Hg / -980 mbar. Capable of restarting up to 28.9 in.Hg /... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.2000 to 0.8000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 18.32 to 234
Diaphragm Vacuum -- 7015 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Vacuum to 28.0 in.Hg / -950. Capable of restarting up to 28.0 in.Hg / -950... [See More]

  • Type: Compressed Air / Motive Fluid; DC; AC Single Phase
  • Pumping Speed: 0.4000 to 0.9000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 71.66 to 161
Diaphragm Vacuum -- 907 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 1.8 to 2.1
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 130 to 196
Diaphragm Vacuum -- 910 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: -657
Linear Vacuum -- 6025 DC Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. Available with optional 4-20 ma control input. Range Technical Overview. Capacity up to 2.0 cfm / 57.2 l/min. Vacuum to 8 in. Hg. /... [See More]

  • Type: Compressed Air / Motive Fluid; DC
  • Pumping Speed: 1.5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 557