Rotary Piston Mechanical Vacuum Pumps and Systems
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Stainless steel valves. Long-life, high performance. Teflon ®-PTFE compound piston ring. Lightweight, die cast aluminum components. Hard-coated aluminum cylinder for maximum heat tranfer. Range Technical Overview. Capacity up to... [See More]
- Technology: Rotary
- Pumping Speed: 0.4000 to 0.5000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 99.6 to 117
from Edwards Vacuum
Stokes MB Multi-stage pumping systems are available in two options, consisting of a Microvac piston pump and a Stokes 607 mechanical booster pump. The compact direct mounted packages provide high performance pumping from atmosphere. The MB systems are ideal for high cycling arduous applications. [See More]
- Technology: Rotary
- Pumping Speed: 300 to 612
- Configuration: Combination
- Lubrication Style: Positive Pressure
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]
- Technology: Lobed Rotor; Rotary
- Pumping Speed: 10000
- Configuration: Combination
- Ultimate Vacuum: 1
from Titus Company (The)
With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability. [See More]
- Technology: Rotary
- Pumping Speed: 138 to 1530
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.5 to 3
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Aluminum valve plates. Lightweight die cast aluminum components. Long-life, high performance PTFE compound piston seal. Range Technical Overview. Capacity up to 4.3 cfm / 122... [See More]
- Technology: Rotary
- Pumping Speed: 2.5 to 3.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 102 to 158
from Edwards Vacuum
Stokes MB Multi-stage pumping systems are available in two options, consisting of a Microvac piston pump and a Stokes 607 mechanical booster pump. The compact direct mounted packages provide high performance pumping from atmosphere. The MB systems are ideal for high cycling arduous applications. The... [See More]
- Technology: Rotary
- Pumping Speed: 300 to 612
- Configuration: Combination
- Lubrication Style: Positive Pressure
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]
- Technology: Lobed Rotor; Rotary
- Pumping Speed: 10000
- Configuration: Combination
- Ultimate Vacuum: 1
from Thomas An Ingersoll Rand Business
Features & Benefits. Brushless DC. One-piece connecting rod with TFE piston seal. Cylinder hard coated for wear resistance. Easily serviced replaceable piston seal. Lightweight construction. Range Technical Overview. Capacity up to 1.2 cfm / 34.3 l/min. Vacuum to 22 in.Hg / -745 mbar. Possible... [See More]
- Technology: Rotary
- Pumping Speed: 1.9
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1299
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Tuthill Corporation / Vacuum & Blower Systems
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD... [See More]
- Technology: Rotary
- Pumping Speed: 33
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
from Thomas An Ingersoll Rand Business
Features & Benefits. Custom designed for Refrigerant Recovery applications. All wetted aluminum parts treated for corrosion protection from moisture. Lightweight die cast aluminum components. Oil-less, non-lubricated piston and cylinder. Permanently lubricated ball bearings. Balanced for smooth,... [See More]
- Technology: Rotary
- Pumping Speed: 0.7000 to 1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 117
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1599
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Tuthill Corporation / Vacuum & Blower Systems
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas... [See More]
- Technology: Rotary
- Pumping Speed: 144
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard coated aluminum cylinder for maximum heat transfer. Range Technical Overview. [See More]
- Technology: Rotary
- Pumping Speed: 4.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 71.66
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1299
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® KTC ™ rotary piston vacuum pumps achieve the lowest possible pressures from. mechanical pumps and are recommended for applications where the operating pressure is. below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these. [See More]
- Technology: Rotary
- Pumping Speed: 21
- Configuration: Individual Vacuum Pump
- Pump Stages: Two Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard coated aluminum cylinder for maximum heat transfer. Range Technical Overview. [See More]
- Technology: Rotary
- Pumping Speed: 1.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 23.4
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1599
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® CB Compact Booster Systems combine the features of Kinney KT ™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,... [See More]
- Technology: Rotary
- Pumping Speed: 1600
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 4 to 6
from Thomas An Ingersoll Rand Business
Features & Benefits. Two cylinder, in-line. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves with Patented recessed inlet valve. Head design allows easily replaced piston seal. Lightweight die cast aluminum components. Range Technical Overview. [See More]
- Technology: Rotary
- Pumping Speed: 3.1 to 7.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 20.86 to 74.2
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 3844
- Configuration: Combination
- Ultimate Vacuum: 0.0030
from Tuthill Corporation / Vacuum & Blower Systems
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]
- Technology: Rotary
- Pumping Speed: 300
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves and aluminum valve plate. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard-coated aluminum cylinder for maximum heat transfer. [See More]
- Technology: Rotary
- Pumping Speed: 6.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 125
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 3844
- Configuration: Combination
- Ultimate Vacuum: 0.0030
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Die cast aluminum components. Steel mounting brackets with vibration isolators. Stainless steel valves. PTFE piston ring. Thermally protected motor. Range Technical Overview. Capacity up to 0.75 cfm / 21.2 l/min. Vacuum to 26.75 in.Hg / -904.1 mbar. Possible... [See More]
- Technology: Rotary
- Pumping Speed: 0.7000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 81.82
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 3739
- Configuration: Combination
- Ultimate Vacuum: 0.0030
from Thomas An Ingersoll Rand Business
Features & Benefits. Designed for heavy-duty applications. Oil-less, non-lubricated piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Aluminum valve plates. Lightweight die cast aluminum components. Long-life, high performance piston cup. Thin wall, hard coated... [See More]
- Technology: Rotary
- Pumping Speed: 0.7000 to 1.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 135 to 155
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1998
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Thomas An Ingersoll Rand Business
Features & Benefits. Custom designed for Refrigerant Recovery applications. All wetted aluminum parts treated for corrosion protection from moisture. Lightweight die cast aluminum components. Oil-less, non-lubricated piston and cylinder. Permanently lubricated ball bearings. Balanced for smooth,... [See More]
- Technology: Rotary
- Pumping Speed: 0.4000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 74.2
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1998
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Thomas An Ingersoll Rand Business
Features & Benefits. Custom designed for Refrigerant Recovery applications. All wetted aluminum parts treated for corrosion protection from moisture. Lightweight die cast aluminum components. Oil-less, non-lubricated piston and cylinder. Permanently lubricated ball bearings. Balanced for smooth,... [See More]
- Technology: Rotary
- Pumping Speed: 0.4000 to 0.5000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 176
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1998
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard coated aluminum cylinder for maximum heat transfer. Range Technical Overview. [See More]
- Technology: Rotary
- Pumping Speed: 0.7000 to 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 79.28 to 110
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1998
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard-coated aluminum cylinder for maximum heat transfer. Low noise design. High... [See More]
- Technology: Rotary
- Pumping Speed: 2.4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 81.82
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Technology: Rotary; Dry-lobe Booster
- Pumping Speed: 1998
- Configuration: Combination
- Ultimate Vacuum: 0.0040
from Thomas An Ingersoll Rand Business
Features & Benefits. Service free and oil-less. Compact design. Balanced for smooth, low vibration operation. Suitable for continuous running. Wetted parts. Heat resistant high performance plastic, Elastomer valves. Long-life, high performance piston seal. Range Technical Overview. Capacity up... [See More]
- Technology: Rotary
- Pumping Speed: 0.1000 to 0.2000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 161 to 326
from Edwards Vacuum
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with... [See More]
- Technology: Rotary
- Pumping Speed: 150
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0200 to 0.0250