AC Three Phase Mechanical Vacuum Pumps and Systems

103 Results
DS 102 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Dry vacuum pumps (Screw type) SHINKO SEIKI -- SST100
from Daitron Co., Ltd.

Featured by the uniquely developed screw rotor, a mechanical structure that pursues ease of maintenance and a wide selection of accessories, the SST/SSX series provides stable performance even in hard processes which have been considered as unsuitable with existing dry pumps, involving the suction... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 34.25 to 43.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0060 to 0.0075
Air-cooled Dry Screw Vacuum Pump, Flying Bearing System -- COBRA BA 0100 C
from Busch Vacuum Solutions

Advanced Screw Design: bell shaped construction, patented self-balancing screws. Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: low sound and vibration level. Compact Design. The COBRA BA 0100 C... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
DS 202 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 5.82
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Air-Cooled, Dry-Running Rotary Claw Vacuum Pump -- Mink MI 2124 / 2122 BV
from Busch Vacuum Solutions

The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 50 to 140
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 15
DS 302 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 8.17
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
DS 402 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 12.29
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Compact, Single-Stage Liquid Ring Vacuum Pump -- Dolphin LX 0030 / 0055 B
from Busch Vacuum Solutions

Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 14.7 to 34
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 25
DS 40M Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 1.29
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050 to 0.7553
Dry Claw Vacuum Pump -- Mink MV 0312 B
from Busch Vacuum Solutions

The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 203
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
DS 602 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 17.58
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Dry Claw Vacuum Pump -- Mink MV 0502 / 0602 B
from Busch Vacuum Solutions

The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 235 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 107
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Dry Claw Vacuum Pump -- Mink MV 1202 A
from Busch Vacuum Solutions

The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 560 to 677
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 290
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0600
Dry Screw Vacuum Pump -- COBRA DS 0080 / 0160 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0080/0160 G are dry screw vacuum pumps in the proven... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 49.98 to 94.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.25E-4
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 679
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0600
Dry Screw Vacuum Pump -- COBRA DS 0600 E
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: low operating costs, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Compact Design. COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-5
MS120 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 70.56
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0525
Dry Screw Vacuum Pump with Integrated Vacuum Booster -- COBRA DS 0700, 1000, 2000 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0700 – 2000 G are dry screw vacuum pumps in the... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 294 to 964
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 2.25E-6
MS40+ Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 29.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0375
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 14.7 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 1.77 to 4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 4.3 to 5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 5.9 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 90 to 112
Hermetically Sealed, Single-Sided Scroll Vacuum Pump -- Fossa FO 0015 / 0035 A
from Busch Vacuum Solutions

Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 10.58 to 24.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0675
High-Performance Screw Vacuum Pump -- COBRA NC 0400 B, 0630 C, 1000 B
from Busch Vacuum Solutions

COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the compression chamber is completely free from operating fluids. This... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 206 to 590
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075 to 0.0750
High-Performance Screw Vacuum Pump -- COBRA NC 0600 C
from Busch Vacuum Solutions

The COBRA NC 0600 C belongs to the Busch product family of proven COBRA Screw Vacuum Pumps – Industry. COBRA NC dry screw vacuum pumps are highly efficient for use in many industrial applications including process applications. These models represent many years of experience in dry vacuum... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
High-Performance Screw Vacuum Pump -- COBRA NS 0070, 0160, 0600 C
from Busch Vacuum Solutions

Cost-effective: low power consumption, minimal maintenance, low operating costs. Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant. Outstanding performance: high pumping speed at all inlet pressures. Leak tight design: no contamination of process gases, no... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 41.16 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075 to 0.0225
High-Performance Screw Vacuum Pump -- COBRA NX 0450 / 0650 A
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: low energy consumption, minimal maintenance, minimized operating costs. Robust: high vapor and particle tolerance, self-draining. Compact Design. Quiet Operation. The COBRA NX is a series of high-performance and robust dry screw vacuum pumps for industrial... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 206 to 383
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Industrial, Dry Claw Vacuum Pump -- Mink MM 1104, 1144, 1102, 1142 BV
from Busch Vacuum Solutions

Efficient: energy-efficient, minimized operating costs. Nearly Maintenance-Free: dry and contact-free compression. Reliable: operationally reliable. Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined with low maintenance and a... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 36.5 to 103
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 45
Industrial, Dry Claw Vacuum Pump -- Mink MM 1324, 1202, 1252, 1322 AV
from Busch Vacuum Solutions

Efficient: energy-efficient, minimized operating costs. Nearly Maintenance-Free: dry and contact free compression. Reliable: operationally reliable. Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined with low maintenance and a... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 94 to 360
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 45 to 112
Industrial, Dry Claw Vacuum Pump -- Mink MM 1402 / 1502 AV
from Busch Vacuum Solutions

Efficient: energy-efficient, minimized operating costs. Nearly Maintenance-Free: dry and contact-free compression. Reliable: operationally reliable. Busch Mink claw vacuum technology for industrial vacuum generation offers the highest possible energy efficiency combined with low maintenance and a... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 235 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Industrial, Dry Claw Vacuum Pump -- Mink MV 0040, 0060, 0080 D
from Busch Vacuum Solutions

Latest Claw Vacuum Technology. Quiet: lowest sound level due to a state-of-the-art acoustic design, can be installed at workstations. Efficient: low energy consumption, minimized operating costs. Compact: smallest footprint in its performance class. Application-Oriented: thanks to an intelligent... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 23.5 to 47
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 30
Industrial, Dry Rotary Lobe Vacuum Booster -- Puma WP 1250 D2, 2000 D2, 4500 B2
from Busch Vacuum Solutions

Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP rotary lobe vacuum boosters can be designed to perfectly suit all rough and... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 762 to 3180
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 18.75 to 37.5
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve -- Panda WV 0250, 0500 C
from Busch Vacuum Solutions

Higher pumping speed and improved ultimate pressure: Panda WV vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 147 to 706
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 32.25 to 75.01
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.5000
  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL030W
from DEKKER Vacuum Technologies

RVL030W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 28
  • Technology: Rotary Vane
Chemical Dry Pump -- EDP160
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 95.84 to 119
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.4000
Oil-Flooded Rotary Screw Vacuum -- GHS Series
from Titus Company (The)

Oil-Sealed rotary screw pumps with variable speed drive (VSD) technology. Clean. Silent. Energy-efficient. Our GHS VSD+ cuts your energy costs by an average of 50% and increases production speed. The GHS VSD+ is a range of highly efficient, intelligent vacuum pumps with Variable Speed Drive (VSD). [See More]

  • Type: AC Three Phase
  • Pumping Speed: 240 to 2945
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2600 to 0.7500
ROTRON Regenerative Blowers
from Ametek Dynamic Fluid Solutions

AMETEK Dynamic Fluid Solutions designs and manufactures an assortment of regenerative blowers (DR/EN/CP) for industrial, environmental, instrumentation, and chemical processing applications. These oil-free products provide you with high air pressures/vacuums and feature compact construction, low... [See More]

  • Type: DC; AC Single Phase; AC Three Phase
  • Pumping Speed: 3.5 to 750
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 480 to 753
Clean to Light Duty Service, Low Power Consumption Vacuum Pump -- LD120
from LOT Vacuum America

LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features as the HD series. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 70
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: ? to 0.0050
Air Cooled Vacuum Systems -- Water Cooled Optional
from Sullair Corporation

The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower power costs... [See More]

  • Type: AC Three Phase
  • Technology: Rotary Screw
  • Configuration: Vacuum Pump System or Station
  • Description: 5 to 200 HP available
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 501B
from SynSysCo

DVSL 501B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 15.2 to 18.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Rotary Screw Vacuum Packages - ASV, BSV & CSV Series -- ASV 40
from Accessorie Air Compressor Systems

Kaeser's rotary screw air compressors feature the proprietary Sigma Profile airend. Available from 3 to 600 hp with capacities from 5 to 3,308 cfm, and pressures up to 217 psig, all units are fully packaged, ready for hook-up. Unit shown features our Sigma Frequency Control variable speed drive. "T"... [See More]

  • Type: AC Three Phase
  • Technology: Rotary Screw
  • Pumping Speed: 168
  • Motor Power: 10
Compressor/Vacuum Pumps -- MODEL PWSC 28823-7
from Senior Aerospace Metal Bellows

Senior Aerospace Metal Bellows ’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 125 to 760
  • Configuration: Individual Vacuum Pump
  • Technology: Compression / Pressure Service
DynaSeal™ Liquid Ring Vacuum -- TRO015H
from Travaini Pumps USA

Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 15
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 23.4 to 379
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL050W
from DEKKER Vacuum Technologies

RVL050W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 45
  • Technology: Rotary Vane
Chemical Dry Pump -- EDP250
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 89.96 to 153
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.4000
Harsh Duty Service, Low Power Consumption Vacuum Pump -- HD120
from LOT Vacuum America

HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 70
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: ? to 0.0050
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 1000
from SynSysCo

ISP- 1000. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 35.2 to 42.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 8
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 0.5000
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL075W
from DEKKER Vacuum Technologies

RVL075W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 70
  • Technology: Rotary Vane
Chemical Dry Pump -- EDP400
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 222 to 251
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.3000
Herringbone Type Split-flow Hybrid-screw Rotor -- GD400
from LOT Vacuum America

The GD Series builds upon the proven Dura-Dry dual screw design introduced by LOT Vacuum in 2002 and provides world class conservation of operating resources. The GD Series is well suited for demanding applications in Flat Panel Display, OLED / LED, Solar PV, and 450mm Semiconductor manufacturing. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 212
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: ? to 0.0090
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 250C
from SynSysCo

ISP- 250C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 8.8 to 10.6
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.20E-5
Water Sealed Liquid Ring System -- TRW 04H-NR/PR
from Travaini Pumps USA

Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 2.35
  • Configuration: Vacuum Pump System or Station
  • Technology: Liquid Ring
Lubricated Rotary Vane Vacuum Pumps -- RVL050H
from DEKKER Vacuum Technologies

RVL050H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.5000
  • Pumping Speed: 45
  • Technology: Rotary Vane
Chemical Dry Pump -- EDP80
from Edwards Vacuum

EDP pumps are based on Edwards' oil-free, non-contacting, award-winning, reverse claw mechanism. They provide consistent vacuum at high efficiencies and low costs of ownership. Dry pumps completely eliminate all problems of process contamination and creation of polluted effluent, which are... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 48.8 to 59.98
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.2000 to 0.4000
Largest Standing Single Stage Duty Screw Vacuum Pump -- GHD800
from LOT Vacuum America

The GHD Series provides large capacity dry pumps for Industrial, and large scale LCD and Solar applications. Custom GHD configurations provide single stage pumping capacity up to 2,200 M3/Hr and added booster blowers increase capacities to over 10,000 M3/Hr. Features. No sealing oil or sealing water... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 376
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 500C
from SynSysCo

ISP- 500C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Type: AC Single Phase; AC Three Phase
  • Pumping Speed: 17.6 to 21.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Lubricated Rotary Vane Vacuum Pumps -- RVL075H
from DEKKER Vacuum Technologies

RVL075H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.4000
  • Pumping Speed: 75
  • Technology: Rotary Vane
CXS Chemical Dry Pump -- CXS160
from Edwards Vacuum

Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 94.08
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Ultimate Vacuum: 0.0150
Vacuum Pump; Exceptional Pumping Speed for Solar PV, 300mm, and Flat Panel Display Applications -- DD255
from LOT Vacuum America

DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 109 to 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050 to 0.0300
DD Series Split Dual-Helical Dry Vacuum Pump -- DD105
from SynSysCo

DD Series Pumps. Excellent Performance in Aggressive, High Demand, High Flow Applications. DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries,... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 53 to 62
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050 to 0.0300
Lubricated Rotary Vane Vacuum Pumps -- RVL110H
from DEKKER Vacuum Technologies

RVL110H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.4000
  • Pumping Speed: 106
  • Technology: Rotary Vane
Dry Chemical Pump -- CPH250
from Edwards Vacuum

Edwards offers a range of CPH Dry Chemical Pumps designed to be used in a wide range of chemical and pharmaceutical applications. They can be used on their own, or in combination with Edwards 'industry standard' EH mechanical booster pumps to increase both pump capacity and ultimate vacuum. All CPH... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 201 to 240
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3000
DD Series Split Dual-Helical Dry Vacuum Pump -- DD255
from SynSysCo

DD Series Pumps. Excellent Performance in Aggressive, High Demand, High Flow Applications. DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries,... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 53 to 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050 to 0.0300
Lubricated Rotary Vane Vacuum Pumps -- RVL145H
from DEKKER Vacuum Technologies

RVL145H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.4000
  • Pumping Speed: 145
  • Technology: Rotary Vane
Dry Chemical Vacuum Pump -- CDX1000
from Edwards Vacuum

Edwards CDX1000 represents the next generation of dry pump technology. The CDX1000 is a double ended mechanism for the chemical process, pharmaceutical and petrochemical industries. This innovative technology leverages Edwards latest manufacturing and design philosophies. The CDX1000 is suited to... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 529
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0040
GHD Series Oil Free Dry Screw Pump -- GHD-800
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 376
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
Lubricated Rotary Vane Vacuum Pumps -- RVL215H
from DEKKER Vacuum Technologies

RVL215H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.4000
  • Pumping Speed: 215
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH1200C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
HD Series Hybrid Dual-Helical Dry Pump -- HD120
from SynSysCo

HD Series Pumps. World Class CoO for Harsh Applications. HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 70
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050
Lubricated Rotary Vane Vacuum Pumps -- RVL300HH
from DEKKER Vacuum Technologies

RVL300H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.0333
  • Pumping Speed: 280
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH1200FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Kashiyama NeoDry Series Pump -- ND-36E
from SynSysCo

Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 21.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
Lubricated Rotary Vane Vacuum Pumps -- RVL400LH
from DEKKER Vacuum Technologies

RVL400H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.0333
  • Pumping Speed: 375
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH1200IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
LD Series Clean to Light Duty Service Dry Pump -- LD120
from SynSysCo

LD Series Pumps. World Class Energy Efficiency for Light Duty Applications. LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate the same... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 70
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0050
Lubricated Rotary Vane Vacuum Pumps -- RVL475H
from DEKKER Vacuum Technologies

RVL475H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.2000
  • Pumping Speed: 465
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH1200T160
from Edwards Vacuum

The EH1200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Lubricated Rotary Vane Vacuum Pumps -- RVL550LH
from DEKKER Vacuum Technologies

RVL550H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.0333
  • Pumping Speed: 540
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH250C
from Edwards Vacuum

The EH250C mechanical booster pump has been certified for use in CSA Division 1 area Gas Class I Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Lubricated Rotary Vane Vacuum Pumps -- RVL700LH
from DEKKER Vacuum Technologies

RVL700H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 0.0333
  • Pumping Speed: 710
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH250FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Oil Free (dry) Rotary Vane Vacuum Pumps -- RVD040L
from DEKKER Vacuum Technologies

RVD040L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 89.44
  • Pumping Speed: 42
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH250IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Oil Free (dry) Rotary Vane Vacuum Pumps -- RVD060L
from DEKKER Vacuum Technologies

RVD060L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 89.44
  • Pumping Speed: 56
  • Technology: Rotary Vane
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 10.58 to 12.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
Oil Free (dry) Rotary Vane Vacuum Pumps -- RVD075L
from DEKKER Vacuum Technologies

RVD075L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 74.2
  • Pumping Speed: 71
  • Technology: Rotary Vane
GX Dry Pump -- GX100L
from Edwards Vacuum

The GX Dry Vacuum Pump Series sets new standards for zero maintenance between major overhauls. Improved efficiency lowers the cost of ownership and provides continuous pumping duty throughout the pressure range. GX drypumps include Ethernet connectivity allowing key data to be viewed via web pages,... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0037
Oil Free (dry) Rotary Vane Vacuum Pumps -- RVD100L
from DEKKER Vacuum Technologies

RVD100L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 74.2
  • Pumping Speed: 100
  • Technology: Rotary Vane
GXS Dry Pump -- GXS160
from Edwards Vacuum

The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 94.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
HV Mechanical Booster Pump -- HV8000
from Edwards Vacuum

The Edwards HV8000 high vacuum mechanical booster has been developed to provide high reliability operation in aggressive environments. With a nominal pumping speed of 7200 m3h-1 (4241 ft3 min-1) at 50Hz, it is ideal for large industrial and chemical applications including, steel degassing,... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 4234 to 5080
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4 to 1.50E-4
iGX Dry Pump -- iGX100L
from Edwards Vacuum

The iGX Dry Vacuum Pump Series sets new standards for zero maintenance between major overhauls. Improved efficiency lowers the cost of ownership and provides continuous pumping duty throughout the pressure range. iGX drypumps include Ethernet connectivity allowing key data to be viewed via web... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0037
iH Dry Pump -- iH80
from Edwards Vacuum

Edwards advanced semiconductor vacuum pumps have been field-proven to perform to the highest operating standards. Reliability and high performance are achieved by extending service life, improving uptime and increasing productivity, while minimizing footprint and cost of ownership. The iH Series... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 60.56
  • Configuration: Combination
  • Ultimate Vacuum: 0.0075
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 24.99 to 29.69
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.70E-4 to 0.0054
Multi-stage Pumping System -- 412MBX
from Edwards Vacuum

Stokes MB Multi-stage pumping systems are available in two options, consisting of a Microvac piston pump and a Stokes 607 mechanical booster pump. The compact direct mounted packages provide high performance pumping from atmosphere. The MB systems are ideal for high cycling arduous applications. [See More]

  • Type: AC Three Phase
  • Pumping Speed: 300 to 612
  • Configuration: Combination
  • Technology: Rotary
SN Booster Pump -- SN7000IND
from Edwards Vacuum

The SN7000 mechanical booster pumps have been developed to provide highly reliable operation in arduous duty cycles and high power applications. With a nominal pumping speed of 7000 m3h-1 (4120 ft3 min-1), it is ideal for large industrial and chemical applications. The SN7000 mechanical booster... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 4234 to 5080
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4 to 1.50E-4
Stokes Vacuum Oil Sealed Piston Pump -- 1721 Mechanical Booster Pump
from Edwards Vacuum

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 1299
  • Configuration: Combination
  • Ultimate Vacuum: 0.0040
Stokes Vacuum Oil Sealed Piston Pump -- 212J Microvac
from Edwards Vacuum

The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200 to 0.0250