AC Single Phase Mechanical Vacuum Pumps and Systems
from Agilent Technologies - Vacuum Products
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 3.47
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.9 to 11.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Agilent Technologies - Vacuum Products
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Busch Vacuum Solutions
Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 14.7 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 310
from Agilent Technologies - Vacuum Products
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 8.17
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.9 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 90 to 112
from Agilent Technologies - Vacuum Products
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 12.29
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Busch Vacuum Solutions
Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 10.58 to 24.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0675
from Agilent Technologies - Vacuum Products
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 1.29
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050 to 0.7553
from Busch Vacuum Solutions
Latest Claw Vacuum Technology. Quiet: lowest sound level due to a state-of-the-art acoustic design, can be installed at workstations. Efficient: low energy consumption, minimized operating costs. Compact: smallest footprint in its performance class. Application-Oriented: thanks to an intelligent... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 23.5 to 47
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 30
from Agilent Technologies - Vacuum Products
The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 17.58
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 17.7 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Agilent Technologies - Vacuum Products
The Agilent IDP-10 dry scroll pump is an oil-free, compact, quiet, isolated vacuum pump with remote speed control. The IDP-10 uses an inverter-driven motor, providing uniform vacuum performance at all global frequencies and input voltages. Its consistent global performance and compact size make it... [See More]
- Type: AC Single Phase
- Pumping Speed: 6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0150
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 37 to 71
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Agilent Technologies - Vacuum Products
The Agilent IDP-15 dry scroll pump is an oil-free, compact, low noise, high performance, isolated vacuum pump. It provides exceptionally quiet, vibration-free, rapid pump down, making it suitable for applications in the research, analytical instrument, and laboratory markets. IDP pumps are hermetic,... [See More]
- Type: AC Single Phase
- Pumping Speed: 7.53 to 9.06
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 1.71 to 11.88
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050
from Agilent Technologies - Vacuum Products
The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures oil-free operation for clean and contamination-free vacuum, making it an environmentally friendly pump. Engineered... [See More]
- Type: AC Single Phase
- Pumping Speed: 20.58
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0080
from Agilent Technologies - Vacuum Products
The Agilent IDP-4 is a compact, oil-free, and hermetic scroll pump delivering clean, dry vacuum in a small footprint. Its design isolates the motor and bearings from the vacuum path, extending bearing life and ensuring a contaminant-free environment. With tunable pumping speed, universal voltage,... [See More]
- Type: AC Single Phase
- Pumping Speed: 2.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.1800
from Agilent Technologies - Vacuum Products
The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with the highest pumping speed and inverter-driven motor that allows tunable rotational speed to control pumping speed... [See More]
- Type: AC Single Phase
- Pumping Speed: 26.46
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0080
from Agilent Technologies - Vacuum Products
The Agilent IDP-7 dry scroll pump is an oil-free, compact, quiet, isolated high-performance vacuum pump, suitable for applications in the research, analytical instruments, and laboratory markets. It is ideal for situations requiring a compact, table-top pump with greater pumping speed or the ability... [See More]
- Type: AC Single Phase
- Pumping Speed: 4.23 to 5.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0200 to 0.0300
from Agilent Technologies - Vacuum Products
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10 Torr,... [See More]
- Type: AC Single Phase
- Pumping Speed: 18.82 to 26.46
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0375
from Agilent Technologies - Vacuum Products
The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 300 Inverter pump employs frequency inverter technology... [See More]
- Type: AC Single Phase
- Pumping Speed: 8.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from VACUUBRAND, Inc.
For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are... [See More]
- Type: AC Single Phase
- Pumping Speed: 2 to 2.2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.1
from Terra Universal, Inc.
Fully integrated aspiration system. Built-in filter housing for bacteriological containment. Autoclavable 2 liter flask with self-isolating connectors. Chemically resistant vacuum pump and lines. The Biovac 106 Aspiration System features a borosilicate catch pot that is easily disconnected for... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.4237
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 113
from Titus Company (The)
With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability. [See More]
- Type: AC Single Phase
- Pumping Speed: 138 to 1530
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.5 to 3
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 0.7000 to 1.4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 201
from Ametek Dynamic Fluid Solutions
AMETEK Dynamic Fluid Solutions designs and manufactures an assortment of regenerative blowers (DR/EN/CP) for industrial, environmental, instrumentation, and chemical processing applications. These oil-free products provide you with high air pressures/vacuums and feature compact construction, low... [See More]
- Type: DC; AC Single Phase; AC Three Phase
- Pumping Speed: 3.5 to 750
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 480 to 753
from ANVER Corporation
Electric Vacuum Station -- VPE1-FD [See More]
- Type: AC Single Phase
- Pumping Speed: 4.3
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from DEKKER Vacuum Technologies
RVR002H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.0750
- Pumping Speed: 1.4
- Technology: Rotary Vane
from Clark Solutions
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.0883
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 641
from HullVac Pump Corporation
Quiet operation, low vibration, easy to install [See More]
- Type: AC Single Phase
- Pumping Speed: 10
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.00E-4
from SynSysCo
DVSL 100B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]
- Type: AC Single Phase
- Pumping Speed: 3.5 to 4.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.1500
from Edwards Vacuum
The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate vacuum pumps are... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.3531 to 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 4.5 to 75.03
from Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows ’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme... [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 201 to 760
- Configuration: Individual Vacuum Pump
- Technology: Compression / Pressure Service
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The single-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are... [See More]
- Type: AC Single Phase
- Pumping Speed: 9.58 to 10.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 39.77
from Terra Universal, Inc.
Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon... [See More]
- Type: AC Single Phase
- Pumping Speed: 22
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 233
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 9 to 494
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0800 to 0.4000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 1.2 to 1.5
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 201
from ANVER Corporation
Electric Vacuum Station -- VPF-57-AC [See More]
- Type: AC Single Phase
- Pumping Speed: 4.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from DEKKER Vacuum Technologies
RVR002M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.7500
- Pumping Speed: 2
- Technology: Rotary Vane
from SynSysCo
ISP- 250C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 8.8 to 10.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.20E-5
from Edwards Vacuum
The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.9 to 2.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0760
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made of chemically... [See More]
- Type: AC Single Phase
- Pumping Speed: 4.59
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from Terra Universal, Inc.
Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 33.4 to 36.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Engineered resin and die cast aluminum components. EPDM umbrella valves. EPDM diaphragm. Thermally protected motor. Continuous duty. All wetted aluminum parts treated for corrosion protection from moisture. Range Technical Overview. Capacity up to 0.8 cfm... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 0.7000 to 0.8000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 71.66 to 76.74
from DEKKER Vacuum Technologies
RVR003H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.0075
- Pumping Speed: 3
- Technology: Rotary Vane
from SynSysCo
ISP- 500C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 17.6 to 21.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0075
from Edwards Vacuum
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 10 to 14.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0220 to 0.4800
from VACUUBRAND, Inc.
This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]
- Type: AC Single Phase
- Pumping Speed: 2
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from Terra Universal, Inc.
Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 75 to 81.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Vacuum to 28.0 in.Hg / -950 mbar. Capable of restarting up to 28.0 in.Hg /... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 0.2000 to 0.6000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 48.8 to 122
from DEKKER Vacuum Technologies
RVR003M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.0750
- Pumping Speed: 3
- Technology: Rotary Vane
from SynSysCo
ISP- 90. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its competitors... [See More]
- Type: AC Single Phase
- Pumping Speed: 3.2 to 3.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0380
from Edwards Vacuum
This two stage pump features an alternative inlet connection position at the side of the pump so that overall installation height can be reduced to a minimum when required. The interstage version features an additional pumping port to provide a rough vacuum for auxiliary duties. Supplied with:... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.8000 to 1.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0023 to 0.1900
from VACUUBRAND, Inc.
The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.9996
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from Terra Universal, Inc.
Low price vacuum pumps for filtration, drying and degassing. Standard and chemically resistant models. Extremely low noise and vibration with twin head design. Plug and play wide-range power adaptor. These compact new models are comprised of a small twin head diaphragm pump enclosed in a robust... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.3531
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 45.02
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Vacuum to 26.6 in.Hg / -900 mbar. Capable of restarting up to 26.6 in.Hg /... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 0.2000 to 0.4000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 86.9 to 214
from DEKKER Vacuum Technologies
RVR006H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.0075
- Pumping Speed: 6
- Technology: Rotary Vane
from SynSysCo
Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]
- Type: AC Single Phase
- Pumping Speed: 8.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0075
from Edwards Vacuum
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 10 to 14.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0220 to 0.4800
from VACUUBRAND, Inc.
This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.7644
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.5
from Terra Universal, Inc.
Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 16.7 to 18.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 6
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Vacuum to 28.9 in.Hg / -980 mbar. Capable of restarting up to 28.9 in.Hg /... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 0.2000 to 0.8000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 18.32 to 234
from DEKKER Vacuum Technologies
RVR006M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.0750
- Pumping Speed: 6
- Technology: Rotary Vane
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Type: DC; AC Single Phase
- Pumping Speed: 0.1766
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for industry and laboratory applications. The E2M28 pump is a two-stage, direct drive, sliding vane pump. The pump is... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 16.2 to 22.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 7.50E-4 to 0.0110
from VACUUBRAND, Inc.
This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Terra Universal, Inc.
Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 38.3 to 41.7
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 6
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Vacuum to 28.0 in.Hg / -950. Capable of restarting up to 28.0 in.Hg / -950... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 0.4000 to 0.9000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 71.66 to 161
from DEKKER Vacuum Technologies
RVL020W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 1.5
- Pumping Speed: 19
- Technology: Rotary Vane
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Type: DC; AC Single Phase
- Pumping Speed: 0.7062
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.4000 to 0.6000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0023 to 0.1500
from VACUUBRAND, Inc.
The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.18
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Terra Universal, Inc.
Oil-less design for low maintenance, clean operation. Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications. Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics manufacturing... [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 150
- Configuration: Individual Vacuum Pump
- Technology: Diaphragm
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Low noise level. Compact. High performance. Large choice in Materials. Range Technical Overview. Capacity up to 1.6 cfm / 45.6 l/min. Vacuum to 27.1 in.Hg / -920 mbar. Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum. Possible... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 0.8000 to 1.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 71.66 to 176
from DEKKER Vacuum Technologies
RVL002H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 1.5
- Pumping Speed: 2
- Technology: Rotary Vane
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Type: DC; AC Single Phase
- Pumping Speed: 1.77
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.7500
from Edwards Vacuum
Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 7.1 to 10
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0020 to 0.0460
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]
- Type: AC Single Phase
- Pumping Speed: 3.47
- Configuration: Individual Vacuum Pump; Combination
- Ultimate Vacuum: 0.0015
from Terra Universal, Inc.
Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon backstreaming due to lubricant-free pumping... [See More]
- Type: AC Single Phase
- Pumping Speed: 8.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 383
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Aluminum seawater resistant. Silent (50-54 dBA). Low vibrations. High performance. Range Technical Overview. Capacity up to 2.5 cfm / 72 l/min. Vacuum to 29 in.Hg / -980 mbar. Capable of restarting up to 29 in.Hg / -980 mbar. Other special... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 1.2 to 2.5
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 18.32 to 71.66
from DEKKER Vacuum Technologies
RVL003H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 1.5
- Pumping Speed: 2.6
- Technology: Rotary Vane
from Edwards Vacuum
Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 2 to 2.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015 to 0.0910
from VACUUBRAND, Inc.
Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive gases. The one-stage... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.12
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 60.02
from Terra Universal, Inc.
Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]
- Type: AC Single Phase
- Pumping Speed: 6.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0017
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Field service capability. Stainless steel valves and aluminum valve plate. Lightweight die cast aluminum head and diaphragm hold down plate. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 1.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 155
from DEKKER Vacuum Technologies
RVL006H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 1.5
- Pumping Speed: 5.6
- Technology: Rotary Vane
from Edwards Vacuum
Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 3 to 4.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0020 to 0.0910
from VACUUBRAND, Inc.
The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2251
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 1.1 cfm / 31.2 l/min. [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 1.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 658
from DEKKER Vacuum Technologies
RVL010H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 1.5
- Pumping Speed: 8.5
- Technology: Rotary Vane
from Edwards Vacuum
Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 5 to 6.9
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0015 to 0.0460
from VACUUBRAND, Inc.
These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]
- Type: AC Single Phase
- Pumping Speed: 3.35
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Thomas An Ingersoll Rand Business
Oil-lessLong lifeExtremely high efficiencyWorldwide service networkLow noise/vibrationProtection class IP54 [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 2.5 to 4.6
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 171 to 228
from DEKKER Vacuum Technologies
RVL013H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 1.5
- Pumping Speed: 12.7
- Technology: Rotary Vane
from Edwards Vacuum
The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 5.5 to 7.9
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0530
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]
- Type: AC Single Phase
- Pumping Speed: 2.7
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 1.13
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Vacuum to 10.3 in.Hg / -350 mbar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 0.5000 to 0.8000
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 498 to 564
from DEKKER Vacuum Technologies
RVL020H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.5000
- Pumping Speed: 19
- Technology: Rotary Vane
from Edwards Vacuum
The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 2.8 to 4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0530
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.65
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Ultimate Vacuum: 5.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 4.1 cfm / 115 l/min. Vacuum to 5.9 in. Hg / -200 mbar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas /... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 0.5000 to 4.1
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 610 to 686
from DEKKER Vacuum Technologies
RVL030H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Single Phase
- Ultimate Vacuum: 0.5000
- Pumping Speed: 28
- Technology: Rotary Vane