Cart / Portable Mechanical Vacuum Pumps and Systems
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The single-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are... [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 9.58 to 10.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 39.77
from LOT Vacuum America
LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features as the HD series. [See More]
- Mounting: Portable
- Pumping Speed: 70
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: ? to 0.0050
from Crystal Engineering Corporation
Complete field pressure calibration system that can be operated w/ one hand [See More]
- Mounting: Portable
- Ultimate Vacuum: 125 to 760
- Configuration: Individual Vacuum Pump
- Type: None
from SynSysCo
DD Series Pumps. Excellent Performance in Aggressive, High Demand, High Flow Applications. DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries,... [See More]
- Mounting: Portable
- Pumping Speed: 53 to 62
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050 to 0.0300
from ANVER Corporation
Electric Vacuum Station -- VPE1-FD [See More]
- Mounting: Portable
- Pumping Speed: 4.3
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
Single-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases and vapors at modest vacuum levels. Typical applications are vacuum ovens, filtrations and multi-port manifolds for medium throughput, as well as pumping of gases and oil-free evacuation in general. The... [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 1.23 to 1.41
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from LOT Vacuum America
HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have... [See More]
- Mounting: Portable
- Pumping Speed: 70
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: ? to 0.0050
from SynSysCo
DD Series Pumps. Excellent Performance in Aggressive, High Demand, High Flow Applications. DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries,... [See More]
- Mounting: Portable
- Pumping Speed: 53 to 150
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050 to 0.0300
from ANVER Corporation
ANVER's VPE3 Series Vac-Packs feature dual vacuum ports, an over-sized filter and improved air flow, making them particularly suitable for handling large capacity non-porous loads or semi-porous to porous type loads. Designed for use with a wide assortment of vacuum pad attachments and lifter... [See More]
- Mounting: Portable
- Pumping Speed: 10
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The four-stage pumping of the MV 10C NT pump provides the advantageous combination of excellent pumping speed and ultimate vacuum down to 0.6 mbar. All major parts in contact... [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 5.59 to 6.29
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.6753 to 1.13
from LOT Vacuum America
The GD Series builds upon the proven Dura-Dry dual screw design introduced by LOT Vacuum in 2002 and provides world class conservation of operating resources. The GD Series is well suited for demanding applications in Flat Panel Display, OLED / LED, Solar PV, and 450mm Semiconductor manufacturing. [See More]
- Mounting: Portable
- Pumping Speed: 212
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: ? to 0.0090
from SynSysCo
HD Series Pumps. World Class CoO for Harsh Applications. HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate... [See More]
- Mounting: Portable
- Pumping Speed: 70
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050
from ANVER Corporation
Electric Vacuum Station -- VPE3-S [See More]
- Mounting: Portable
- Pumping Speed: 10
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
VACUUBRAND MV 10 NT four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of gases requiring very low vacuum and high flow rates. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully selected plastics compatible... [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 6.12 to 6.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3751
from LOT Vacuum America
The GHD Series provides large capacity dry pumps for Industrial, and large scale LCD and Solar applications. Custom GHD configurations provide single stage pumping capacity up to 2,200 M3/Hr and added booster blowers increase capacities to over 10,000 M3/Hr. Features. No sealing oil or sealing water... [See More]
- Mounting: Portable
- Pumping Speed: 376
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from SynSysCo
LD Series Pumps. World Class Energy Efficiency for Light Duty Applications. LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate the same... [See More]
- Mounting: Portable
- Pumping Speed: 70
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050
from ANVER Corporation
Electric Vacuum Station -- VPF-57-AC [See More]
- Mounting: Portable
- Pumping Speed: 4.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from VACUUBRAND, Inc.
The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of aluminum, stainless steel... [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 7.11 to 7.82
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from LOT Vacuum America
DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven... [See More]
- Mounting: Portable
- Pumping Speed: 109 to 150
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0050 to 0.0300
from ANVER Corporation
Mini-Vacuum Station -- EP1001 [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 0.8500
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from VACUUBRAND, Inc.
The MD 12C NT VARIO ® three-stage vacuum pump provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It provides an outstanding pumping speed even close to the excellent ultimate vacuum. The VARIO controller provides precise motor speed control for exceptional process... [See More]
- Mounting: Benchtop; Portable
- Pumping Speed: 7.59
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.13 to 2.25
from ANVER Corporation
Self-Contained Battery Vacuum Station -- VPF-57-DC [See More]
- Mounting: Portable
- Pumping Speed: 1.12
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150