Thermal Insulation / Fire Proofing Oxide Ceramics

8 Results
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
  • Shape / Form: Tube
  • Oxide Type: Alumina; Mullite (optional feature)
  • Length: 5.91 to 23.62
Boron Nitride Ceramic Component
from San Jose Delta Associates, Inc.

Boron nitride is offered in several grades each with unique materal properties. All however, are readily machinable; much like green (not sintered), alumina BN allows drilling, tapping, treads etc. without the need for diamond tools. Hot-Pressed Boron Nitride Shapes Hot-pressed BN is compacted at... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Max Use Temperature: 850 to 2000
  • Shape / Form: Custom Shape
  • Thermal Conductivity: 11 to 130
Alumina Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Zirconia Thermal Spray Powder -- #290
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]

  • Applications: Thermal Insulation or Fire Proofing Material; Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 75.8 # Al2O3, 23 % ZrO2
Ceramic LED Components
from CoorsTek

CoorsTek ceramics provide superior thermal performance in wafers, phosphors, and substrates for high-brightness LED manufacturing. Ceramic substrates. Thick-Film Alumina. Aluminum Nitride. Ceramic phosphors. Gallium nitride on silicon epiwafers. MOCVD process equipment components [See More]

  • Applications: Thermal Insulation or Fire Proofing Material; LED Components
  • Oxide Type: Alumina
Boron Nitride Insulator
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical inertness,... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Corrosion resistant; HV / Electrical
  • Density: 1.55 to 3
  • Max Use Temperature: 900 to 2000
  • Performance Features: Sintered / Fired; Machinable ceramic; Soft
Calcia Stabilized Zirconia Thermal Spray Powder -- #235, /#252
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]

  • Applications: Thermal Insulation or Fire Proofing Material
  • Composition or ASTM/EN Cement Type : 94.3 % ZrO2 + HFO2
  • Oxide Type: Zirconia
  • Shape / Form: Powder, Grain or Grog
Ceria Stabilized Zirconia Thermal Spray Powder -- #222
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]

  • Applications: Thermal Insulation or Fire Proofing Material
  • Composition or ASTM/EN Cement Type : 21 % CeO2, 77 % ZrO2
  • Oxide Type: Zirconia
  • Shape / Form: Powder, Grain or Grog