Powder / Aggregate (Grain / Grog) Oxide Ceramics
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Oxide Type: Alumina (optional feature); Al Silicate or Mica Based (optional feature); Ceria (optional feature); Silica or fused silica (optional feature); Hafnia (optional feature); MgO / Magnesite (optional feature); Titanate (optional feature); Zirconia (optional feature)
from Advanced Abrasives Corp.
Premalox Cer-Preme 100 Cerium Oxide Compound Powder. Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95 % pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and 1.5 microns, Cer-Preme... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Optical Grade; Abrasive Applications
- Oxide Type: Ceria
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasion Resistant
- Composition or ASTM/EN Cement Type : 59 % Al2O3, 40 % TiO2
from Advanced Abrasives Corp.
Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Optical Grade; Abrasive Applications
- Oxide Type: Alumina
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasion Resistant
- Composition or ASTM/EN Cement Type : 85 % Al2O3, 15 % TiO2
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Thermal Insulation or Fire Proofing Material; Abrasion Resistant
- Composition or ASTM/EN Cement Type : 75.8 # Al2O3, 23 % ZrO2
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric strength in aerospace, printing, automotive & chemical applications. [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasion Resistant
- Composition or ASTM/EN Cement Type : 95.5 % Al3O2
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasion Resistant
- Composition or ASTM/EN Cement Type : 99.8 % Al2O3
from Saint-Gobain Coating Solutions
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]
- Shape / Form: Powder, Grain or Grog
- Composition or ASTM/EN Cement Type : 99.25 % Al2O3
- Oxide Type: Alumina
- Applications: Abrasion Resistant
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]
- Shape / Form: Powder, Grain or Grog
- Applications: Abrasion Resistant
- Composition or ASTM/EN Cement Type : 95.50 % Al2O3
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain ’s... [See More]
- Shape / Form: Powder, Grain or Grog
- Composition or ASTM/EN Cement Type : 94.3 % ZrO2 + HFO2
- Oxide Type: Zirconia
- Applications: Thermal Insulation or Fire Proofing Material
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. The hollow particle morphology contributes to more complete... [See More]
- Shape / Form: Powder, Grain or Grog
- Composition or ASTM/EN Cement Type : 21 % CeO2, 77 % ZrO2
- Oxide Type: Zirconia
- Applications: Thermal Insulation or Fire Proofing Material