Kiln Furniture / Support Oxide Ceramics

2 Results
Grid Bar Supports -- Model 4817
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro's Model 4817 grid bar support systems utilize bars of Aludur ® ceramic having much greater mechanical strength than the best chemical porcelain or other refractory material. This exceptional strength permits the use of thinner bars and greater center-to-center spacing. Aludur... [See More]

  • Shape / Form: Custom Shape; KilnFurniture
  • Mechanical Q: 0.0
  • Length: 30 to 84.02
  • Applications: Chemical or material processing; Corrosion resistant; Sulfuric Acid Absorbers, Driers, Coolers
Gas Injection Multi-beam Support Plate -- Model 4808 Aludur® 11
from Saint-Gobain NorPro

Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]

  • Shape / Form: Custom Shape; KilnFurniture
  • Width / OD: 5.98 to 47.99
  • Length: 5.98 to 47.99
  • Mechanical Q: 0.0