Specialty / Other Oxide Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball mill equipment are mostly used. Now let's explore the differences between these two types of ball mill equipment so that... [See More]
- Shape / Form:
- Performance Features: Resistant to various acids
- Applications: Electronics or semiconductors
from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA zirconia ceramics and silicon carbide are used for various components of sand grinding equipment, including dispersing discs, grinding cylinders, turbines, and rotors. [See More]
- Shape / Form:
- Performance Features: Hard; High hardness and wear resistance, Improve grinding efficiency, The optimal combination of various sand grinding equipment applications
- Applications: Sand Mill, Printing Ink, Coating Slurry
from Xiamen Innovacera Advanced Materials Co., Ltd.
The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location where the de-clustering potential (DP) is applied. By precisely controlling ion entry, electric field strength, and... [See More]
- Shape / Form: Custom Shape
- Applications: Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
- Oxide Type: Alumina
from Xiamen Innovacera Advanced Materials Co., Ltd.
This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]
- Shape / Form: Custom Shape
- Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
- Oxide Type: Alumina
- Performance Features: Metallized or electrode film
from Xiamen Innovacera Advanced Materials Co., Ltd.
High-purity alumina beads are widely used as grinding and dispersing media and also can used for continuous feed sapphire growth systems. The purity of alumina content Innovacera provided is 92%-99.99% and standard alumina beads size is from 0.05mm to 30mm. When some industries need the mill media... [See More]
- Shape / Form:
- Performance Features: High corrosion resistance to the acid and the alkali
- Applications: HV / Electrical; Scientific Research
from Materion Corporation
Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]
- Shape / Form: Custom Shape; Available in Various Ceramic Forms
- Thermal Conductivity: 275 to ?
- Oxide Type: Beryllia / Beryllium Oxide
- CTE: 16.2
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the... [See More]
- Shape / Form: Fish Spine Beads
- Composition or ASTM/EN Cement Type : AD-995, 99.5% Dense Alumina (Al2O3)
- Oxide Type: Alumina
- Length: 0.1250 to 0.3130
from CoorsTek
Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]
- Shape / Form: Custom Shape; Honeycomb
- Applications: Chemical or material processing; Corrosion resistant
- Oxide Type: Alumina; Cordierite; Mullite
from CoorsTek
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates?. Alumina is the material of choice for... [See More]
- Shape / Form: Film
- Composition or ASTM/EN Cement Type : 99.5% Alumina
- Oxide Type: Alumina
- Thermal Conductivity: 31