Block Oxide Ceramics

2 Results
(Ultra) Low Porosity Bricks
from Gouda Refractories BV

LP and ULP brick series comprise  super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%.  . LP and ULP bricks provide thermal shock resistance and very good resistance to various aggressive slags. For... [See More]

  • Shape / Form: Block
  • Max Use Temperature: 1800
  • Oxide Type: Alumina
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Oxide Type: Alumina; Alumina-Zirconia
  • Length: 9