Metallized / Silvered (Electrode, Mirror) Oxide Ceramics

2 Results
Hermetic Ceramic Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]

  • Performance Features: Metallized or electrode film
  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
  • Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
Metalized Ceramic Coil Bodies
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]

  • Performance Features: Glaze or protective coating; Metallized or electrode film; Metallized coating material is W, Ni, Au etc.
  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
  • Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers