Specialty / Other Oxide Ceramics

11 Results
Alumina Ceramic Horizontal Ball Milling Jar
from Xiamen Innovacera Advanced Materials Co., Ltd.

The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball mill equipment are mostly used. Now let's explore the differences between these two types of ball mill equipment so that... [See More]

  • Applications: Electronics or semiconductors
  • Performance Features: Resistant to various acids
Ceramic Components for Sand Mill
from Xiamen Innovacera Advanced Materials Co., Ltd.

INNOVACERA zirconia ceramics and silicon carbide are used for various components of sand grinding equipment, including dispersing discs, grinding cylinders, turbines, and rotors. [See More]

  • Applications: Sand Mill, Printing Ink, Coating Slurry
  • Performance Features: Hard; High hardness and wear resistance, Improve grinding efficiency, The optimal combination of various sand grinding equipment applications
Ceramic Cores for Electrical Resistors
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures many ceramic components for passive components, such as ceramic resistor cores and wirewound ceramic resistors. Ceramic resistors are essential components in the world of electronics, offering incomparable performance and reliability. Innovacera ceramic cores are made by... [See More]

  • Shape / Form: Rod
  • Performance Features: High hardness, Lower Noise Factor, Stable Resistance, Good Electrical Shock Loads
  • Applications: Household appliances, Automobiles, Consumer electronics, New energy
Ceramic quadrupole for mass spectrometer
from Xiamen Innovacera Advanced Materials Co., Ltd.

The performance of the quadrupole, one of the core components of a mass spectrometer, directly determines the resolution, sensitivity and stability of the instrument. Traditional metal quadrupoles are gradually being replaced by high-performance ceramic quadrupoles due to problems such as... [See More]

  • Shape / Form: Tube
  • Performance Features: High thermal conductivity,Low dielectric loss,High dimensional stability
  • Applications: Mass spectrometer
Ceramic Resistor Cores
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics, offering unmatched performance and reliability. Our ceramic resistor bodies are... [See More]

  • Shape / Form: Rod
  • Performance Features: Electrical insulation and thermal stability
  • Applications: automobiles
Ceramic Wire Guide Pulley
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock, customized sizes are available [See More]

  • Shape / Form: Roller / Roll
  • Performance Features: Good insulation performance, high-temperature resistance, Superior wear-resistance, good smooth surface finish, Stiffness texture
  • Applications: Textile Industry
High Purity Alumina Beads and Mill Jars
from Xiamen Innovacera Advanced Materials Co., Ltd.

High-purity alumina beads are widely used as grinding and dispersing media and also can used for continuous feed sapphire growth systems. The purity of alumina content Innovacera provided is 92%-99.99% and standard alumina beads size is from 0.05mm to 30mm. When some industries need the mill media... [See More]

  • Applications: HV / Electrical; Scientific Research
  • Performance Features: High corrosion resistance to the acid and the alkali
Metalized Ceramic Coil Bodies
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]

  • Oxide Type: Alumina
  • Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
  • Shape / Form: Custom Shape
  • Performance Features: Glaze or protective coating; Metallized or electrode film; Metallized coating material is W, Ni, Au etc.
TO 247 Ceramic Insulating Sheet
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al ₂O ₃) and... [See More]

  • Oxide Type: Alumina
  • Performance Features: Heat dissipation,electrical insulation,mechanical stability
  • Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
TO-220 Ceramic Insulator Cooling Pads
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. It was packed by... [See More]

  • Oxide Type: Alumina
  • Performance Features: Heat dissipation,electrical insulation,mechanical stability
  • Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
TO-3P Ceramic Heat Sink
from Xiamen Innovacera Advanced Materials Co., Ltd.

TO-3P Ceramic heat sinks and thermal pads are designed to provide superior thermal performance in advanced thermal management solution such as high power applications, particularly for insulated-gate bipolar transistor (IGBT) modules. These heat sinks have advantages of heat dissipation, electrical... [See More]

  • Shape / Form: WaferSubstrate
  • Performance Features: Heat Dissipation, Electrical Insulation, Mechanical Stability
  • Applications: IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters