Porous / Foam Oxide Ceramics

11 Results
Alumina Ceramic Furnace Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]

  • Performance Features: Sintered / Fired; Porous material; Hard
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain Innovative Materials

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Performance Features: Sintered / Fired; Porous material; Hard
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Oxide Type: Alumina; Al Silicate or Mica Based; Other Material (Ceramic, Glass, Piezoelectric, Refractory); alpha/ Glassy Silica, Bauxite
  • Width / OD: 0.1181 to 19.69
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Oxide Type: Alumina; Al Silicate or Mica Based
  • Width / OD: 0.1181 to 19.69
Alumina Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]

  • Performance Features: Sintered / Fired; Porous material; Hard
  • Shape / Form: Immersion Tube or Sheath
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Performance Features: Sintered / Fired; Porous material
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
  • Oxide Type: Alumina
  • Mechanical Q: 0.0
Alumina Sheet
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]

  • Performance Features: Sintered / Fired; Porous material; Hard
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]

  • Performance Features: Sintered / Fired; Porous material; Hard
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Performance Features: Sintered / Fired; Porous material; Hard
  • Max Use Temperature: 1200 to 1650
  • Oxide Type: Alumina
  • Density: 3.6 to 3.95