Abrasive / Erosive Wear Protection Oxide Ceramics

14 Results
Boron Carbide Ceramic Component
from San Jose Delta Associates, Inc.

"PAD" (Pressure Assisted Densification) Boron Carbide is characterized by outstanding hardness, low specific gravity, excellent corrosion resistance and a high neutron absorbing cross-section. This material is suitable for light weight armor, nuclear and wear applications. [See More]

  • Applications: Abrasion Resistant; Wear resistant parts or tooling; Nuclear
  • MOR / Flexural Strength: 53083
  • Shape / Form: Custom Shape
  • Compressive Strength: 400000
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Applications: Abrasion Resistant; Corrosion resistant
  • Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Oxide Type: Alumina; Alumina-Zirconia
  • Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
Zirconia Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium partially stabilized zirconia tubes. [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Tube
  • Oxide Type: Zirconia
  • Density: 5.95 to 6
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
  • Shape / Form: Tube
  • Oxide Type: Alumina; Mullite (optional feature)
  • Length: 5.91 to 23.62
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
  • Composition or ASTM/EN Cement Type : 94% - 99.5% Al2O3
  • Oxide Type: Alumina
  • Shape / Form: Rod
Alumina Titania Thermal Spray Powder -- #108 and #109
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 59 % Al2O3, 40 % TiO2
Alumina Titania Thermal Spray Powders -- #106 and #107
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 85 % Al2O3, 15 % TiO2
Alumina Zirconia Thermal Spray Powder -- #290
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]

  • Applications: Thermal Insulation or Fire Proofing Material; Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 75.8 # Al2O3, 23 % ZrO2
Aluminum Oxide Thermal Spray Powder -- #110
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric strength in aerospace, printing, automotive & chemical applications. [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 95.5 % Al3O2
Aluminum Oxide Thermal Spray Powder -- #150
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a... [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 99.8 % Al2O3
Aluminum Oxide Thermal Spray Powder -- #182, #183, #184
from Saint-Gobain Coating Solutions

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]

  • Applications: Abrasion Resistant
  • Composition or ASTM/EN Cement Type : 99.25 % Al2O3
  • Oxide Type: Alumina
  • Shape / Form: Powder, Grain or Grog
Aluminum Titanate Thermal Spray Powder -- #1010
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 95.50 % Al2O3
Chromium Oxide Thermal Spray Powder -- #2020, #2525 & 2026HE
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #2020, #2021, #2525 & 2026HE are fused black powders that feature rounded particles for superior flow characteristics. These powders produce dense, very hard coatings with excellent resistance to wear & corrosion. These powders, which are backed by Saint-Gobain ’s... [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 99.6 % Cr2O3
Chromium Oxide Thermal Spray Powder -- #3030, #3031, #3032, #3033
from Saint-Gobain Coating Solutions

Saint-Gobain ’s 3000 series features fused black powders that are rounded for superior flow characteristics. These powders produce coatings for applications where resistance to wear & corrosion are essential. The rounded particle shape, combined with Saint-Gobain ’s strict control of... [See More]

  • Applications: Abrasion Resistant
  • Shape / Form: Powder, Grain or Grog
  • Composition or ASTM/EN Cement Type : 99.8 % Cr2O3