Fabricated / Custom Shape Oxide Ceramics

46 Results
Ceramic Cartridge Spacer
from Xiamen Innovacera Advanced Materials Co., Ltd.

The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5 ×17 ×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm performs more stably and accurately. Using the... [See More]

  • Shape / Form: Custom Shape; WaferSubstrate
  • Applications: Upgrade of the tonearm for optimizing sound quality
  • Oxide Type: Alumina
Aluminum Oxide Ceramics Material
from Fountyl Technologies Pte. Ltd.

Main Characteristics: Excellent plasma corrosion resistance, high wear resistance. Main Applications: Semiconductor Equipment Parts, Wear-resistant, corrosion-resistant parts, guide rails, square beams. Alumina (Al2O3) is the most popular material in precision ceramics, enabling relatively low-cost... [See More]

  • Shape / Form: Custom Shape
  • Thermal Conductivity: 26 to 35
  • Oxide Type: Alumina
  • CTE: 6.16 to 7.5
Ceramic Orifice Plate for Quadrupole MS
from Xiamen Innovacera Advanced Materials Co., Ltd.

The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location where the de-clustering potential (DP) is applied. By precisely controlling ion entry, electric field strength, and... [See More]

  • Shape / Form: Custom Shape
  • Applications: Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
  • Oxide Type: Alumina
Zirconium Oxide Ceramics Material
from Fountyl Technologies Pte. Ltd.

Main Characteristics: High Mechanical Strength Good Wear and Heat Resistance. Main Applications: Wear-resistant, heat-resistant parts, such as sand mill accessories. Zirconia (ZrO2) is the material with the highest mechanical strength and toughness in precision ceramics. And the thermal expansion... [See More]

  • Shape / Form: Custom Shape
  • Thermal Conductivity: 22
  • Oxide Type: Zirconia
  • CTE: 10
Ceramic Vacuum Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera ’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a high-temperature vacuum brazing... [See More]

  • Shape / Form: Custom Shape
  • Applications: Vacuum furnaces and high-temperature vacuum heating systems
  • Oxide Type: Alumina
Hermetic Ceramic Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]

  • Shape / Form: Custom Shape
  • Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
  • Oxide Type: Alumina
  • Performance Features: Metallized or electrode film
MCH Heater for Mass Spectrometers
from Xiamen Innovacera Advanced Materials Co., Ltd.

MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating element. It rapidly and uniformly heats liquid or gas samples to an gaseous state, allowing... [See More]

  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
Metalized Ceramic Coil Bodies
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]

  • Shape / Form: Custom Shape
  • Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
  • Oxide Type: Alumina
  • Performance Features: Glaze or protective coating; Metallized or electrode film; Metallized coating material is W, Ni, Au etc.
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Width / OD: 0.1181 to 19.69
  • Oxide Type: Alumina; Al Silicate or Mica Based
  • Mechanical Q: 0.0
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation

Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]

  • Shape / Form: Custom Shape; Available in Various Ceramic Forms
  • Thermal Conductivity: 275 to ?
  • Oxide Type: Beryllia / Beryllium Oxide
  • CTE: 16.2
Alumina Ceramic Insulator
from 3X Ceramic Parts Company Limited

Alumina Ceramic Insulator Description : Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the... [See More]

  • Shape / Form: Custom Shape
  • CTE: 8.2 to 8.4
  • Oxide Type: Alumina
  • MOR / Flexural Strength: 50038 to 54969
Cross Partition Rings (Proware™)
from Saint-Gobain NorPro

Saint-Gobain NorPro cross partition rings are available in proware material. When using 6 in.(150mm) rings as a secondary support, a second layer of 4-in.(100mm) rings is necessary to retain 2-in.(50mm) saddles. [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Length: 1.97 to 3.94
  • Applications: Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
Aluminum Nitride (AlN) Ceramic Component
from San Jose Delta Associates, Inc.

Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide - BeO department with over 20 years of experience fabricating common microwave designs such as helix support... [See More]

  • Shape / Form: Custom Shape; Rod
  • CTE: 5
  • Thermal Conductivity: 170 to 200
  • MOR / Flexural Strength: 52000
Anti-Sway Bars -- AD-94
from CoorsTek

CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator products as the industry standard for... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : 94% Alumina
  • Oxide Type: Alumina
  • Length: 17.5
Aluminum Oxide Custom Shapes
from Accuratus Corporation

Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With... [See More]

  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
  • Mechanical Q: 0.0
  • Oxide Type: Alumina
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
Alumina Ceramic Plate
from 3X Ceramic Parts Company Limited

Alumina Ceramic Plate Properties : The alumina ceramic plate for industrial is made of Al2O3 as the main raw material and rare metal as the flux through 1700 ° high temperature sintering. Through mold making, aluminum oxide powder batching, grinding, milling, pressing, sintering, grinding,... [See More]

  • Shape / Form: BarStock; Custom Shape; Rod
  • Compressive Strength: 362592
  • Thermal Conductivity: 39
  • Modulus of Elasticity: 5.51E7
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
  • Oxide Type: Alumina
  • Width / OD: 0.1181 to 1.97
Ceramic Chamber Lids for Deposition Chambers
from CoorsTek

Chamber domes (sometimes referred to as lids) are used to create a clean, inert, and protected environment in deposition chambers. Chemical reactions inside the chamber deposit thin layers of metallic, dielectric, or semiconductive material onto the wafers. Chamber lids and liners are exposed to... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina
  • Applications: Chemical or material processing
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain Innovative Materials

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
  • Oxide Type: Alumina
  • Length: 0.2559 to 0.4921
Gas Injection Multi-beam Support Plate -- Model 4808 Aludur® 11
from Saint-Gobain NorPro

Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]

  • Shape / Form: Custom Shape; KilnFurniture
  • Width / OD: 5.98 to 47.99
  • Length: 5.98 to 47.99
  • Mechanical Q: 0.0
Ceramic Chamber Rings for Deposition Chambers
from CoorsTek

Rings cover the wafer edge and perimeter, protecting critical chamber components and extending their useful life. Since they are directly exposed to the deposition process, strong plasma durability and high purity are critical to final wafer yield. SEMICONDUCTOR DEPOSITION PROCESSING. Semiconductor... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina
  • Applications: Chemical or material processing
Grid Blocks (made from Proware™)
from Saint-Gobain NorPro

Using NorPro grid blocks saves material and shipping costs, as well as installation time. Grid bars placed on 8" centers with NorPro grid blocks also have 15% more free space than a conventional 6" center installation using cross partition rings. Saint-Gobain NorPro manufactures grid blocks of... [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Length: 3.5
  • Applications: Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
Ceramic Components for Ion Implant Equipment
from CoorsTek

From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : PlasmaPure™ UC Ultra-Pure Alumina, PureSiC® Ultra-Pure CVD Silicon Carbide; StatSafe™ ESD-Safe Ceramics
  • Oxide Type: Alumina
  • Applications: Electronics or semiconductors; Ion Implant Equipment
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Width / OD: 0.1181 to 19.69
  • Oxide Type: Alumina; Al Silicate or Mica Based; Other Material (Ceramic, Glass, Piezoelectric, Refractory); alpha/ Glassy Silica, Bauxite
  • Mechanical Q: 0.0
Ceramic Components for Plasma Etch Equipment
from CoorsTek

CoorsTek advanced, high-purity ceramic components are built to withstand the extreme environments in plasma etch (or "dry" etch) chambers — including vapor phase chemical etchants, high voltage RF (radio frequency) and microwave plasma, volatile byproducts, and aggressive cleaning cycles. ETCH... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina; Yttria
  • Applications: Chemical or material processing
Mass Transfer Random Packing -- WavePak™ Packing
from Saint-Gobain NorPro

WavePak ™ ceramic random packing was developed by Saint-Gobain NorPro and is marketed exclusively by MECS Inc. for sulfuric acid applications. The patented WavePak ™ shape represents a significant improvement over 75mm (3 in.) saddles in capacity and pressure drop. [See More]

  • Shape / Form: Custom Shape
  • Applications: Chemical or material processing; Sulfuric Acid Applications Specific
  • Mechanical Q: 0.0
  • Performance Features: Sintered / Fired
Ceramic Components For Wafer Stages and Tables
from CoorsTek

Precision ceramic components improve durability and handling of wafer stages and tables used during inspection and processing. CoorsTek components and tables provide precise dimensional stability, ultra-flatness and smoothness, and vacuum holding of wafers during inspection and processing. [See More]

  • Shape / Form: Custom Shape; WaferCarrier
  • Composition or ASTM/EN Cement Type : Silicon Carbide: UltraClean™ Recrystallized & CeraSiC, UltraSiC™ Direct Sintered; High-Purity Aluminas
  • Oxide Type: Alumina
  • Applications: Wear resistant parts or tooling; Lithography & Wafer Inspection
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain NorPro

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
  • Oxide Type: Alumina
  • Length: 0.2559 to 0.4921
Ceramic Deposition Equipment Components
from CoorsTek

Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina
  • Applications: Chemical or material processing
Thermal/Heat Management Media -- AF38™ Media
from Saint-Gobain NorPro

AF38 ™ Heat Transfer Media -- Easier Wash Outs. AF38 ™ media has significantly larger individual void spaces than traditional saddles, providing improved resistance to particulate fouling/plugging. Its unique design orientates the void space vertically, providing for easier wash outs, if... [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Ceramic Etch Windows for Plasma Etch Equipment
from CoorsTek

Windows are chamber lids designed to transmit RF (radio frequency) and microwave energy into the plasma etch chamber while resisting erosion from the harsh plasma etch environment. An effective window has a low loss tangent (high transmittance) across RF and microwave frequencies. Otherwise, energy... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina; Yttria
  • Applications: Chemical or material processing
Thermal/Heat Management Media -- Heat Sink and RTO Media
from Saint-Gobain NorPro

Saint-Gobain NorPro's Process Ceramics group has developed and manufactured more heat transfer media than any other company in the world. In fact, we were the first company to supply a media, Norton ™ Proware ™ saddles, for regenerative thermal oxidizers (RTO). Since then, we have... [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Ceramic Focus Rings for Plasma Etch Equipment
from CoorsTek

Focus/edge rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring - held in place by the electrostatic charge. ADVANCED CERAMIC COMPONENTS. CoorsTek advanced, high-purity ceramic... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina; Yttria
  • Applications: Chemical or material processing
Thermal/Heat Management Media -- HexPak™ Heat Transfer Media
from Saint-Gobain NorPro

HexPak ™ Heat Transfer Media for Regenerative Thermal Oxidizers. Reduce Energy Costs and Increase RTO Capacity. HexPak ™ is the latest development in RTO heat transfer media which is designed to improve thermal efficiency. The unique engineered shape of HexPak media provides superior... [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Ceramic for Total Hip Arthroplasty -- CeraSurf®
from CoorsTek

CoorsTek CeraSurf ®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf ®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf ®-p is proven to... [See More]

  • Shape / Form: Custom Shape
  • Composition or ASTM/EN Cement Type : Alumina Matrix Composite
  • Oxide Type: Alumina-Zirconia
  • Applications: Bioceramics
Thermal/Heat Management Media -- Norton™ Saddles
from Saint-Gobain NorPro

Norton ™ Saddles -- A Proven History. Norton ™ saddles have been used in industrial applications for well over 50 years. In fact, Saint-Gobain NorPro was the first company to supply a ceramic random packing media for RTOs. They say that imitation is the sincerest form of flattery. If so,... [See More]

  • Shape / Form: Custom Shape
  • Length: 0.2362 to 2.95
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Mechanical Q: 0.0
Ceramic Honeycomb Supports for Precious Metal Gauzes
from CoorsTek

Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]

  • Shape / Form: Custom Shape; Honeycomb
  • Applications: Chemical or material processing; Corrosion resistant
  • Oxide Type: Alumina; Cordierite; Mullite
Thermal/Heat Management Media -- Snowflake™ Heat Transfer Media
from Saint-Gobain NorPro

Snowflake ™ Heat Transfer Media -- Highest Cost Savings. Snowflake ™ media reduces pressure drop over saddles and Ty-Pak ® media for greater cost savings. Due to its open structure and short channel path length, Snowflake ™ media's engineered shape has primarily been used in... [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Ceramic Printer Mandrels Can Tooling
from CoorsTek

Developed and patented by CoorsTek, our ceramic printer mandrels are extremely hard and wear resistant, providing service life in excess of a decade. The highly polished, low-friction surface provides faster loading, and the low thermal expansion coefficient offers dimensional stability over wide... [See More]

  • Shape / Form: Custom Shape
  • Thermal Conductivity: 2.2 to 27
  • Oxide Type: Alumina-Zirconia; Zirconia
  • CTE: 8.3 to 10.3
Thermal/Heat Management Media -- Ty-Pak® Heat Transfer Media
from Saint-Gobain NorPro

Ty-Pak ® Heat Transfer Media -- Economical, Lower Pressure Drop. The first random media designed specifically for heat transfer applications, Ty-Pak ® media provides a 20% lower pressure drop when compared to saddles. Ty-Pak ® media's unique engineered shape prevents channeling, permits... [See More]

  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Ceramic Stripper Tooling
from CoorsTek

CoorsTek ceramic fingers have exceptional wear resistance, offering superior life as compared to carbides. The ceramic fingers can be reground, further extending the service life. Smoother surfaces and lower friction provide a “velvet touch ” that will not mark can bodies. Ceramic... [See More]

  • Shape / Form: Custom Shape
  • Thermal Conductivity: 2.2 to 27
  • Oxide Type: Alumina-Zirconia; Zirconia
  • CTE: 8.3 to 10.3
Ceramic Susceptors For Semiconductor Processing
from CoorsTek

Susceptors hold and heat semiconductor wafers during thermal processing. A susceptor is made of a material which absorbs energy by induction, conduction, and/or radiation and heats the wafer. Its thermal shock resistance, thermal conductivity, and purity are critical to rapid thermal processing... [See More]

  • Shape / Form: Custom Shape; WaferCarrier
  • Composition or ASTM/EN Cement Type : Silicon Carbide: UltraClean™ Recrystallized & PureSiC® CVD; PlasmaPure™ UC Ultra-Pure Alumina, Clear Carbon™ SiC coated graphite
  • Oxide Type: Alumina
  • Applications: Wear resistant parts or tooling
Ceramic Vacuum Interrupters & Capacitors
from CoorsTek

Our alumina ceramics are ideal for refractory metallized and brazed components used in power grid tubes, vacuum interrupters, and similar applications where metal-to-ceramic joints of exceptional strength and hermeticity are required. Each of our high-purity aluminas exhibit excellent material... [See More]

  • Shape / Form: Custom Shape
  • Applications: Power Grid Tubes, Vacuum Interrupters
  • Oxide Type: Alumina
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Oxide Type: Alumina; Alumina-Zirconia
  • Length: 9
Ceramic Z-Bar Can Tooling
from CoorsTek

Z-Bars generate the correct over-lap of sheet metal at the weld. As an electrical insulator, CoorsTek ceramics stop any current leakage — enabling the weld control system to be more stable. Durable Ceramic Can Tooling Components Designed to Keep Your Line Up and Running. The leading... [See More]

  • Shape / Form: Custom Shape
  • Thermal Conductivity: 2.2 to 27
  • Oxide Type: Alumina-Zirconia; Zirconia
  • CTE: 8.3 to 10.3