Chemical / Materials Processing Oxide Ceramics

42 Results
99.6% Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Ceramabond -- 503
from Aremco Products, Inc.

High fired strength, dense ceramics [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
  • Max Use Temperature: 1649
  • Oxide Type: Alumina
  • CTE: 7.20E6
Cross Partition Rings (Proware™)
from Saint-Gobain NorPro

Saint-Gobain NorPro cross partition rings are available in proware material. When using 6 in.(150mm) rings as a secondary support, a second layer of 4-in.(100mm) rings is necessary to retain 2-in.(50mm) saddles. [See More]

  • Applications: Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
  • Length: 1.97 to 3.94
  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
Ceramic Chamber Lids for Deposition Chambers
from CoorsTek

Chamber domes (sometimes referred to as lids) are used to create a clean, inert, and protected environment in deposition chambers. Chemical reactions inside the chamber deposit thin layers of metallic, dielectric, or semiconductive material onto the wafers. Chamber lids and liners are exposed to... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Applications: Chemical or material processing; Customer Specified
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Oxide Type: Alumina; Al Silicate or Mica Based
  • Width / OD: 0.1181 to 19.69
Al2O3 Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Applications: Chemical or material processing; Refining, Petrochemical, Gas Processing
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
Ceramic Chamber Rings for Deposition Chambers
from CoorsTek

Rings cover the wafer edge and perimeter, protecting critical chamber components and extending their useful life. Since they are directly exposed to the deposition process, strong plasma durability and high purity are critical to final wafer yield. SEMICONDUCTOR DEPOSITION PROCESSING. Semiconductor... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
  • Oxide Type: Alumina
  • Mechanical Q: 0.0
Alumina Ceramic Furnace Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Gas Injection Multi-beam Support Plate -- Model 4808 Aludur® 11
from Saint-Gobain NorPro

Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Length: 5.98 to 47.99
  • Shape / Form: Custom Shape; KilnFurniture
  • Width / OD: 5.98 to 47.99
Ceramic Components for Plasma Etch Equipment
from CoorsTek

CoorsTek advanced, high-purity ceramic components are built to withstand the extreme environments in plasma etch (or "dry" etch) chambers — including vapor phase chemical etchants, high voltage RF (radio frequency) and microwave plasma, volatile byproducts, and aggressive cleaning cycles. ETCH... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina; Yttria
  • Shape / Form: Custom Shape
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain Innovative Materials

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Grid Blocks (made from Proware™)
from Saint-Gobain NorPro

Using NorPro grid blocks saves material and shipping costs, as well as installation time. Grid bars placed on 8" centers with NorPro grid blocks also have 15% more free space than a conventional 6" center installation using cross partition rings. Saint-Gobain NorPro manufactures grid blocks of... [See More]

  • Applications: Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
  • Length: 3.5
  • Shape / Form: Custom Shape
  • Mechanical Q: 0.0
Ceramic Deposition Equipment Components
from CoorsTek

Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape
Alumina Ceramic Plunger
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
  • Density: 3.6 to 3.95
  • Oxide Type: Alumina
  • Performance Features: Sintered / Fired; Hard
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Applications: Chemical or material processing; Customer Specified
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Oxide Type: Alumina; Al Silicate or Mica Based; Other Material (Ceramic, Glass, Piezoelectric, Refractory); alpha/ Glassy Silica, Bauxite
  • Width / OD: 0.1181 to 19.69
Ceramic Etch Windows for Plasma Etch Equipment
from CoorsTek

Windows are chamber lids designed to transmit RF (radio frequency) and microwave energy into the plasma etch chamber while resisting erosion from the harsh plasma etch environment. An effective window has a low loss tangent (high transmittance) across RF and microwave frequencies. Otherwise, energy... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina; Yttria
  • Shape / Form: Custom Shape
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Immersion Tube or Sheath
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Mass Transfer Random Packing -- WavePak™ Packing
from Saint-Gobain NorPro

WavePak ™ ceramic random packing was developed by Saint-Gobain NorPro and is marketed exclusively by MECS Inc. for sulfuric acid applications. The patented WavePak ™ shape represents a significant improvement over 75mm (3 in.) saddles in capacity and pressure drop. [See More]

  • Applications: Chemical or material processing; Sulfuric Acid Applications Specific
  • Mechanical Q: 0.0
  • Shape / Form: Custom Shape
  • Performance Features: Sintered / Fired
Ceramic Focus Rings for Plasma Etch Equipment
from CoorsTek

Focus/edge rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring - held in place by the electrostatic charge. ADVANCED CERAMIC COMPONENTS. CoorsTek advanced, high-purity ceramic... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
  • Oxide Type: Alumina; Yttria
  • Shape / Form: Custom Shape
Alumina Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain NorPro

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Applications: Chemical or material processing
  • Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
  • Oxide Type: Alumina
  • Shape / Form: Custom Shape
Ceramic Honeycomb Supports for Precious Metal Gauzes
from CoorsTek

Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Shape / Form: Custom Shape; Honeycomb
  • Oxide Type: Alumina; Cordierite; Mullite
Alumina Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential vessels for use in various industries, laboratory research, and... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
  • Max Use Temperature: 1500 to 1650
  • Oxide Type: Alumina
  • Density: 3.6 to 3.95
Thermal/Heat Management Media -- AF38™ Media
from Saint-Gobain NorPro

AF38 ™ Heat Transfer Media -- Easier Wash Outs. AF38 ™ media has significantly larger individual void spaces than traditional saddles, providing improved resistance to particulate fouling/plugging. Its unique design orientates the void space vertically, providing for easier wash outs, if... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Mechanical Q: 0.0
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
  • Oxide Type: Alumina; Quartz; Yttria
Alumina Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Immersion Tube or Sheath
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Thermal/Heat Management Media -- Heat Sink and RTO Media
from Saint-Gobain NorPro

Saint-Gobain NorPro's Process Ceramics group has developed and manufactured more heat transfer media than any other company in the world. In fact, we were the first company to supply a media, Norton ™ Proware ™ saddles, for regenerative thermal oxidizers (RTO). Since then, we have... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Mechanical Q: 0.0
Ceramic Polycrystalline Tubes and Rods
from CoorsTek

Utilizing core extrusion and ceramic injection molding technologies developed over decades, CoorsTek manufactures high-quality alumina protection tubes. Using a special drying process after extrusion enables us to produce tubes and rods with the highest accuracy in radial dimensions. By combining... [See More]

  • Applications: Chemical or material processing; Glass, Oil Refineries, Laboratories
  • Composition or ASTM/EN Cement Type : 99.9%Alumina
  • Oxide Type: Alumina
  • Shape / Form: Rod; Tube
Alumina Sheet
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]

  • Applications: Refractory or High Temperature Insulation; Optical Grade; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Thermal/Heat Management Media -- HexPak™ Heat Transfer Media
from Saint-Gobain NorPro

HexPak ™ Heat Transfer Media for Regenerative Thermal Oxidizers. Reduce Energy Costs and Increase RTO Capacity. HexPak ™ is the latest development in RTO heat transfer media which is designed to improve thermal efficiency. The unique engineered shape of HexPak media provides superior... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Mechanical Q: 0.0
Semiconductor Wafer End Effectors
from CoorsTek

End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]

  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
  • Oxide Type: Alumina; Quartz; Yttria
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Max Use Temperature: 1200 to 1650
  • Oxide Type: Alumina
  • Density: 3.6 to 3.95
Thermal/Heat Management Media -- Norton™ Saddles
from Saint-Gobain NorPro

Norton ™ Saddles -- A Proven History. Norton ™ saddles have been used in industrial applications for well over 50 years. In fact, Saint-Gobain NorPro was the first company to supply a ceramic random packing media for RTOs. They say that imitation is the sincerest form of flattery. If so,... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Length: 0.2362 to 2.95
Silicon Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Silicon nitride tubes have outstanding mechanical and thermal characteristics, as well as excellent chemical stability, allowing them to withstand demanding working environments where metal or polymer materials are unbearable. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Max Use Temperature: 1000 to 1200
  • Shape / Form: Tube
  • Density: 3.2 to 3.3
Thermal/Heat Management Media -- Snowflake™ Heat Transfer Media
from Saint-Gobain NorPro

Snowflake ™ Heat Transfer Media -- Highest Cost Savings. Snowflake ™ media reduces pressure drop over saddles and Ty-Pak ® media for greater cost savings. Due to its open structure and short channel path length, Snowflake ™ media's engineered shape has primarily been used in... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Mechanical Q: 0.0
Zirconia Ceramic Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia ball, also known as zirconium oxide ball, is a kind of ceramic ball made of zirconium dioxide (ZrO2) material. Zirconia is a material that is incredibly durable and wear-resistant, making it perfect for applications that need great performance and long service life. Zirconia balls are... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
  • Density: 5.95 to 6
  • Oxide Type: Zirconia
  • Performance Features: Sintered / Fired; Hard
Thermal/Heat Management Media -- Ty-Pak® Heat Transfer Media
from Saint-Gobain NorPro

Ty-Pak ® Heat Transfer Media -- Economical, Lower Pressure Drop. The first random media designed specifically for heat transfer applications, Ty-Pak ® media provides a 20% lower pressure drop when compared to saddles. Ty-Pak ® media's unique engineered shape prevents channeling, permits... [See More]

  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
  • Shape / Form: Custom Shape
  • Oxide Type: Other Material (Ceramic, Glass, Piezoelectric, Refractory); Proprietary
  • Mechanical Q: 0.0
Zirconia Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium partially stabilized zirconia tubes. [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Tube
  • Oxide Type: Zirconia
  • Density: 5.95 to 6
Zirconium Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconium oxide, also spelt zirconia (ZrO2), is a type of versatile and high-performance ceramic material. It exhibits outstanding mechanical, thermal, and chemical properties, making it suitable for a vast variety of applications. [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Oxide Type: Zirconia
  • Performance Features: Sintered / Fired; Hard