Bar Stock Oxide Ceramics

4 Results
Microelectronic Packaging Materials -- Ceramic Substrates
from Materion Corporation

Materion Microelectronics & Services offers metalized substrates developed from Beryllium Oxide (BeO) or alumina (Al2O3). The metallization can be thick film MoMn followed by plating, or direct bond copper (DBCu). [See More]

  • Shape / Form: BarStock
  • Oxide Type: Alumina; Beryllia / Beryllium Oxide
114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate
from 3X Ceramic Parts Company Limited

114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate. The power conductive terminal of IGBT module for electric vehicles needs to carry hundreds of amperes of high current, which has high requirements for conductivity and thermal conductivity. In the on-board environment, it also has to bear certain... [See More]

  • Shape / Form: BarStock
  • MOR / Flexural Strength: 101526 to 116029
  • Thermal Conductivity: 85
  • Density: 3.18
High Purity Alumina Ceramic Component -- AM-94
from San Jose Delta Associates, Inc.

San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]

  • Shape / Form: BarStock; Custom Shape; Rod; Tube
  • Max Use Temperature: 1650
  • Oxide Type: Alumina
  • Thermal Conductivity: 20.8
250x250x5mm 250x250x3mm Alumina Ceramic Plate
from 3X Ceramic Parts Company Limited

250x250x5mm 250x250x3mm Alumina Ceramic Plate. 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to be smoothed , used for vacuum application as its high temperature resistance , electrical insulation ,... [See More]

  • Shape / Form: BarStock
  • Density: 3.9
  • Oxide Type: Alumina