Hollow Stock / Shape Oxide Ceramics

5 Results
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Oxide Type: Alumina
  • Mechanical Q: 0.0
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
Single-Bore Cast Alumina Tube -- 375250AC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Oxide Type: Alumina
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : 94% - 99.5% Al2O3
  • Length: 82.68
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Oxide Type: Alumina
  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
  • Width / OD: 0.1181 to 1.97
Fishspine Bead -- 65100
from Superior Technical Ceramics Corp.

Made from 96% Alumina Oxide [See More]

  • Oxide Type: Alumina
  • Shape / Form: Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : 96% Alumina Oxide
  • Length: 0.1250
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Oxide Type: Alumina; Alumina-Zirconia
  • Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
  • Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Length: 9