Tube / Sheath - Immersion (Closed End) Oxide Ceramics

5 Results
Ion Repeller Ceramic Tube
from Xiamen Innovacera Advanced Materials Co., Ltd.

Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Applications: For critical ion repeller and repeller insulator assemblies
  • Oxide Type: Alumina
Beryllia BeO Ceramic Thermocouple Insulation Tube
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Beryllium Oxide, also known as Beryllia and BeO, was developed in the 1950s as a space-age technical ceramic material, and it offers a unique combination of properties not found in any other ceramic material. It is an ideal material for applications requiring high heat dissipation as well as... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Oxide Type: Beryllia / Beryllium Oxide
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Max Use Temperature: 1500 to 1650
  • Oxide Type: Alumina
  • Dielectric Strength: 1.70E7
Customized Zirconium Dioxide Zro2 Ceramic Tube
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Oxide Type: Zirconia
Alumina Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Max Use Temperature: 1500 to 1650
  • Oxide Type: Alumina
  • Density: 3.6 to 3.95