Corrosion Protection Oxide Ceramics

14 Results
99.6% Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Ceramabond -- 503
from Aremco Products, Inc.

High fired strength, dense ceramics [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
  • Max Use Temperature: 1649
  • Oxide Type: Alumina
  • CTE: 7.20E6
Gas Injection Multi-beam Support Plate -- Model 4808 Aludur® 11
from Saint-Gobain NorPro

Model 4808 Aludur ® multi-beam gas injection support plates deliver the ultimate ceramic plate performance. The continuous beam-type risers increase gas and liquid handling capacity while providing more than four times greater load bearing capacity than ceramic plates with cylindrical gas... [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Length: 5.98 to 47.99
  • Shape / Form: Custom Shape; KilnFurniture
  • Width / OD: 5.98 to 47.99
Ceramic Honeycomb Supports for Precious Metal Gauzes
from CoorsTek

Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Shape / Form: Custom Shape; Honeycomb
  • Oxide Type: Alumina; Cordierite; Mullite
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
  • Shape / Form: Tube
  • Oxide Type: Alumina; Mullite (optional feature)
  • Length: 5.91 to 23.62
Al2O3 Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Grid Bar Supports -- Model 4817
from Saint-Gobain NorPro

Saint-Gobain NorPro's Model 4817 grid bar support systems utilize bars of Aludur ® ceramic having much greater mechanical strength than the best chemical porcelain or other refractory material. This exceptional strength permits the use of thinner bars and greater center-to-center spacing. Aludur... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Sulfuric Acid Absorbers, Driers, Coolers
  • Length: 30 to 84.02
  • Shape / Form: Custom Shape; KilnFurniture
  • Mechanical Q: 0.0
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Applications: Abrasion Resistant; Corrosion resistant
  • Composition or ASTM/EN Cement Type : Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Oxide Type: Alumina; Alumina-Zirconia
  • Shape / Form: Block; Custom Shape; Plate / Board; Rod; Tile; Roller / Roll; Hollow Stock (Tube, Pipe, Column)
Alumina Ceramic Furnace Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Thermal/Heat Management Media Materials -- High Alumina®
from Saint-Gobain NorPro

High Alumina -- For applications involving extreme temperatures to 1800 °C, Saint-Gobain NorPro offers a >99% alumina body. [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
  • Mechanical Q: 0.0
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Ceramic Plunger
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
  • Density: 3.6 to 3.95
  • Oxide Type: Alumina
  • Performance Features: Sintered / Fired; Hard
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Immersion Tube or Sheath
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650