Machinable Oxide Ceramics
from San Jose Delta Associates, Inc.
Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide - BeO department with over 20 years of experience fabricating common microwave designs such as helix support... [See More]
- Performance Features: Machinable ceramic
- Thermal Conductivity: 170 to 200
- Shape / Form: Custom Shape; Rod
- CTE: 5
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical inertness,... [See More]
- Performance Features: Sintered / Fired; Machinable ceramic; Soft
- Density: 1.55 to 3
- Max Use Temperature: 900 to 2000
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Corrosion resistant; HV / Electrical
from CoorsTek
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]
- Performance Features: Machinable ceramic
- Composition or ASTM/EN Cement Type : 85% Al2O3
- Oxide Type: Alumina
- Max Use Temperature: 1500
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Performance Features: Machinable ceramic
- Shape / Form: Plate / Board; Rod
- Oxide Type: Alumina
- Max Use Temperature: 1427
from CoorsTek
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]
- Performance Features: Machinable ceramic
- Composition or ASTM/EN Cement Type : 98.5% Al2O3
- Oxide Type: Alumina
- Max Use Temperature: 1800
from CoorsTek
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]
- Performance Features: Machinable ceramic
- Composition or ASTM/EN Cement Type : 99.9% Al2O3
- Oxide Type: Alumina
- Max Use Temperature: 1800