Beryllia / Beryllium Oxide Oxide Ceramics
from San Jose Delta Associates, Inc.
San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like... [See More]
- Oxide Type: Beryllia / Beryllium Oxide
- Max Use Temperature: 1800
- Shape / Form: Custom Shape; Tube
- Thermal Conductivity: 293 to 377
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Beryllium Oxide, also known as Beryllia and BeO, was developed in the 1950s as a space-age technical ceramic material, and it offers a unique combination of properties not found in any other ceramic material. It is an ideal material for applications requiring high heat dissipation as well as... [See More]
- Oxide Type: Beryllia / Beryllium Oxide
- Shape / Form: Immersion Tube or Sheath
from Materion Corporation
Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]
- Oxide Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 275 to ?
- Shape / Form: Custom Shape; Available in Various Ceramic Forms
- CTE: 16.2
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Beryllium Oxide (BeO), often known as beryllium, has a special combination of thermal, dielectric, and mechanical properties that make it very desired for use in electronic applications. These features are unique to this material. BeO ceramic has superior strength, has exceptionally low dielectric... [See More]
- Oxide Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 260
- Max Use Temperature: 1800
- Dielectric Strength: 4.00E7