Alumina / Aluminum Oxide Oxide Ceramics
Description
Alumina, also known as aluminum oxide, is a technical ceramic that is highly regarded for its versatility and availability. It can be processed into various forms such as tubing, sheets, bars, rods, and discs, making it suitable for a wide range of engineering projects .
Working Principle
Alumina ceramics work by leveraging their inherent properties such as high mechanical strength, electrical insulation, and wear resistance. The material's high resistivity and dielectric strength make it an excellent insulator, while its high hardness and wear resistance contribute to its durability in demanding environments . These properties make alumina ceramics useful in applications where metals might fail due to extreme temperatures, electrical conditions, or chemical exposure .
Applications
Alumina ceramics are used in a variety of industries. Specific examples include their use in automotive components, petrochemical processing, fluid control systems, and semiconductor manufacturing . They are also employed in making substrates, sockets, spark plugs, and circuit casings due to their excellent electrical insulation and mechanical strength .
Advantages over other Oxide Ceramics
Alumina ceramics are the most readily available technical ceramics, offering a balance of cost and performance. They are often the first choice when considering ceramics as a replacement for metals, especially in environments that preclude the use of metals due to high temperatures or chemical exposure . Compared to zirconia ceramics, alumina is more cost-effective and widely available, although zirconia offers higher toughness and is less prone to chipping .
Limitations
One of the limitations of alumina ceramics is their brittleness compared to metals, which makes them more susceptible to chipping and breaking under certain conditions . Additionally, achieving precision tolerances in alumina parts can be costly due to the need for diamond grinding and polishing .
Considerations
When considering alumina ceramics, initial costs are relatively low compared to other ceramics, but precision machining can increase expenses significantly. However, the extended life cycle and reduced downtime for repairs can offset these costs over time . Alumina's durability and resistance to wear make it a cost-effective choice in the long run, but designers must weigh these benefits against the potential for brittleness and the costs associated with achieving high precision .
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera ’s 96 Alumina (Al ₂O ₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion,... [See More]
- Oxide Type: Alumina
- Applications: Thick and thin film resistors, low-power LEDs, and energy storage systems
- Shape / Form: WaferSubstrate
from Fountyl Technologies Pte. Ltd.
Main Characteristics: Excellent plasma corrosion resistance, high wear resistance. Main Applications: Semiconductor Equipment Parts, Wear-resistant, corrosion-resistant parts, guide rails, square beams. Alumina (Al2O3) is the most popular material in precision ceramics, enabling relatively low-cost... [See More]
- Oxide Type: Alumina
- Thermal Conductivity: 26 to 35
- Shape / Form: Custom Shape
- CTE: 6.16 to 7.5
from Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Focus rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring – held in place by the electrostatic charge. Alumina Ceramic Focus Rings serve as critical components... [See More]
- Oxide Type: Alumina
from Xiamen Innovacera Advanced Materials Co., Ltd.
The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5 ×17 ×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm performs more stably and accurately. Using the... [See More]
- Oxide Type: Alumina
- Applications: Upgrade of the tonearm for optimizing sound quality
- Shape / Form: Custom Shape; WaferSubstrate
from Xiamen Innovacera Advanced Materials Co., Ltd.
The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location where the de-clustering potential (DP) is applied. By precisely controlling ion entry, electric field strength, and... [See More]
- Oxide Type: Alumina
- Applications: Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
- Shape / Form: Custom Shape
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera ’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a high-temperature vacuum brazing... [See More]
- Oxide Type: Alumina
- Applications: Vacuum furnaces and high-temperature vacuum heating systems
- Shape / Form: Custom Shape
from Xiamen Innovacera Advanced Materials Co., Ltd.
This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]
- Oxide Type: Alumina
- Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
- Shape / Form: Custom Shape
- Performance Features: Metallized or electrode film
from Xiamen Innovacera Advanced Materials Co., Ltd.
Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating... [See More]
- Oxide Type: Alumina
- Applications: For critical ion repeller and repeller insulator assemblies
- Shape / Form: Immersion Tube or Sheath
from Xiamen Innovacera Advanced Materials Co., Ltd.
MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating element. It rapidly and uniformly heats liquid or gas samples to an gaseous state, allowing... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]
- Oxide Type: Alumina
- Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
- Shape / Form: Custom Shape
- Performance Features: Glaze or protective coating; Metallized or electrode film; Metallized coating material is W, Ni, Au etc.
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al ₂O ₃) and... [See More]
- Oxide Type: Alumina
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. It was packed by... [See More]
- Oxide Type: Alumina
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
from Superior Technical Ceramics Corp.
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size. [See More]
- Oxide Type: Alumina
- Length: 2.11
- Shape / Form: Plate / Board
- Width / OD: 2.11
from Advanced Abrasives Corp.
Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]
- Oxide Type: Alumina
- Applications: Optical Grade; Abrasive Applications
- Shape / Form: Powder, Grain or Grog
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Aluminium oxide has the chemical formula Al2O3 and is an amphoteric oxide. It is known as alumina, corundum in its crystalline form, and a variety of other names, reflecting its widespread occurrence in nature and industry. Its primary application is in the manufacture of aluminum metal, but it is... [See More]
- Oxide Type: Alumina
- Shape / Form: Ferrule / Eyelet
from 3X Ceramic Parts Company Limited
250x250x5mm 250x250x3mm Alumina Ceramic Plate. 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to be smoothed , used for vacuum application as its high temperature resistance , electrical insulation ,... [See More]
- Oxide Type: Alumina
- Density: 3.9
- Shape / Form: BarStock
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the... [See More]
- Oxide Type: Alumina
- Shape / Form: Fish Spine Beads
- Composition or ASTM/EN Cement Type : AD-995, 99.5% Dense Alumina (Al2O3)
- Length: 0.1250 to 0.3130
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Oxide Type: Alumina; Mullite (optional feature)
- Length: 5.91 to 23.62
- Shape / Form: Tube
- Width / OD: 0.4921 to 1.1
from Gouda Refractories BV
LP and ULP brick series comprise super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%. . LP and ULP bricks provide thermal shock resistance and very good resistance to various aggressive slags. For... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1800
- Shape / Form: Block
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Oxide Type: Alumina
- Shape / Form: Rod
- Composition or ASTM/EN Cement Type : 94% - 99.5% Al2O3
- Length: 59.06
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Oxide Type: Alumina; Al Silicate or Mica Based
- Width / OD: 0.1181 to 19.69
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
- Mechanical Q: 0.0
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Plate / Board
- Dielectric Strength: 1.70E7 to 2.00E7
from Saint-Gobain Coating Solutions
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]
- Oxide Type: Alumina
- Shape / Form: Powder, Grain or Grog
- Composition or ASTM/EN Cement Type : 99.25 % Al2O3
- Applications: Abrasion Resistant
from Kyocera Corporation
The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina. [See More]
- Oxide Type: Alumina
- Max Use Temperature: 800 to 1000
- Shape / Form: Custom Shape (optional feature); Preforms (optional feature); Roller / Roll (optional feature); Tube (optional feature); WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
- Thermal Conductivity: 18
from Saint-Gobain NorPro
Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
- Composition or ASTM/EN Cement Type : Al2O3 >99%
- Width / OD: 0.1181 to 1.97
from San Jose Delta Associates, Inc.
San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1650
- Shape / Form: BarStock; Custom Shape; Rod; Tube
- Thermal Conductivity: 20.8
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Aluminum Oxide is more commonly known as alumina (Al2O3). It is a tough technical ceramic with an excellent combination of mechanical and electrical properties. It is suitable for a wide variety of industrial applications. High hardness, wear resistance, low erosion levels, high temperature... [See More]
- Oxide Type: Alumina
from 3X Ceramic Parts Company Limited
96% Alumina Ceramic Nozzle Blown Discharge. Advantages of alumina ceramic nozzle blown discharge : (1) High mechanical strength. The bending strength of alumina ceramic sintered products can reach 250Mpa, and that of hot pressed products can reach 500MPa. The strength can be maintained to 900... [See More]
- Oxide Type: Alumina
- Density: 3.6 to 3.9
- Compressive Strength: 290074
from CoorsTek
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500
- Composition or ASTM/EN Cement Type : 85% Al2O3
- Thermal Conductivity: 16
from Accuratus Corporation
Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
from Saint-Gobain Innovative Materials
High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]
- Oxide Type: Alumina
- Mechanical Q: 0.0
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
- Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Plate / Board
- Dielectric Strength: 1.70E7 to 2.00E7
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and... [See More]
- Oxide Type: Alumina
- Shape / Form: Powder, Grain or Grog
- Composition or ASTM/EN Cement Type : 99.9+% AL203
- Applications: Abrasion Resistant; Paper, Print, Aerospace, Automotive
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]
- Oxide Type: Alumina; Al Silicate or Mica Based; Other Material (Ceramic, Glass, Piezoelectric, Refractory); alpha/ Glassy Silica, Bauxite
- Width / OD: 0.1181 to 19.69
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
- Mechanical Q: 0.0
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Alumina is one of the most cost-effective and widely used engineering ceramic materials. The raw materials used to manufacture this high performance technical grade ceramic are readily available and reasonably priced, resulting in good value for money in fabricated alumina shapes. It is not... [See More]
- Oxide Type: Alumina
from 3X Ceramic Parts Company Limited
Alumina Ceramic Insulator Description : Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the... [See More]
- Oxide Type: Alumina
- CTE: 8.2 to 8.4
- Shape / Form: Custom Shape
- MOR / Flexural Strength: 50038 to 54969
from CoorsTek
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1800
- Composition or ASTM/EN Cement Type : 98.5% Al2O3
- Thermal Conductivity: 27.5
from Saint-Gobain Innovative Materials
Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
- Length: 0.2559 to 0.4921
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Tube
- Density: 3.6 to 3.95
from Saint-Gobain NorPro
Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
- Length: 0.2559 to 0.4921
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and low thermal expansion. They are used to... [See More]
- Oxide Type: Alumina
from 3X Ceramic Parts Company Limited
Ceramic Furnace Tube main application and characteristics: Ceramic furnace tube is mainly used in metallurgy, glass, heat treatment, lithium battery anode and cathode materials, new energy, grinding tools and other industries under certain atmosphere conditions. Corundum tube is mainly used in high... [See More]
- Oxide Type: Alumina
- Density: 3.8 to 3.94
- Thermal Conductivity: 35
from CoorsTek
CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support Components. We offer... [See More]
- Oxide Type: Alumina
- Applications: Optimize the Performance of Waste Heat Exchanger
- Shape / Form: Ferrule / Eyelet
from Saint-Gobain Innovative Materials
High Alumina -- For applications involving extreme temperatures to 1800 °C, Saint-Gobain NorPro offers a >99% alumina body. [See More]
- Oxide Type: Alumina
- Mechanical Q: 0.0
- Shape / Form: Custom Shape
- Applications: Chemical or material processing; Corrosion resistant
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Plate / Board
- Dielectric Strength: 1.70E7
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Aluminum Oxide is more commonly known as alumina (Al2O3). It is a tough technical ceramic with an excellent combination of mechanical and electrical properties. It is suitable for a wide variety of industrial applications. High hardness, wear resistance, low erosion levels, high temperature... [See More]
- Oxide Type: Alumina
from CoorsTek
CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator products as the industry standard for... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : 94% Alumina
- Length: 17.5
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]
- Oxide Type: Alumina
- Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
- Density: 3.6 to 3.95
- Performance Features: Sintered / Fired; Hard
from CoorsTek
CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]
- Oxide Type: Alumina
- Thermal Conductivity: 16.7
- Composition or ASTM/EN Cement Type : 90% Alumina
- MOR / Flexural Strength: 49022
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Immersion Tube or Sheath
- Dielectric Strength: 1.70E7
from CoorsTek
CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled... [See More]
- Oxide Type: Alumina
- Applications: Armor / Ballistic Protection
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Tube
- Density: 3.6 to 3.95
from CoorsTek
CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles. Exceptionally well-suited for vehicular... [See More]
- Oxide Type: Alumina
- Applications: Armor / Ballistic Protection
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential vessels for use in various industries, laboratory research, and... [See More]
- Oxide Type: Alumina
- Density: 3.6 to 3.95
- Max Use Temperature: 1500 to 1650
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
from CoorsTek
NEXT-GENERATION CERAMIC TORSO PLATES. For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates. CoorsTek offers lightweight, superior-quality torso... [See More]
- Oxide Type: Alumina
- Applications: Armor / Ballistic Protection
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Immersion Tube or Sheath
- Density: 3.6 to 3.95
from CoorsTek
Chamber domes (sometimes referred to as lids) are used to create a clean, inert, and protected environment in deposition chambers. Chemical reactions inside the chamber deposit thin layers of metallic, dielectric, or semiconductive material onto the wafers. Chamber lids and liners are exposed to... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
- Applications: Chemical or material processing
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Plate / Board
- Density: 3.6 to 3.95
from CoorsTek
Rings cover the wafer edge and perimeter, protecting critical chamber components and extending their useful life. Since they are directly exposed to the deposition process, strong plasma durability and high purity are critical to final wafer yield. SEMICONDUCTOR DEPOSITION PROCESSING. Semiconductor... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
- Applications: Chemical or material processing
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Plate / Board
- Dielectric Strength: 1.70E7
from CoorsTek
From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : PlasmaPure™ UC Ultra-Pure Alumina, PureSiC® Ultra-Pure CVD Silicon Carbide; StatSafe™ ESD-Safe Ceramics
- Applications: Electronics or semiconductors; Ion Implant Equipment
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
- Shape / Form: Tube
- Density: 3.6 to 3.95
from CoorsTek
Precision ceramic components improve durability and handling of wafer stages and tables used during inspection and processing. CoorsTek components and tables provide precise dimensional stability, ultra-flatness and smoothness, and vacuum holding of wafers during inspection and processing. [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape; WaferCarrier
- Composition or ASTM/EN Cement Type : Silicon Carbide: UltraClean™ Recrystallized & CeraSiC, UltraSiC Direct Sintered; High-Purity Aluminas
- Applications: Wear resistant parts or tooling; Lithography & Wafer Inspection
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Oxide Type: Alumina
- Density: 3.6 to 3.95
- Max Use Temperature: 1200 to 1650
- Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
from CoorsTek
Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides... [See More]
- Oxide Type: Alumina
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
- Applications: Chemical or material processing
from CoorsTek
Windows are chamber lids designed to transmit RF (radio frequency) and microwave energy into the plasma etch chamber while resisting erosion from the harsh plasma etch environment. An effective window has a low loss tangent (high transmittance) across RF and microwave frequencies. Otherwise, energy... [See More]
- Oxide Type: Alumina; Yttria
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
- Applications: Chemical or material processing
from CoorsTek
Focus/edge rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus ring - held in place by the electrostatic charge. ADVANCED CERAMIC COMPONENTS. CoorsTek advanced, high-purity ceramic... [See More]
- Oxide Type: Alumina; Yttria
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Aluminas (Al2O3): PlasmaPure™, Sapphal™ Aluminum Nitride; PureSiC® Silicon Carbide
- Applications: Chemical or material processing
from CoorsTek
CoorsTek ceramics provide superior thermal performance in wafers, phosphors, and substrates for high-brightness LED manufacturing. Ceramic substrates. Thick-Film Alumina. Aluminum Nitride. Ceramic phosphors. Gallium nitride on silicon epiwafers. MOCVD process equipment components [See More]
- Oxide Type: Alumina
- Applications: Thermal Insulation or Fire Proofing Material; LED Components
from CoorsTek
Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]
- Oxide Type: Alumina; Quartz; Yttria
- Applications: Chemical or material processing; Wear resistant parts or tooling
- Shape / Form: WaferCarrier