Ferrule / Eyelet Oxide Ceramics

3 Results
Alumina Ferrules for Heat Exchanger Tubes
from CoorsTek

CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support Components. We offer... [See More]

  • Shape / Form: Ferrule / Eyelet
  • Applications: Optimize the Performance of Waste Heat Exchanger
  • Oxide Type: Alumina
Standard Standoff -- 50303
from Superior Technical Ceramics Corp.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]

  • Shape / Form: Ferrule / Eyelet; Rod
  • Length: 0.3750
  • Oxide Type: Steatite
  • Width / OD: 0.3750
99% Al2O3 Alumina Ceramic Ferrule For High Temperature Furnace
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Aluminium oxide has the chemical formula Al2O3 and is an amphoteric oxide. It is known as alumina, corundum in its crystalline form, and a variety of other names, reflecting its widespread occurrence in nature and industry. Its primary application is in the manufacture of aluminum metal, but it is... [See More]

  • Shape / Form: Ferrule / Eyelet
  • Oxide Type: Alumina