Ceramics / Glass Manufacturing Oxide Ceramics

3 Results
Ceramic Orifice Plate for Quadrupole MS
from Xiamen Innovacera Advanced Materials Co., Ltd.

The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location where the de-clustering potential (DP) is applied. By precisely controlling ion entry, electric field strength, and... [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
Hermetic Ceramic Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
  • Shape / Form: Custom Shape
  • Oxide Type: Alumina
  • Performance Features: Metallized or electrode film
Ceramabond -- 503
from Aremco Products, Inc.

High fired strength, dense ceramics [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
  • Max Use Temperature: 1649
  • Oxide Type: Alumina
  • CTE: 7.20E6