Biocompatible / Bioceramics Oxide Ceramics

2 Results
Ceramic for Total Hip Arthroplasty -- CeraSurf®
from CoorsTek

CoorsTek CeraSurf ®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf ®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf ®-p is proven to... [See More]

  • Applications: Bioceramics
  • Composition or ASTM/EN Cement Type : Alumina Matrix Composite
  • Oxide Type: Alumina-Zirconia
  • Shape / Form: Custom Shape
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Max Use Temperature: 1200 to 1650
  • Oxide Type: Alumina
  • Density: 3.6 to 3.95