Optics / Optical Grade Oxide Ceramics

4 Results
Alumina Sheet
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]

  • Applications: Refractory or High Temperature Insulation; Optical Grade; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Shape / Form: Plate / Board
  • Oxide Type: Alumina
  • Max Use Temperature: 1500 to 1650
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation

Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]

  • Applications: Optical Grade; Electronics or semiconductors; Medical, Aerospace/Defense, Energy, Photonics/Lasers, Semiconductor, Telecom
  • Shape / Form: Custom Shape; Available in Various Ceramic Forms
  • Oxide Type: Beryllia / Beryllium Oxide
  • Thermal Conductivity: 275 to ?
Premalox Cer-Preme 100 Cerium OxideCompound Powder
from Advanced Abrasives Corp.

Premalox Cer-Preme 100 Cerium Oxide Compound Powder. Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95 % pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and 1.5 microns, Cer-Preme... [See More]

  • Applications: Optical Grade; Abrasive Applications
  • Shape / Form: Powder, Grain or Grog
  • Oxide Type: Ceria
Premalox High Purity Alumina Powders (99.99%)
from Advanced Abrasives Corp.

Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]

  • Applications: Optical Grade; Abrasive Applications
  • Shape / Form: Powder, Grain or Grog
  • Oxide Type: Alumina