Hard Oxide Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA zirconia ceramics and silicon carbide are used for various components of sand grinding equipment, including dispersing discs, grinding cylinders, turbines, and rotors. [See More]
- Performance Features: Hard; High hardness and wear resistance, Improve grinding efficiency, The optimal combination of various sand grinding equipment applications
- Applications: Sand Mill, Printing Ink, Coating Slurry
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]
- Performance Features: Sintered / Fired; Hard
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]
- Performance Features: Sintered / Fired; Hard
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]
- Performance Features: Sintered / Fired; Porous material; Hard
- Shape / Form: Tube
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Performance Features: Sintered / Fired; Porous material; Hard
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]
- Performance Features: Sintered / Fired; Hard
- Density: 3.6 to 3.95
- Oxide Type: Alumina
- Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]
- Performance Features: Sintered / Fired; Hard
- Shape / Form: Immersion Tube or Sheath
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]
- Performance Features: Sintered / Fired; Hard
- Shape / Form: Tube
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential vessels for use in various industries, laboratory research, and... [See More]
- Performance Features: Sintered / Fired; Hard
- Max Use Temperature: 1500 to 1650
- Oxide Type: Alumina
- Density: 3.6 to 3.95
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]
- Performance Features: Sintered / Fired; Porous material; Hard
- Shape / Form: Immersion Tube or Sheath
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Performance Features: Sintered / Fired; Porous material; Hard
- Shape / Form: Plate / Board
- Oxide Type: Alumina
- Max Use Temperature: 1500 to 1650