M20 Threaded Rod

4 Results
Threaded Rod/Stud Full Thread -- 976A4/316LB20005088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M20 x 50 [See More]

  • Metric: M20
  • Length: 1.97
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
Threaded Rods -- 2010223
from RS Components, Ltd.

RS PRO DIN 975 Threaded Bar [See More]

  • Metric: M20
  • Length: 39.37
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 276516
from RS Components, Ltd.

RS PRO A0244MK0A0000U601 Threaded Rod [See More]

  • Metric: M20
  • Length: 39.37
  • Design Units: Metric
  • Material: Steel
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Design Units: English; Metric
  • Length: 12 to 144