1 3/8" Threaded Rod
from National Bolt & Nut Corporation
THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Steel
- Design Units: English
- Finish: Zinc Chromate (optional feature); Plain
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Design Units: English; Metric
- Length: 12 to 144
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Material: Alloy Steel
- Design Units: English
- Fastener Standards: ASME/ANSI
from Ebinger Manufacturing Corp.
STRAIGHT TYPE. ASTM A36 LOW CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1-3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1-3/8 NOMINAL DIAMETER - FRACTIONAL. 1.375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 1 PIECE PER TUBE. WEIGHT 418 LB PER 100 FT. FINISH/COATING... [See More]
- Inch: 1 3/8"
- Length: 120
- Design Units: English
- Material: Steel