1" Threaded Rod
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Inch: 1"
- Material: Aluminum
- Design Units: English
from National Bolt & Nut Corporation
THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Steel
- Design Units: English
- Finish: Zinc Chromate (optional feature); Plain
from Creative Composites Group
Superstud! ™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS. Ideal for: Conduit and pipe... [See More]
- Inch: 3/8"; 1/2"; 5/8"; 3/4"; 1"
- Length: 48 to 96
- Design Units: English
- Material: Plastic; FRP
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel [See More]
- Inch: 1"
- Material: Steel
- Length: 12
- Finish: Black Oxide
from Ebinger Manufacturing Corp.
STRAIGHT TYPE. ASTM A36 LOW CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 2 PIECES PER TUBE. WEIGHT 219 LB PER 100 FT. FINISH/COATING PLAIN OIL... [See More]
- Inch: 1"
- Length: 120
- Design Units: English
- Material: Steel
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Design Units: English; Metric
- Length: 12 to 144
from Princess Auto Limited
1 " x 36 " Threaded Rod [See More]
- Inch: 1"
- Length: 36
- Design Units: English
from Atkore International
STRAIGHT TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 10 FT OVERALL LENGTH. 1 INCH NOMINAL DIAMETER. UNC THREAD SERIES. ASA B31.1 APPLICABLE STANDARD. CASE HARDENED, MACHINED PROCESS. ASTM A576 GR 1015 MATERIAL SPECIFICATION. UNISTRUT[R] BRAND. LOAD RATING 4960 LB AT 650 DEG F [See More]
- Inch: 1"
- Length: 120
- Design Units: English
- Material: Steel; Hardened Steel
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Material: Alloy Steel
- Design Units: English
- Fastener Standards: ASME/ANSI
from Peco Fasteners, Inc.
STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 2 PIECES PER BUNDLE. FINISH/COATING PLAIN FINISH. NOMINAL DIAMETER - DECIMAL - UOM... [See More]
- Inch: 1"
- Length: 120
- Design Units: English
- Material: Hardened Steel
from Atkore International
STRAIGHT TYPE. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1 INCH NOMINAL DIAMETER. UNC-2 THREAD SERIES. ASTM A510 APPLICABLE STANDARD. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. POWER-STRUT[R] BRAND. FINISH/COATING ELECTROGALVANIZED. NOMINAL DIAMETER - DECIMAL - UOM IN. [See More]
- Inch: 1"
- Length: 120
- Design Units: English
- Finish: Galvanized
from Peco Fasteners, Inc.
STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 8 TPI. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 2 PIECES PER BUNDLE. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL... [See More]
- Inch: 1"
- Length: 120
- Design Units: English
- Material: Hardened Steel