M6 Threaded Rod
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M6 x 30 [See More]
- Metric: M6
- Length: 1.18
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from RS Components, Ltd.
RS PRO MSAZ06020 Threaded Rod [See More]
- Metric: M6
- Length: 0.7874
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06025 Threaded Rod [See More]
- Metric: M6
- Length: 0.9843
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06030 Threaded Rod [See More]
- Metric: M6
- Length: 1.18
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06035 Threaded Rod [See More]
- Metric: M6
- Length: 1.38
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06040 Threaded Rod [See More]
- Metric: M6
- Length: 1.57
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06045 Threaded Rod [See More]
- Metric: M6
- Length: 1.77
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06050 Threaded Rod [See More]
- Metric: M6
- Length: 1.97
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06055 Threaded Rod [See More]
- Metric: M6
- Length: 2.17
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06060 Threaded Rod [See More]
- Metric: M6
- Length: 2.36
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06070 Threaded Rod [See More]
- Metric: M6
- Length: 2.76
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06075 Threaded Rod [See More]
- Metric: M6
- Length: 2.95
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06080 Threaded Rod [See More]
- Metric: M6
- Length: 3.15
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06090 Threaded Rod [See More]
- Metric: M6
- Length: 3.54
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ06100 Threaded Rod [See More]
- Metric: M6
- Length: 3.94
- Design Units: Metric
from RS Components, Ltd.
RS PRO MSAZ06110 Threaded Rod [See More]
- Metric: M6
- Length: 4.33
- Design Units: Metric
from RS Components, Ltd.
RS PRO MSAZ06120 Threaded Rod [See More]
- Metric: M6
- Length: 4.72
- Design Units: Metric
from RS Components, Ltd.
RS PRO MSAZ06130 Threaded Rod [See More]
- Metric: M6
- Length: 5.12
- Design Units: Metric
from RS Components, Ltd.
RS PRO MSAZ06140 Threaded Rod [See More]
- Metric: M6
- Length: 5.51
- Design Units: Metric
from RS Components, Ltd.
RS PRO MSAZ06150 Threaded Rod [See More]
- Metric: M6
- Length: 5.91
- Design Units: Metric
from RS Components, Ltd.
RS PRO MSAZ06175 Threaded Rod [See More]
- Metric: M6
- Length: 6.89
- Design Units: Metric
from RS Components, Ltd.
RS PRO DIN 975 Threaded Bar [See More]
- Metric: M6
- Length: 39.37
- Design Units: Metric
- Material: Stainless Steel
from NBK America LLC
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature *1(min./max.): -40/115 °C. It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws ⇒Plastic Screws [See More]
- Metric: M6
- Design Units: Metric
- Direction: Right Hand
- Length: 11.81
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Design Units: English; Metric
- Length: 12 to 144
from Reid Supply
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m. [See More]
- Metric: M6; M6 x 1.0
- Length: 39.37
- Design Units: Metric
- Material: Mild Steel
from NBK America LLC
RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]
- Metric: M6
- Design Units: Metric
- Direction: Right Hand
- Length: 11.81
from NBK America LLC
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]
- Metric: M6
- Design Units: Metric
- Direction: Right Hand
- Length: 0.4724
from NBK America LLC
By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]
- Metric: M6
- Design Units: Metric
- Direction: Left Hand
- Length: 0.4724
from NBK America LLC
By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]
- Metric: M6
- Design Units: Metric
- Direction: Right Hand
- Length: 3.94
from NBK America LLC
By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]
- Metric: M6
- Design Units: Metric
- Direction: Right Hand
- Length: 3.94
from NBK America LLC
By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]
- Metric: M5; M6
- Design Units: Metric
- Direction: Right Hand
- Length: 0.4724