M27 Threaded Rod
2 Results
Threaded Rod/Stud Full Thread -- 976A4/316LB27014588
from BUMAX®
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M27 x 145 [See More]
- Metric: M27
- Length: 5.71
- Design Units: Metric
- Material: Stainless Steel; Austenitic
Threaded Rods
from G.L. Huyett
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Design Units: English; Metric
- Length: 12 to 144